location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech V450 Laser mouse RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V450 Laser Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931642-0914/KIT1
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech V450 Laser mouse RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - RF Wireless
  • - Buttons quantity: 2
Warranty: 3 years
Long product name Logitech V450 Laser mouse RF Wireless :
The long product name of Logitech V450 Laser mouse RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V450 Cordless Laser Mouse, Nano Reciever Technology
More>>>
Logitech V450 Laser mouse RF Wireless:
The official description of Logitech V450 Laser mouse RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be more productive
- Laser precision: Enjoy smoother cursor control on virtually any surface. The V450 Nano outperforms ordinary optical mice.
- Powerful, reliable connection: Logitech’s advanced 2.4 GHz wireless dramatically reduces interference with 300 times faster data rate. Virtually no delays or dropouts. Enjoy all the benefits of a cord with the convenience of cordless.
- 12 months battery life: Minimises hassle and helps you stay more productive. Convenient on/off switch saves even more power. Battery-indicator light eliminates surprises.
Be more mobile
- Plug-and-Forget Nano-receiver: Barely larger than a coin – the Nano-receiver is so small that once you plug it into your notebook, you can forget about it. Your mouse is always ready to use.
- Storable Nano-receiver: Store the Nano-receiver inside the mouse, if necessary. When stored inside the battery compartment, the mouse turns off automatically.
Be more comfortable
- Sculpted, ergonomic design with soft rubber grip: Work longer in more comfort.
- Sculpted keys: Position fingers naturally.

Short summary description Logitech V450 Laser mouse RF Wireless:
This short summary of the Logitech V450 Laser mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech V450 Laser Mouse, Laser, RF Wireless

Long summary description Logitech V450 Laser mouse RF Wireless:
This is an auto-generated long summary of Logitech V450 Laser mouse RF Wireless based on the first three specs of the first five spec groups.

Logitech V450 Laser Mouse. Movement detection technology: Laser, Device interface: RF Wireless, Buttons quantity: 2

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
2
Frequency band
2.4 GHz
System requirements
Mac operating systems supported
Yes
Other features
Compatible operating systems
Windows XP, Windows Vista, Mac OS X 10.3.9+
USB 2.0 ports quantity
1