Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech V100 Optical mouse USB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V100 Optical Mouse
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931641-0403
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5866
This statistic is based on the 85066 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83107 free Open Icecat users.
Info modified on: 04 May 2019 17:54:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year warranty
Long product name Logitech V100 Optical mouse USB :
The short editorial description of Logitech V100 Optical mouse USB

V100 Optical Mouse for Notebooks
More>>>
Logitech V100 Optical mouse USB:
The official marketing text of Logitech V100 Optical mouse USB as supplied by the manufacturer

Get beyond the touchpad. Move up to a mouse that delivers on mobile comfort and convenience.

Precision

Go your own way.

- Tilt Wheel Plus Zoom™: Scroll side-to-side. Effortlessly zoom in and out of photos and spreadsheets.
- Optical Engine: Experience smooth, precise tracking.

Comfort

Relax.

- Light, Durable Design: Enjoy go-anywhere comfort and ease.
- Contoured Shape: Gives you a natural grip that reduces fatigue.

Convenience

Simplify life.

- Plug and Play: Plug it into your USB port and you’re good to go.

Short summary description Logitech V100 Optical mouse USB:
This short summary of the Logitech V100 Optical mouse USB data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech V100 Optical Mouse, Optical, USB

Long summary description Logitech V100 Optical mouse USB:
This is an auto-generated long summary of Logitech V100 Optical mouse USB based on the first three specs of the first five spec groups.

Logitech V100 Optical Mouse. Movement detection technology: Optical, Device interface: USB, Buttons quantity: 4

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Movement detection technology *
Optical
Buttons quantity *
The number of buttons that there are in/on the product.
4
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, 2000, Me, XP, Vista, Mac OS X 10.2.8+
Customer service details
X