Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Maus U96 mouse USB Optical 400 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maus U96
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931637-0403
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5838
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 19 Apr 2019 21:06:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Logitech Maus U96 mouse USB Optical 400 DPI :
The short editorial description of Logitech Maus U96 mouse USB Optical 400 DPI

SBF-96 USB Optical Mouse - Black 931637-0403
More>>>
Logitech Maus U96 mouse USB Optical 400 DPI:
The official marketing text of Logitech Maus U96 mouse USB Optical 400 DPI as supplied by the manufacturer

Precision, reliability, and optical value for your Mainstream PC design. Replace ball-based mice with the no-maintenance reliability of optical.
- Comfortable ambidextrous design for right- or left-handed use.
- Scroll wheel allows easy navigation of large documents and websites.
- Records motion optically without a ball.
- Quick, smooth and precise tracking.
- USB version available in Midnight Black.

Short summary description Logitech Maus U96 mouse USB Optical 400 DPI:
This short summary of the Logitech Maus U96 mouse USB Optical 400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Maus U96, Optical, USB, 400 DPI, Black

Long summary description Logitech Maus U96 mouse USB Optical 400 DPI:
This is an auto-generated long summary of Logitech Maus U96 mouse USB Optical 400 DPI based on the first three specs of the first five spec groups.

Logitech Maus U96. Movement detection technology: Optical, Device interface: USB, Movement resolution: 400 DPI, Buttons quantity: 3. Product colour: Black

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Movement detection technology *
Optical
Buttons quantity *
The number of buttons that there are in/on the product.
3
Movement resolution *
400 DPI
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Certification
CE, UL, FCC
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
Cable length
How long the cable is.
1.8 m
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 95/98/ME/NT/2000/XP
Mouse dimensions (WxDxH)
56.9 x 114 x 38.1 mm
Customer service details
X