location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MX610 Left-Hand Laser Cordless mouse RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX610 Left-Hand Laser Cordless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931571-0403
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech MX610 Left-Hand Laser Cordless mouse RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - RF Wireless
  • - Buttons quantity: 4
  • - 2 AA Alkaline
Warranty: 5-year limited warranty
Long product name Logitech MX610 Left-Hand Laser Cordless mouse RF Wireless :
The long product name of Logitech MX610 Left-Hand Laser Cordless mouse RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MX™610 Left-Hand Laser Cordless Mouse
More>>>
Logitech MX610 Left-Hand Laser Cordless mouse RF Wireless:
The official description of Logitech MX610 Left-Hand Laser Cordless mouse RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rethink extreme performance with a left-handed mouse that combines ultra-precise laser performance with on-board intelligence and seamless wireless experience.

Precision

Go where you want to go.

- Advanced Laser Engine: Experience extreme accuracy and flawless tracking on virtually all surfaces.
- Tilt Wheel Plus Zoom™: Scroll side-to-side. Effortlessly zoom in and out of photos and spreadsheets.

Convenience

Keep it simple.

- Email and IM Notification: Get instant notification of new messages from selected friends.
- Bulletproof Wireless: Experience bulletproof wireless freedom with interference-free 2.4 GHz wireless.
- Auto Turn-off: Extend battery life with intelligent “syncing” of mouse power with your PC. Mouse turns off when you power down PC.
- One-Touch Controls: Fingertip controls for Volume, Mute, and Web page browsing.

Comfort

Easy does it for left-handers.

- Soft-Touch Sides: Allows an effortless grasp.
- Contoured Shape: Enjoy a natural grip that reduces fatigue.

Short summary description Logitech MX610 Left-Hand Laser Cordless mouse RF Wireless:
This short summary of the Logitech MX610 Left-Hand Laser Cordless mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MX610 Left-Hand Laser Cordless, Laser, RF Wireless

Long summary description Logitech MX610 Left-Hand Laser Cordless mouse RF Wireless:
This is an auto-generated long summary of Logitech MX610 Left-Hand Laser Cordless mouse RF Wireless based on the first three specs of the first five spec groups.

Logitech MX610 Left-Hand Laser Cordless. Movement detection technology: Laser, Device interface: RF Wireless, Buttons quantity: 4

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
4
Frequency band
2.4 GHz
Power
Number of batteries supported
2
Battery type
AA
Battery technology
Alkaline
System requirements
Mac operating systems supported
No
Packaging data
Bundled software
SetPoint
Other features
Compatible operating systems
Windows 98, 2000, XP, Vista
Minimum system requirements
CD-ROM, Microsoft Outlook 2000, 2002, 2003, Microsoft Outlook Express 6.0, MSN Messenger 7.0+, Yahoo Messenger 7.0+, Windows Messenger 4.7+
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:37:26
Uk has collected 21 expert reviews for Logitech MX610 Left-Hand Laser Cordless mouse RF Wireless and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-10-03 23:37:25
The MX 610 is a right-handed mouse contoured for excellent tactility.On the right-hand lip and flank are easy-to-use media control buttons, including a volume control, go-to-email-client selector, and two other programmable options. These buttons are s...
Good Stellar handling, Media buttons, Huge wireless range , Very comfortable, Left/right sideways tilt...
Bottom line The MX 610 is a right-handed mouse contoured for excellent tactility.On the right-hand lip and flank are easy-to-use media control buttons, including a volume control, go-to-email-client selector, and two other programmable options. These buttons are s...
100%
pocket-lint.com
Updated:
2011-10-03 23:37:26
We only wish the casing had a feel to it that would warrant the price tag.
80%
goodgearguide.com.au
Updated:
2011-11-05 12:51:29
Logitechs MX610 is the desktop equivalent of the G5. It is billed as the worlds first "smart mouse", attributed to the small microprocessor housed inside that is capable of relaying information in a two-way stream, instead of merely outputting data t...
Good Nifty, if slightly impractical features...
Bad Poor button layout, Not as Accurate as wed like The Final Word A reasonable mouse that brings new technology to the table but ultimately winds up failing to impress.
Bottom line A reasonable mouse that brings new technology to the table but ultimately winds up failing to impress.
50%
gideontech.com
Updated:
2011-10-03 23:37:25
1609 After having used my Microsoft Intellimouse Explorer optical into the ground, it was time for an upgrade. Although the MS Intellimouse was a rock solid mouse, the cord and the lack of extra buttons hindered productivity at times. Plus, the logo an...
Good Sleek design Smart power saving features Email and IM notification buttons...
Bad Lack of support for more email and IM clients in software...
Bottom line Installation of the MX610 was quick and simple. To get the mouse recognized you just need to turn the machine on, plug in 2.4Ghz USB receiver and put the batteries in the mouse. The installation was done on a Windows XP Pro machine, which picked up the...
85%
OCModShop
Updated:
2011-10-03 23:37:25
The Logitech MX610 mouse is a great tool for both gaming and everyday use. The user friendly set-up provides setting variability and the variety of function buttons make everything from communicating with other people to surfing the net a snap. At $60...
Bottom line Unfortunately, this mouse caters primarily to Microsoft junkies with small hands. The email buttons are used specifically for Microsoft Outlook and Outlook Express, while the instant messenger button works only with MSN Instant Messenger and Yahoo! Bec...
80%
devhardware.com
Updated:
2011-10-03 23:37:25
When it comes to mice, cordless laser models are the most advanced on the market. But they dont always perform the way you want them to...or the way they say they will. Today we look at the Logitech MX610 laser cordless mouse, and see if it delivers t...
Good Excellent build quality, Comfortable ergonomics, Available in both right and left handed models, Invisible operation; no bright LED lights under the mouse, Laser performance is great; it works on just about all surfaces, Affordable, costs around $50...
Bad Incompatibility with some Instant Messaging programs...
Bottom line The MX 610 has all the latest tech and new innovations integrated in one amazing package. I would like to say this is the Swiss Army knife of all mice; it simply does everything, its compact, and it gets the job done, but when your looking for that od...
0%
gadgetell.com
Updated:
2011-10-03 23:37:25
Installation – 9 – The MX610 was extremely easy to install. Unlike many consumer electronic manufacturer’s Logitech provides you with two AA batteries, a big plus, allowing you to plug the small USB receiver in and go. Th...
84%
techgage.com
Updated:
2011-10-03 23:37:25
The MX 610 is a new breed of mouse in that it not only processes user input, but also has the capacity to prompt the user about events. On the back of the MX 610 youll find two small clear buttons; One labeled with an envelope icon and the other with...
Bottom line The fourth tab brings us to the game settings, it allows you to set the acceleration differently for desktop use and game use by giving you the option of handing the mouses acceleration over to OS setting rather than software. You can also keep custom...
80%
maximumpc.com
Updated:
2011-10-03 23:37:26
Wouldn’t it be nice to have some little status lights that let you know when you’ve received an email or an instant message, without having to actually wake your computer from its Standby slumber? We think so, and apparently so does Logitech, because t...
50%
3dxtreme.net
Updated:
2011-10-03 23:37:26
IntroductionToday 3DXtreme is taking a look at the latest Logitech product, the MX610 Laser Cordless Mouse. This product is actually much more than a mouse, it?s more like an extension of the computer. For folks heavily reliant on email and instant mes...
0%
hardwarecentral.com
Updated:
2011-10-03 23:37:26
Two-way communication is an important part of any relationship, but it hasnt applied to the link between PC and mouse. Now...
0%
everythingusb.com
Updated:
2011-10-03 23:37:26
Back in 2004, Logitech released their award-winning MX510 Performance Mouse and MX1000 Laser Cordless Mouse, both hailed by professionals and gamers alike as exceptional products. Now, over a year later Logitech has decided to take traits of the two an...
0%
game-boyz.com
Updated:
2014-01-23 01:16:56
The Logitech® MX™ 610 Laser Cordless Mouse redefines performance with ultra-precise laser tracking on more surfaces and interference-free 2.4 GHz digital cordless technology. As the worlds first smart mouse, it extends battery life by syncing with y...
0%
virtual-hideout.net
Updated:
2014-01-23 01:16:58
Despite having a huge customer base, both from end-users and OEMs, Logitech is no slouch when it comes to releasing new and innovative products. They know as well as anyone that being big is no excuse for dragging your heels - in this industry, as...
Bottom line I was quite impressed by the MX610 Lefty. Despite the e-mail and IM notification having limited functionality because of the lack of support for a variety of clients, this mouse still delivers the goods because of the strong suite of features it po...
0%