location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech RX600 Cordless Optical mouse Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX600 Cordless Optical Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931530-0600?KIT
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:35:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech RX600 Cordless Optical mouse Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical Black
  • - Bluetooth
  • - Buttons quantity: 2
Long product name Logitech RX600 Cordless Optical mouse Bluetooth :
The long product name of Logitech RX600 Cordless Optical mouse Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech RX600 Cordless Optical Mouse
More>>>
Logitech RX600 Cordless Optical mouse Bluetooth:
The official description of Logitech RX600 Cordless Optical mouse Bluetooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cordless made accessible
The RX600 Cordless Optical Mouse features a USB mini-receiver for portability and ease of installation-- just plug it in for incredibly quick, smooth, and precise tracking. The speed and reliability of Logitech's 27 MHz FastRF technology make this the ideal mouse for any solution where cordless productivity is a key benefit.

Comfort, Convenience and Productivity
The RX600 helps your customers make better use of their workspace. It provides the reliability of a traditional mouse without the obstacle of a cord. With the wireless mini-receiver, your customers have the flexibility to use the mouse both in the office and on the road.

Smart Power Management
The RX600 is engineered to enter sleep (standby) mode when not in use — your customers can enjoy up to 8 months of battery life! And when it's time to change the batteries, it's easy to do thanks to Logitech's new top case design.

Short summary description Logitech RX600 Cordless Optical mouse Bluetooth:
This short summary of the Logitech RX600 Cordless Optical mouse Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech RX600 Cordless Optical Mouse, Optical, Bluetooth, Black

Long summary description Logitech RX600 Cordless Optical mouse Bluetooth:
This is an auto-generated long summary of Logitech RX600 Cordless Optical mouse Bluetooth based on the first three specs of the first five spec groups.

Logitech RX600 Cordless Optical Mouse. Movement detection technology: Optical, Device interface: Bluetooth, Buttons quantity: 2. Product colour: Black

Mouse
Device interface *
Bluetooth
Movement detection technology *
Optical
Buttons quantity *
2
Design
Product colour *
Black
Ergonomics
Plug and Play
Yes
System requirements
Mac operating systems supported
No
Other features
Compatibility
PC
Compatible operating systems
Windows 2000/XP
Brand Image Product code Product Stock Price from
Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI
(show image)
931603-0914 Cordless Optical Notebook Mouse V270 0.00
(excl. VAT)
0 (incl. VAT)
Logitech NX20 Notebook Optical Plus mouse USB Type-A Logitech NX20 Notebook Optical Plus mouse USB Type-A
(show image)
931477-0600 NX20 Notebook Optical Mouse Plus 0.00
(excl. VAT)
0 (incl. VAT)