Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech LX7 Cordless Optical - Grey mouse RF Wireless

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX7 Cordless Optical Mouse - Grey
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931514-0403
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6617
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year warranty
Long product name Logitech LX7 Cordless Optical - Grey mouse RF Wireless :
The short editorial description of Logitech LX7 Cordless Optical - Grey mouse RF Wireless

LX7 Cordless Optical Mouse
More>>>
Logitech LX7 Cordless Optical - Grey mouse RF Wireless:
The official marketing text of Logitech LX7 Cordless Optical - Grey mouse RF Wireless as supplied by the manufacturer

Step up to true cordless freedom. Experience all the performance and comfort you expect from a mouse—from on-board shortcuts to natural hand fit and a choice of exterior colors.

Comfort
Relax.

- Soft-Touch Sides: Makes holding a mouse effortless.
- Comfort Grip: Enjoy an easy, natural grip that cuts down on fatigue.

Convenience
Simplify life.

- Wireless Mini-receiver: Plug it in for flawless wireless operation; eliminate unsightly cable clutter.
- Forward/Back Buttons: Accelerate browsing of Web pages and documents.
- Longer Battery Life: Extend it with auto standby, on/off button and indicator light.

Precision
Go where you want to go.

- High-definition Optical Engine: Experience superior tracking with a 1000 dpi optical engine.
- Tilt Wheel Plus Zoom™: Scroll side-to-side. Effortlessly zoom in and out of photos and spreadsheets.

Short summary description Logitech LX7 Cordless Optical - Grey mouse RF Wireless:
This short summary of the Logitech LX7 Cordless Optical - Grey mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech LX7 Cordless Optical Mouse - Grey, Optical, RF Wireless, Grey

Long summary description Logitech LX7 Cordless Optical - Grey mouse RF Wireless:
This is an auto-generated long summary of Logitech LX7 Cordless Optical - Grey mouse RF Wireless based on the first three specs of the first five spec groups.

Logitech LX7 Cordless Optical Mouse - Grey. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 5. Product colour: Grey

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Movement detection technology *
Optical
Buttons quantity *
The number of buttons that there are in/on the product.
5
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Power
Number of batteries supported
The number of batteries that can be used with the product.
2
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Alkaline
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, 2000, Me XP, Vista, Mac OS 10.3.9
Minimum system requirements
USB / PS/2, CD-ROM
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:46:15
Testseek has collected 7 expert reviews for Logitech LX7 Cordless Optical - Grey mouse RF Wireless and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techradar.com
Updated:
2011-10-03 23:46:15
Logitech has a lot of pride riding on its mice. It has brought disruptive technology to market in the past, scoring a first with laser optics in its mice in 2004, for example. With the LX7 the company has decided to drop the laser light source and go b...
Good Tilt options, Good cordless range, Long battery life, Battery life indicator...
Bad Polished dome, Poor on glossy surfaces...
Bottom line Logitech has a lot of pride riding on its mice. It has brought disruptive technology to market in the past, scoring a first with laser optics in its mice in 2004, for example. With the LX7 the company has decided to drop the laser light source and go b...
80%
Lesnumeriques.com
Updated:
2011-10-03 23:46:15
Parfaite pour un usage classique, cette souris trouve ses limites dès qu'on souhaite la pousser un peu. Son capteur travaille très mal sur les surface "exotiques" (verre, papier réfléchissant...) et il continue à bouger...
Good Facilement programmable, Design sobre et élégant, Parfaite pour un usage bureautique, Indicateur de charge des batteries, 5 boutons, 8 commandes...
Bad Peu adaptée pour les jeux rapides et la retouche d'image, Lourde (alimentation par 2 piles), Résolution du capteur un peu faible pour les très grands écrans...
Bottom line Elégante, elle irait bien avec le clavier DiNovo première version à la place de la très mauvaise MX900 fournie...
80%
dinoxpc.com
Updated:
2011-10-03 23:46:15
Il nome Logitech e´ conosciuto da tutti coloro che posseggono un personal computer, sia fisso che portatile, dato il main target del produttore, la produzione di periferiche d´altissima qualità che vantano un indiscusso rapporto prezzo-prestazioni. Il...
0%
brighthub.com
Updated:
2011-10-03 23:46:15
The Logitech LX7 is a wireless optical mouse. In other words, its old news. But just because its old doesnt mean it isnt worth buying - in fact, the Logitech LX7 is one of the most comfortable mid-range mice Ive ever used. Old Man MouseThe Logitech...
Bottom line The Logitech LX7 costs about $40 dollars at many retailers, and can be found for around $35 online. This is a potential stumbling block for the LX7. As I said, this is not a new model. Although it is readily available at most retailers, it is al...
80%
gadgetspeak.com
Updated:
2011-10-03 23:46:15
There are so many mice to choose from that it can be a difficult decision. Here is one that quickly became a personal favourite.
92%
mymac.com
Updated:
2011-10-03 23:46:15
I’ve always been impressed by Logitech’s mice and trackballs, particularly since I’ve continued to use the Cordless Optical TrackMan for quite a while here. So when Logitech came out with the LX7 Cordless Optical Mouse, I decided it was...
80%
mobilemag.com
Updated:
2011-10-03 23:46:15
The design is definitely slick. It looks as if the LX7?s target audience would be business users that want a portable mouse with a slick stylish looking design. The buttons are all flush with the sides, the wheel and forward/back buttons blend in...
85%
mobilemag.com
Updated:
2016-12-29 19:56:08
Logitech, makers of awesome computer peripherals, recently introduced a whole bunch of new mice packed full of features. I have been a Logitech fan from way back after I switched from my Microsoft Explorer mouse to the Logitech MX500. Since then I grabbed...
0%
Show all
Customer service details