Bullet Points Logitech RX700 Smart Cordless mouse RF Wireless Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Optical
- - RF Wireless
- - Buttons quantity: 4
- - 1 AA Alkaline
Warranty:
3-year guarantee.
Long product name Logitech RX700 Smart Cordless mouse RF Wireless Optical
:
The long product name of Logitech RX700 Smart Cordless mouse RF Wireless Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
RX700 Cordless Optical Mouse
More>>>
Logitech RX700 Smart Cordless mouse RF Wireless Optical:
The official description of Logitech RX700 Smart Cordless mouse RF Wireless Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The smart way to go cordless
Reduce desktop clutter with the RX700 Smart Cordless Optical Mouse. Automatic standby, and power down (on/off) capability extends battery life up to 8 months.
- FastRF Cordless Technology plus a new 27 MHz mini receiver make this mouse a quick, precise and smooth solution for the user.
- Logitech Invisible Light™ Optical Technology, for low power consumption.
- Automatic standby and power down (on/off button) function.
- Battery indicator alerts the user when mouse power is low.
Short summary description Logitech RX700 Smart Cordless mouse RF Wireless Optical:
This short summary of the Logitech RX700 Smart Cordless mouse RF Wireless Optical data-sheet is auto-generated and uses the product title and the first six key specs.
Logitech RX700 Smart Cordless, Optical, RF Wireless
Long summary description Logitech RX700 Smart Cordless mouse RF Wireless Optical:
This is an auto-generated long summary of Logitech RX700 Smart Cordless mouse RF Wireless Optical based on the first three specs of the first five spec groups.
Logitech RX700 Smart Cordless. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 4