Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech LX5 mouse RF Wireless Optical

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX5 Mouse
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931451-0403
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6292
This statistic is based on the 85082 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83123 free Open Icecat users.
Info modified on: 05 May 2019 18:37:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name Logitech LX5 mouse RF Wireless Optical :
The short editorial description of Logitech LX5 mouse RF Wireless Optical

LX5 Cordless Optical Mouse
More>>>
Logitech LX5 mouse RF Wireless Optical:
The official marketing text of Logitech LX5 mouse RF Wireless Optical as supplied by the manufacturer

Comfort/
Sleek, flared body: Ample comfort and support for either hand.
Convenience/
Cordless freedom: Do away with cord clutter.
Smart power management: Extend battery life up to 8 months with auto-standby, or even longer if you use the on/off button. Indicator light tells you when batteries need replacing.
Precision/
Invisible Light™ optical technology: Tracks better while conserving power.
Tilt Wheel Plus Zoom™: Scroll side-to-side. Effortlessly zoom in and out of photos and spreadsheets.

Short summary description Logitech LX5 mouse RF Wireless Optical:
This short summary of the Logitech LX5 mouse RF Wireless Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech LX5 Mouse, Optical, RF Wireless

Long summary description Logitech LX5 mouse RF Wireless Optical:
This is an auto-generated long summary of Logitech LX5 mouse RF Wireless Optical based on the first three specs of the first five spec groups.

Logitech LX5 Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 2

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Movement detection technology *
Optical
Buttons quantity *
The number of buttons that there are in/on the product.
2
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, Windows 2000, Windows Me, Windows XP, Windows Vista USB or PS/2 port CD-ROM drive
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:19:55
Testseek has collected 1 expert review for Logitech LX5 mouse RF Wireless Optical and the rating is 72 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetspeak.com
Updated:
2011-10-03 23:19:55
Originally referred to as the Mouse Company, Logitech has let loose a new rodent.
72%
Customer service details
X