Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech RX300 Optical 3D mouse USB+PS/2 800 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX300 Optical Mouse 3D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931434-0403
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4622
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 20 Apr 2019 20:45:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year guarantee
Long product name Logitech RX300 Optical 3D mouse USB+PS/2 800 DPI :
The short editorial description of Logitech RX300 Optical 3D mouse USB+PS/2 800 DPI

RX300 Optical Mouse 3D USB + PS/2
More>>>
Logitech RX300 Optical 3D mouse USB+PS/2 800 DPI:
The official marketing text of Logitech RX300 Optical 3D mouse USB+PS/2 800 DPI as supplied by the manufacturer

Tilt-Wheel™ technology offers a new level of maneuverability for your Performance PC design. A moderately-arched profile offers excellent comfort for most people.

Features:
- Logitech Tilt Wheel plus Zoom technology allows the user to scroll horizontally and vertically, or zoom in and out.
- Digital 800 dpi resolution for smooth and precise cursor movement.
- Ambidextrous design with an arched shape that's comfortable for right- or left-handed use.
- 32- and 64-bit drivers for maximum compatibility with current and future versions of Windows.
- Ideal for system integration; ships in a 10-pack.
- Combo USB and PS/2 connectivity.

Short summary description Logitech RX300 Optical 3D mouse USB+PS/2 800 DPI:
This short summary of the Logitech RX300 Optical 3D mouse USB+PS/2 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech RX300 Optical Mouse 3D, Optical, USB+PS/2, 800 DPI, Black

Long summary description Logitech RX300 Optical 3D mouse USB+PS/2 800 DPI:
This is an auto-generated long summary of Logitech RX300 Optical 3D mouse USB+PS/2 800 DPI based on the first three specs of the first five spec groups.

Logitech RX300 Optical Mouse 3D. Movement detection technology: Optical, Device interface: USB+PS/2, Movement resolution: 800 DPI, Buttons quantity: 3. Product colour: Black

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
USB+PS/2
Movement detection technology *
Optical
Buttons quantity *
The number of buttons that there are in/on the product.
3
Movement resolution *
800 DPI
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
32 + 64-bit drivers SetPoint
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, XP
Customer service details