Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech RX300 Premium Optical mouse USB+PS/2 800 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX300 Premium Optical Mouse
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931433-0600-10PACK
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6813
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Logitech RX300 Premium Optical mouse USB+PS/2 800 DPI :
The short editorial description of Logitech RX300 Premium Optical mouse USB+PS/2 800 DPI

RX300 Premium Optical Mouse
More>>>
Logitech RX300 Premium Optical mouse USB+PS/2 800 DPI:
The official marketing text of Logitech RX300 Premium Optical mouse USB+PS/2 800 DPI as supplied by the manufacturer

Features:
-Logitech Tilt Wheel plus Zoom technology allows the user to scroll horizontally and vertically, or zoom in and out.
-Digital 800 dpi resolution for smooth and precise cursor movement.
-Ambidextrous design with an arched shape that's comfortable for right- or left-handed use.
-32- and 64-bit drivers for maximum compatibility with current and future versions of Windows.
-Ideal for system integration.
-USB and PS/2 connectivity.

Short summary description Logitech RX300 Premium Optical mouse USB+PS/2 800 DPI:
This short summary of the Logitech RX300 Premium Optical mouse USB+PS/2 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech RX300 Premium Optical Mouse, Optical, USB+PS/2, 800 DPI, Grey

Long summary description Logitech RX300 Premium Optical mouse USB+PS/2 800 DPI:
This is an auto-generated long summary of Logitech RX300 Premium Optical mouse USB+PS/2 800 DPI based on the first three specs of the first five spec groups.

Logitech RX300 Premium Optical Mouse. Movement detection technology: Optical, Device interface: USB+PS/2, Movement resolution: 800 DPI, Buttons quantity: 3. Product colour: Grey

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
USB+PS/2
Movement detection technology *
Optical
Buttons quantity *
The number of buttons that there are in/on the product.
3
Movement resolution *
800 DPI
Mouse
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, XP
Customer service details
X