location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech LX7 Cordless Optical - Blue mouse RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX7 Cordless Optical Mouse - Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931395-0403
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech LX7 Cordless Optical - Blue mouse RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical Blue
  • - RF Wireless
  • - Buttons quantity: 5
  • - 2 AA Alkaline
Warranty: 5-year warranty
Long product name Logitech LX7 Cordless Optical - Blue mouse RF Wireless :
The long product name of Logitech LX7 Cordless Optical - Blue mouse RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LX7 Cordless Optical Mouse - Blue
More>>>
Logitech LX7 Cordless Optical - Blue mouse RF Wireless:
The official description of Logitech LX7 Cordless Optical - Blue mouse RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Step up to true cordless freedom. Experience all the performance and comfort you expect from a mouse—from on-board shortcuts to natural hand fit and a choice of exterior colors.

Comfort
Relax.

- Soft-Touch Sides: Makes holding a mouse effortless.
- Comfort Grip: Enjoy an easy, natural grip that cuts down on fatigue.

Convenience
Simplify life.

- Wireless Mini-receiver: Plug it in for flawless wireless operation; eliminate unsightly cable clutter.
- Forward/Back Buttons: Accelerate browsing of Web pages and documents.
- Longer Battery Life: Extend it with auto standby, on/off button and indicator light.

Precision
Go where you want to go.

- High-definition Optical Engine: Experience superior tracking with a 1000 dpi optical engine.
- Tilt Wheel Plus Zoom™: Scroll side-to-side. Effortlessly zoom in and out of photos and spreadsheets.

Short summary description Logitech LX7 Cordless Optical - Blue mouse RF Wireless:
This short summary of the Logitech LX7 Cordless Optical - Blue mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech LX7 Cordless Optical Mouse - Blue, Optical, RF Wireless, Blue

Long summary description Logitech LX7 Cordless Optical - Blue mouse RF Wireless:
This is an auto-generated long summary of Logitech LX7 Cordless Optical - Blue mouse RF Wireless based on the first three specs of the first five spec groups.

Logitech LX7 Cordless Optical Mouse - Blue. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 5. Product colour: Blue

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
5
Design
Product colour *
Blue
Power
Number of batteries supported
2
Battery type
AA
Battery technology
Alkaline
System requirements
Mac operating systems supported
Yes
Other features
Compatible operating systems
Windows 98, 2000, Me XP, Vista, Mac OS 10.3.9
Minimum system requirements
USB / PS/2, CD-ROM
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:46:15
Uk has collected 7 expert reviews for Logitech LX7 Cordless Optical - Blue mouse RF Wireless and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techradar.com
Updated:
2011-10-03 23:46:15
Logitech has a lot of pride riding on its mice. It has brought disruptive technology to market in the past, scoring a first with laser optics in its mice in 2004, for example. With the LX7 the company has decided to drop the laser light source and go b...
Good Tilt options, Good cordless range, Long battery life, Battery life indicator...
Bad Polished dome, Poor on glossy surfaces...
Bottom line Logitech has a lot of pride riding on its mice. It has brought disruptive technology to market in the past, scoring a first with laser optics in its mice in 2004, for example. With the LX7 the company has decided to drop the laser light source and go b...
80%
brighthub.com
Updated:
2011-10-03 23:46:15
The Logitech LX7 is a wireless optical mouse. In other words, its old news. But just because its old doesnt mean it isnt worth buying - in fact, the Logitech LX7 is one of the most comfortable mid-range mice Ive ever used. Old Man MouseThe Logitech...
Bottom line The Logitech LX7 costs about $40 dollars at many retailers, and can be found for around $35 online. This is a potential stumbling block for the LX7. As I said, this is not a new model. Although it is readily available at most retailers, it is al...
80%
gadgetspeak.com
Updated:
2011-10-03 23:46:15
There are so many mice to choose from that it can be a difficult decision. Here is one that quickly became a personal favourite.
92%
mymac.com
Updated:
2011-10-03 23:46:15
I’ve always been impressed by Logitech’s mice and trackballs, particularly since I’ve continued to use the Cordless Optical TrackMan for quite a while here. So when Logitech came out with the LX7 Cordless Optical Mouse, I decided it was...
80%
mobilemag.com
Updated:
2011-10-03 23:46:15
The design is definitely slick. It looks as if the LX7?s target audience would be business users that want a portable mouse with a slick stylish looking design. The buttons are all flush with the sides, the wheel and forward/back buttons blend in...
85%