Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Presenter wireless presenter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Presenter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931307-0403
Category
Device which is similar to a TV remote control and is used to wirelessly control a presentation on a computer such as on Powerpoint .
Wireless Presenters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5326
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 15 Apr 2019 14:56:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year warranty.
Long product name Logitech Cordless Presenter wireless presenter :
The short editorial description of Logitech Cordless Presenter wireless presenter

2.4 GHz Cordless Presenter
More>>>
Logitech Cordless Presenter wireless presenter:
The official marketing text of Logitech Cordless Presenter wireless presenter as supplied by the manufacturer

Make time work for you. A cordless presenter with LCD timer and vibration alerts.


Control

- LCD timer: Set automatic, inaudible warnings that help you manage your delivery.
- Built-in slideshow controls: Start/end slideshow, slide forward/back, black screen, volume control.
- Integrated laser pointer: Highlight key points in your presentation.


Freedom

- Storable 2.4 GHz wireless receiver: 50-foot operating range lets you roam freely during the presentation.

Convenience

- Total power management: Up to 6 months battery life, LCD battery status indicator, and convenient on/off switch.
- Travels anywhere: Includes a storable receiver and carrying case.
- Plug and play: No software required for your Windows-based PC—plug in the wireless receiver and start making your point.

Short summary description Logitech Cordless Presenter wireless presenter:
This short summary of the Logitech Cordless Presenter wireless presenter data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Presenter, 2.4 GHz, AAA, USB, Windows 95, Windows 98, Windows NT, Windows 2000, Windows Me, Windows XP, Windows Vista

Long summary description Logitech Cordless Presenter wireless presenter:
This is an auto-generated long summary of Logitech Cordless Presenter wireless presenter based on the first three specs of the first five spec groups.

Logitech Cordless Presenter. Frequency band: 2.4 GHz. Battery type: AAA. Wireless receiver interface: USB. Compatible operating systems: Windows 95, Windows 98, Windows NT, Windows 2000, Windows Me, Windows XP, Windows Vista

Ports & interfaces
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4 GHz
Power
Number of batteries supported
The number of batteries that can be used with the product.
2
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Receiver
Wireless receiver interface
USB
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95, Windows 98, Windows NT, Windows 2000, Windows Me, Windows XP, Windows Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:25:52
Testseek has collected 4 expert reviews for Logitech Cordless Presenter wireless presenter and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
86%
Source Review comments Score
Atruereview.com
Updated:
2011-10-03 23:25:48
I always hate giving presentations at work. I actually like the public speaking part, what I dont like is trying to figure out how to forward to my next slide. I can walk back and forth from the computer, which is distracting to the audience or not possib...
86%
Tweak3d.net
Updated:
2011-10-03 23:25:49
The tech industry is known for innovation. A new standard will be developed, and buzz is generated about it being the next big thing. Products based on the new standard hit the market, and are instantly successful. Some standards are launched, and due...
0%
v3.co.uk
Updated:
2011-10-03 23:25:50
A cordless mouse with a few tricks up its sleeve.
0%
hardwarecentral.com
Updated:
2011-10-03 23:25:51
Thats the idea behind...
0%
Show all
Customer service details