Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Notebook Optical Plus Blue mouse USB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Optical Mouse Plus Blue
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931261-0914
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7247
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year manufacturer's guarantee
Long product name Logitech Notebook Optical Plus Blue mouse USB :
The short editorial description of Logitech Notebook Optical Plus Blue mouse USB

Notebook Optical Mouse Plus Blue
More>>>
Logitech Notebook Optical Plus Blue mouse USB:
The official marketing text of Logitech Notebook Optical Plus Blue mouse USB as supplied by the manufacturer

- Compact, shock-resistant, mobile optical mouse
- Integrated cord-wrap (patent-pending)
- All-terrain optical sensor
- Plug and play
- USB connection; for and Windows® & Mac®
- 3-year manufacturer's guarantee


Simplify your mobile life. The Logitech® Notebook Optical Mouse Plus is the simplest, most durable notebook mouse available. Plug and play – the all-terrain optical sensor provides smooth tracking and maximum surface coverage in virtually any environment. When you’re ready to move, Logitech’s patent-pending, integrated cord-wrap feature enables you to wind the cord neatly into the mouse for easy packing. No tangles, no unraveling, no unreliable moving parts. Shock-resistant bodywork withstands bumps on the road, while the smooth, rounded shape provides the perfect balance of comfort and mobility. USB. 3-year manufacturer’s guarantee.

Short summary description Logitech Notebook Optical Plus Blue mouse USB:
This short summary of the Logitech Notebook Optical Plus Blue mouse USB data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Notebook Optical Mouse Plus Blue, Optical, USB, Blue

Long summary description Logitech Notebook Optical Plus Blue mouse USB:
This is an auto-generated long summary of Logitech Notebook Optical Plus Blue mouse USB based on the first three specs of the first five spec groups.

Logitech Notebook Optical Mouse Plus Blue. Movement detection technology: Optical, Device interface: USB, Buttons quantity: 3. Product colour: Blue

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Movement detection technology *
Optical
Buttons quantity *
The number of buttons that there are in/on the product.
3
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Blue
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
210 g
Other features
Compatibility
The other products, software and hardware this product can be used with.
windows
Mouse dimensions (WxDxH)
179 x 81.5 x 26.8 mm
Customer service details
X