Logitech logo

Logitech Cordless Pilot Optical Silver mouse RF Wireless

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10603
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
31 Mar 2019
Warranty:
2 year
Long product name Logitech Cordless Pilot Optical Silver mouse RF Wireless:

Logitech Cordless Pilot Optical Mouse Silver

Logitech Cordless Pilot Optical Silver mouse RF Wireless:

Free yourself from snagged and tangled mouse cords with the Logitech® Cordless Optical Mouse. Setting it up is easy — just plug the receiver into your PC or Mac and you're ready to go. Its reliable wireless technology works within a 6-foot range so you're free to move about your desk. This mouse also features smooth, maintenance-free optical tracking, a convenient scroll wheel, and Logitech's proprietary power management technology for extended battery life. And it's all wrapped up in a sleek, comfortable design.

Short summary description Logitech Cordless Pilot Optical Silver mouse RF Wireless:

Logitech Cordless Pilot Optical Mouse Silver, Optical, RF Wireless, Silver

Long summary description Logitech Cordless Pilot Optical Silver mouse RF Wireless:

Logitech Cordless Pilot Optical Mouse Silver. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 3. Product colour: Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.