location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Click! Plus Rechargeable Optical mouse RF Wireless 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Click! Plus Rechargeable Optical Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931174-0914 show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:10:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Cordless Click! Plus Rechargeable Optical mouse RF Wireless 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 800 DPI
  • - RF Wireless
  • - Buttons quantity: 5
  • - AA Nickel-Metal Hydride (NiMH)
Long product name Logitech Cordless Click! Plus Rechargeable Optical mouse RF Wireless 800 DPI :
The long product name of Logitech Cordless Click! Plus Rechargeable Optical mouse RF Wireless 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Click! Plus Rechargeable Optical Mouse USB/PS/2
More>>>
Logitech Cordless Click! Plus Rechargeable Optical mouse RF Wireless 800 DPI:
The official description of Logitech Cordless Click! Plus Rechargeable Optical mouse RF Wireless 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When you're ready to work, your mouse should be ready, too. And with the Logitech® Cordless Click!™ Plus Rechargeable Optical Mouse, it will be. When not using it, just keep the mouse in the convenient rapid-charge base station, which also doubles as the wireless receiver. And don't worry about running down the battery: a single charge lasts up to five weeks!*

What's more, this mouse looks stunning, and it feels even better, thanks to a sculpted shape that fits comfortably in your right hand. And once you start using the advanced features, you´ll wonder how you ever got along without it

Short summary description Logitech Cordless Click! Plus Rechargeable Optical mouse RF Wireless 800 DPI:
This short summary of the Logitech Cordless Click! Plus Rechargeable Optical mouse RF Wireless 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Click! Plus Rechargeable Optical Mouse, Optical, RF Wireless, 800 DPI

Long summary description Logitech Cordless Click! Plus Rechargeable Optical mouse RF Wireless 800 DPI:
This is an auto-generated long summary of Logitech Cordless Click! Plus Rechargeable Optical mouse RF Wireless 800 DPI based on the first three specs of the first five spec groups.

Logitech Cordless Click! Plus Rechargeable Optical Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 5

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
5
Power
Battery type
AA
Power
Battery technology
Nickel-Metal Hydride (NiMH)
System requirements
Mac operating systems supported
Yes
Packaging data
Bundled software
SetPoint
Other features
Compatible operating systems
- Microsoft Windows 98, 2000, Me, XP - Macintosh OS X+
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:25:59
Uk has collected 5 expert reviews for Logitech Cordless Click! Plus Rechargeable Optical mouse RF Wireless 800 DPI and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
v3.co.uk
Updated:
2011-10-03 23:25:56
Replace your wired mouse with this cordless option.
80%
schwarztech.us
Updated:
2011-10-03 23:25:57
Most Mac users aren’t huge fans of the Apple Pro Mouse (or its newer, cheaper sibling), and many are also less-than-thrilled with Apple’s cordless mouse. They aren’t bad, but the lack of an extra button or scroll wheel are deal-breakers...
60%
hardwarecentral.com
Updated:
2011-10-03 23:25:59
Actually, the new Click series silver/gray and blue colors are relatively muted compared to some more vivid Logitech or Microsoft models, but then their prices are tastefully muted too: If youd like to replace the mundane mouse on your desk but balk...
0%
Brand Image Product code Product Stock Price from
Logitech Cordless Mini Optical NB silver mouse RF Wireless Logitech Cordless Mini Optical NB silver mouse RF Wireless
(show image)
931396-0914 Cordless Mini Optical Mouse NB silver 0.00
(excl. VAT)
0 (incl. VAT)
Logitech V200 Cordless Notebook silver mouse RF Wireless Optical Logitech V200 Cordless Notebook silver mouse RF Wireless Optical
(show image)
931379-0914 V200 Cordless Notebook Mouse silver 0.00
(excl. VAT)
0 (incl. VAT)
Logitech V200 Cordless Notebook blue mouse RF Wireless Optical Logitech V200 Cordless Notebook blue mouse RF Wireless Optical
(show image)
931409-0914 V200 Cordless Notebook Mouse blue 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Optical - Silver mouse RF Wireless Logitech Cordless Optical - Silver mouse RF Wireless
(show image)
953702-0600 R95 Cordless Optical Mouse - Silver 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MediaPlay Cordless - Red mouse RF Wireless Optical Logitech MediaPlay Cordless - Red mouse RF Wireless Optical
(show image)
931279-0914 MediaPlay Cordless Mouse - Red 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)