location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Optical wheel , 10-Pk mouse USB Type-A + PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optical wheel Mouse, 10-Pk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
930994-1600?10PK
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Optical wheel , 10-Pk mouse USB Type-A + PS/2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical White
  • - USB Type-A + PS/2
  • - Buttons quantity: 3
  • - AA
Warranty: 3-year manufacturer's guarantee
Long product name Logitech Optical wheel , 10-Pk mouse USB Type-A + PS/2 :
The long product name of Logitech Optical wheel , 10-Pk mouse USB Type-A + PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pilot Optical Mouse B58, 10-Pk
More>>>
Logitech Optical wheel , 10-Pk mouse USB Type-A + PS/2:
The official description of Logitech Optical wheel , 10-Pk mouse USB Type-A + PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Logitech took its classic optical mouse and made it even better. How? By improving both its shape and its performance. The Logitech® Optical Mouse features the world´s best-selling optical technology for incredibly smooth tracking with no maintenance necessary. Scrolling is quick and precise too, thanks to the new scroll wheel. Unlike standard mechanical scroll wheels, this wheel is based on an optical system for improved feel and precision. The comfortable design feels great in either hand, and setup couldn´t be easier — all you need to do is plug it in.

-World-class optical technology for precise, maintenance-free tracking
-Smoother scroll wheel based on optics
-Contoured for comfort
-Instant setup with no software drivers necessary

Short summary description Logitech Optical wheel , 10-Pk mouse USB Type-A + PS/2:
This short summary of the Logitech Optical wheel , 10-Pk mouse USB Type-A + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Optical wheel Mouse, 10-Pk, Optical, USB Type-A + PS/2, White

Long summary description Logitech Optical wheel , 10-Pk mouse USB Type-A + PS/2:
This is an auto-generated long summary of Logitech Optical wheel , 10-Pk mouse USB Type-A + PS/2 based on the first three specs of the first five spec groups.

Logitech Optical wheel Mouse, 10-Pk. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Buttons quantity: 3. Product colour: White

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Buttons quantity *
3
Design
Product colour *
White
Power
Battery type
AA
System requirements
Mac operating systems supported
Yes
Other features
Compatible operating systems
Windows 98, 2000, Me, XP, Mac OS X+
Brand Image Product code Product Stock Price from
Sweex

Sweex Optical Scroll Mouse PS101
(show image)
DA100070 Optical Scroll Mouse PS101 0.00
(excl. VAT)
0 (incl. VAT)
Logitech OPTICAL WHEEL USB M mouse USB Type-A Logitech OPTICAL WHEEL USB M mouse USB Type-A
(show image)
931142-0600 OPTICAL WHEEL MOUSE USB M 0.00
(excl. VAT)
0 (incl. VAT)
Targus USB-PS/2 Optical Mini mouse USB Type-A 800 DPI Targus USB-PS/2 Optical Mini mouse USB Type-A 800 DPI
(show image)
PAUM003EV2 USB-PS/2 Optical Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Optical 3000 Dutch mouse USB Type-A 800 DPI
(show image)
7300000000074 Mouse Optical 3000 Dutch 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft MS Basic Optical mouse USB Type-A
(show image)
P58-00012 MS Basic Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft MS Basic Optical mouse USB Type-A
(show image)
P58-00002 MS Basic Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Labtec

Labtec Wireless Optical Mini 3Btn USB mouse RF Wireless 800 DPI
(show image)
911531-0914 Wireless Mouse Optical Mini 3Btn USB 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft WHEEL OPTICAL BLACK mouse USB Type-A
(show image)
D66-00061 WHEEL MOUSE OPTICAL BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft MS Notebook Optical Silver 2Btn USB 5pk mouse USB Type-A
(show image)
M20-00006 MS Notebook Optical Mouse Silver 2Btn USB 5pk 0.00
(excl. VAT)
0 (incl. VAT)