location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Optical Wheel mouse USB Type-A + PS/2 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optical Wheel Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
930495-0909
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Optical Wheel mouse USB Type-A + PS/2 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 800 DPI
  • - USB Type-A + PS/2
  • - Buttons quantity: 2
Warranty: 5 years warranty
Long product name Logitech Optical Wheel mouse USB Type-A + PS/2 800 DPI :
The long product name of Logitech Optical Wheel mouse USB Type-A + PS/2 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cool designed wheel optical mouse, to make your free to focus on what you're doing, instead of on your mouse.
More>>>
Logitech Optical Wheel mouse USB Type-A + PS/2 800 DPI:
The official description of Logitech Optical Wheel mouse USB Type-A + PS/2 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now there's a mouse that works so well, you are free to focus on what you are doing, instead of on your mouse. The Logitech Wheel Mouse records motion optically, instead of with a ball so there?s no ball to break or get dirty even in the dirtiest work spaces. And no ball allows Wheel Mouse glides smoothly across most surfaces so no mouse pad required. This revolutionary mouse shape nestles into your left or right hand. Save time by using the buttons for shortcuts. Enjoy easy scrolling without scrollbars. Click the Scroll Wheel and the Logitech WebWheelTM feature puts browsing commands and web sites at your fingertips. 5-year warranty

Short summary description Logitech Optical Wheel mouse USB Type-A + PS/2 800 DPI:
This short summary of the Logitech Optical Wheel mouse USB Type-A + PS/2 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Optical Wheel Mouse, USB Type-A + PS/2, 800 DPI

Long summary description Logitech Optical Wheel mouse USB Type-A + PS/2 800 DPI:
This is an auto-generated long summary of Logitech Optical Wheel mouse USB Type-A + PS/2 800 DPI based on the first three specs of the first five spec groups.

Logitech Optical Wheel Mouse. Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons quantity: 2

Mouse
Device interface *
USB Type-A + PS/2
Movement resolution *
800 DPI
Buttons quantity *
2
Other features
Special features
Fast Scrolling & Web Navigation
Compatible operating systems
Windows 95, 98, 2000, NT (All Versions) Mac OS 8.6 or Later
Mouse dimensions (WxDxH)
200 x 67 x 248 mm
Brand Image Product code Product Stock Price from
Trust AMI 250S CORDLESS mouse IrDA Mechanical Trust AMI 250S CORDLESS mouse IrDA Mechanical
(show image)
12578 AMI MOUSE 250S CORDLESS 0.00
(excl. VAT)
0 (incl. VAT)
Trust AMI 150T OPTICAL WEB SCROLL mouse Trust AMI 150T OPTICAL WEB SCROLL mouse
(show image)
12680 AMI MOUSE 150T OPTICAL WEB SCROLL 0.00
(excl. VAT)
0 (incl. VAT)
Mitsumi

Mitsumi Optical Wheel 3Btn PS2 Beige Ret mouse PS/2 400 DPI
(show image)
S6702 Optical Wheel Mouse 3Btn PS2 Beige Ret 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CordLess 2 Button USB/PS2 mouse USB Type-A + PS/2 Logitech CordLess 2 Button USB/PS2 mouse USB Type-A + PS/2
(show image)
595153 CordLess Mouse 2 Button USB/PS2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)