location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech CREATE QWERTY English Smart Connector Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CREATE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-008131
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech CREATE QWERTY English Smart Connector Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTY English
  • - Cover Backlight
  • - Docking Smart Connector
  • - Brand compatibility: Apple
  • - Black
Warranty: 1 year
Long product name Logitech CREATE QWERTY English Smart Connector Black :
The long product name of Logitech CREATE QWERTY English Smart Connector Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart Connector, Black, ABS, 426g
More>>>
Logitech CREATE QWERTY English Smart Connector Black:
The official description of Logitech CREATE QWERTY English Smart Connector Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CREATE
Backlit Keyboard Case with Apple Pencil holder and Smart Connector for iPad Pro 9.7 inch

ALL THE TOOLS YOU NEED AT YOUR FINGERTIPS
CREATE iPad Pro keyboard case is the ultimate creativity and productivity toolkit. It holds everything together - your iPad Pro, Apple Pencil and a keyboard - in one snug package, so all your tools are in one place whenever you need them.

KEYBOARD FOR A PRO

Edge-to-edge layout of well-spaced keys ensures familiar laptop-like typing. Mechanical scissor keys are tuned for productivity with 1.4 mm key travel – an optimal depth for comfortable and responsive typing. A full row of iOS shortcut keys put iPad Pro controls at your fingertips – change volume, language and more – all without leaving the keyboard.

THE POWER OF SMART CONNECTOR

CREATE comes with the new generation of connectivity – Apple Smart Connector. This means you never need to charge your keyboard, it will source power directly from your iPad Pro. No more charging cables or worrying about battery life. Smart Connector also means that Bluetooth pairing is a thing of the past. Just set iPad into a typing position – as soon as the two points of the Smart Connector touch – you are ready to type.

TYPE AWAY, DAY OR NIGHT

CREATE keyboard case has backlit keys with adjustable light levels. Choose from several backlight levels to get exactly the intensity of light you need. To manage the power smartly, CREATE can detect activity – 8 seconds after the last keyboard stroke, the keyboard will go into sleep mode, turning the backlighting off to save the iPad Pro battery.

APPLE PENCIL-FRIENDLY

We know iPad Pro has another important tool – Apple Pencil. CREATE is the perfect iPad Pro case if you use Apple Pencil. An integrated holder provides a safe and convenient place to keep Apple Pencil with you at all times. And a special drawing angle makes it easy to sketch or take notes.

FRONT AND BACK PROTECTION

CREATE is the iPad Pro case that carefully envelopes your iPad for all-around protection against bumps, scratches and spills. Outer technical fabric is soft to touch, yet resistant to spills and can be wiped clean. On the inside, a lightweight polycarbonate frame and a keyboard module provide structural integrity without weighing down your iPad Pro.

Short summary description Logitech CREATE QWERTY English Smart Connector Black:
This short summary of the Logitech CREATE QWERTY English Smart Connector Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech CREATE, QWERTY, English, Apple, iPad Pro 9.7, Black, White

Long summary description Logitech CREATE QWERTY English Smart Connector Black:
This is an auto-generated long summary of Logitech CREATE QWERTY English Smart Connector Black based on the first three specs of the first five spec groups.

Logitech CREATE. Keyboard layout: QWERTY, Keyboard language: English. Brand compatibility: Apple, Compatibility: iPad Pro 9.7, Product colour: Black. Connectivity technology: Docking, Device interface: Smart Connector. Width: 248 mm, Depth: 23 mm, Height: 178 mm

Keyboard
Keyboard layout *
QWERTY
Keyboard language *
English
Pointing device *
No
Numeric keypad *
No
Performance
Brand compatibility *
Apple
Compatibility *
iPad Pro 9.7
Product colour *
Black
Cover *
Yes
Backlight *
Yes
Performance
Backlight colour
White
Ports & interfaces
Connectivity technology *
Docking
Device interface *
Smart Connector
Weight & dimensions
Width
248 mm
Depth
23 mm
Height
178 mm
Weight
426 g
Other features
Cable lock slot
No