location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech K380 Multi-Device Bluetooth Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K380 Multi-Device Bluetooth Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007578 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206061460
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech K380 Multi-Device Bluetooth Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With the K380 Multi-Device, you can easily connect to and type on all your computing devices: Windows, Mac, ChromeOS, Android, iOS (iPhone and iPad) and Apple TV (2nd and 3rd generations only).
  • - Use this compact, lightweight keyboard to type anywhere around the home.
  • - Dedicated Easy-Switch™ buttons make it easy to connect with up to three devices and instantly switch between them.
  • - No matter what device is connected to the keyboard, the typing experience is familiar and includes your favourite hotkeys and shortcuts.
  • - The 2-year battery life virtually eliminates battery worries and lets you focus on what you’re typing. Keyboard battery life calculation based on an estimated two million keystrokes/year in an office environment. User experience may vary.
Warranty: 2 years
Long product name Logitech K380 Multi-Device Bluetooth Keyboard :
The long product name of Logitech K380 Multi-Device Bluetooth Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K380 Multi-Device Bluetooth Keyboard
More>>>
Logitech K380 Multi-Device Bluetooth Keyboard:
The official description of Logitech K380 Multi-Device Bluetooth Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Logitech® K380 Multi-Device Bluetooth® keyboard makes any space minimalist, modern, and multi-device, letting you type on your smartphone, tablet, and more.* Connect with up to three Bluetooth-enabled devices simultaneously and switch instantly between them.
The K380 Multi-Device is compact and lightweight. You can type on the device of your choice—anywhere.
It automatically detects your device, maps keys, and provides a familiar typing experience with all your favorite shortcuts. So you can own your space on any device, anywhere.
Two years of battery life** virtually eliminates power concerns. You may even forget the keyboard needs batteries!
* Bluetooth-enabled devices that support external keyboards
** Depending on usage an environment

Short summary description Logitech K380 Multi-Device Bluetooth Keyboard:
This short summary of the Logitech K380 Multi-Device Bluetooth Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech K380 Multi-Device Bluetooth Keyboard, Mini, Wireless, Bluetooth, QWERTY, Grey

Long summary description Logitech K380 Multi-Device Bluetooth Keyboard:
This is an auto-generated long summary of Logitech K380 Multi-Device Bluetooth Keyboard based on the first three specs of the first five spec groups.

Logitech K380 Multi-Device Bluetooth Keyboard. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Grey

Take-to-type style
Take-to-type style

Take this compact, lightweight, Bluetooth keyboard anywhere in your home. Type wherever you like, on any compatible computer, phone or tablet.

Easy-Switch
Easy-Switch

Connect up to three devices simultaneously, for example a Windows computer, an iPhone and an Android tablet. Simply touch a button to start typing on a different device.

A familiar layout
A familiar layout

K380 Multi-Device recognizes each device and automatically maps keys to give you a familiar layout with your favorite shortcuts. By detecting your specific device—for example, an Apple or Windows computer—this universal keyboard will send the correct key codes.

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
Bluetooth
Keyboard layout *
QWERTY
Keyboard language *
Nordic
Pointing device *
No
Keyboard form factor *
Mini
Numeric keypad *
No
Hot keys
Yes
USB hub
No
Purpose
Universal
Fingerprint reader
No
Bluetooth version
3.0
On/off switch
Yes
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Grey
LED indicators
Battery, Bluetooth
Battery LED indicator
Yes
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Service life of battery
24 month(s)
Number of batteries supported
2
Battery lifetime
2 year(s)
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac compatibility
Yes
System requirements
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Mobile operating systems supported
iPadOS, iOS 11.0, iOS 11.4, iOS 12, iOS 13, iOS 14.5, Android 8.0, Android 9.0, Android 10.0, Android 10
Other operating systems supported
ChromeOS
Weight & dimensions
Keyboard dimensions (WxDxH)
279.5 x 124.2 x 16.4 mm
Keyboard weight
423 g
Mouse dimensions (WxDxH)
59 x 107 x 26.5 mm
Mouse weight
107 g
Packaging data
Package width
136 mm
Package depth
296 mm
Package height
32 mm
Package weight
518 g
Package volume
1288 cm³
Package type
Box
Packaging content
Receiver dimensions (WxDxH)
18.7 x 6.1 x 14.4 mm
Receiver weight
1.8 g
Batteries included
Yes
User guide
Yes
Other features
Internal
No
Logistics data
Harmonized System (HS) code
84716060
Master (outer) case GTIN (EAN/UPC)
50992060614615
Master (outer) case width
136 mm
Master (outer) case length
305 mm
Master (outer) case height
287 mm
Master (outer) case gross weight
4.5 kg
Master (outer) case volume
11900 cm³
Products per pallet
1120 pc(s)
Products per intermodal container (20ft)
20096 pc(s)
Products per intermodal container (40ft)
41664 pc(s)
Products per intermodal container (40ft, HC)
46872 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:50:04
Uk has collected 43 expert reviews for Logitech K380 Multi-Device Bluetooth Keyboard and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
technave.com
Updated:
2017-05-01 06:50:03
Nowadays, it's not uncommon for a person to own at least two devices. Sometimes they may have a tablet and a smartphone, or even two smartphones, and not forgetting their PC or Macs. People are increasingly multitasking between these devices to do their w...
Bottom line Although the K380 gives a nice typing experience and the flexibility on changing between the devices seamlessly, I don't think it's the type of item that I would bring around if I was traveling. It may be portable for sure, then again I would rather use i...
0%
tech-critter.com
Updated:
2017-05-01 06:50:04
Of all the big names in the PC world, Logitech is no stranger when it comes to computer peripherals. and the name is often related to quality and affordability. They make tons of quality products - mices, keyboards, speakers, webcams and even gaming gears...
Good Clean packaging, Light weight, Good build quality, Simple setup, Multi-platform support, Seamless device switching...
Bad So-so key travel and feel...
Bottom line Typing on the K380 is quite unique because there is a difference in feel when you type on rounded buttons. and you don't see them often. The keys are contoured to cup your fingertips while typing. But since the key travel is pretty limited due to the l...
0%
liveatpc.com
Updated:
2017-05-01 06:50:04
One of the most universally recognisable names in tech accessories, Logitech has been creating keyboards since time immemorial. Their latest offering, the K380 Bluetooth Keyboard looks to continue their tradition of offering well-built typing devices for...
Bottom line Compact, competent and well-built, the K380 is a multi-tasker's dream keyboard.Value: 8/10Features: 8/10Performance: 8/10Design: 8/10Usability: 9/10...
82%
trustedreviews.com
Updated:
2017-05-01 06:50:04
Logitech K380 Multi-Device Bluetooth Keyboard release date: September 2015 Logitech K380 Multi-Device Bluetooth Keyboard price: £39.99 Logitech M535 Bluetooth Mouse release date: September 2015 Logitech M535 Bluetooth Mouse price: £39.99 Logitech K380 Mul...
Bottom line Both the K380 keyboard and M535 mouse show off the ‘new Logitech’, which is focused on design and determined to cater to more than just computer users. In terms of features, looks and value for money, Logitech seems to have hit the nail on the head...
0%
goughlui.com
Updated:
2019-12-11 14:59:25
Some of my readers have noted that it's been a while since I last made a blog posting. This is mainly because I've been extremely busy trying to prepare everything for my upcoming holiday. As I mentioned previously in this posting, this year will be a “y...
Bottom line While a little on the pricey side, the Logitech K380 and M337 are a good match for the road warrior that likes to use touch devices for more productive purposes. The keyboard is a little on the heavy side, but it is very sturdy and worked flawlessly after...
0%
theguardian.com
Updated:
2019-12-11 14:59:25
The work-life boundary is increasingly blurred, these days. Emails ping in the pocket all weekend, and the entire world has become our workplace: the bus, the bath, the pub. The great literary minds of tomorrow are in their local Costas, hunched over swea...
0%
androidpolice.com
Updated:
2017-05-01 06:50:04
Logitech has been all about keyboards that are designed to handle multiple connections to several different devices for the last couple of years, starting with the (freakin' awesome) K810 . About a year ago, the versatile K480 was released, with its bigge...
Good Excellent versatility for the price It's $40 and can work with essentially any Bluetooth device, be it iOS, Android, Windows, Mac, or even Chrome OS, Good typing experience That's what really matters with keyboards, and this one offers a pleasant experien...
Bad Missing keys I use home and end all the time. They're missing on this keyboard, which drives me nuts. Other keys, like delete and the arrow keys, are undersized, which makes them harder to hit quickly...
0%
gottabemobile.com
Updated:
2017-05-01 06:50:04
Logitech has been one of the biggest names in mobile accessories lately, and it's on a roll with its latest creation, the K380 Bluetooth keyboard.What's unique about the K380, however, is that it can connect to up to three different devices, allowing you...
0%
topnewreview.com
Updated:
2018-04-18 03:41:24
minimalist designThe K380 is an interesting looking keyboard at first blush; its curved edges and rounded keys gives it a sort funkiness that's leagues away from what a manufacturer like Dell would pump out. That's no knock on its quality though; the...
0%
Brand Image Product code Product Stock Price from
Logitech MK850 Performance Wireless Keyboard and Mouse Combo Logitech MK850 Performance Wireless Keyboard and Mouse Combo
(show image)
920-008229 MK850 Performance Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G213 Prodigy Gaming Keyboard
(show image)
920-008090 G213 Prodigy Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K780 Multi-Device Wireless Keyboard Logitech K780 Multi-Device Wireless Keyboard
(show image)
920-008040 K780 Multi-Device Wireless Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G910 Orion Spectrum RGB Mechanical Gaming Keyboard
(show image)
920-008016 G910 Orion Spectrum RGB Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G610 Orion Brown keyboard Gaming USB QWERTY Nordic Black
(show image)
920-007862 G610 Orion Brown 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G810 keyboard Gaming USB QWERTY Nordic Black Logitech G810 keyboard Gaming USB QWERTY Nordic Black
(show image)
920-007742 G810 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MK235 Wireless Keyboard and Mouse Combo Logitech MK235 Wireless Keyboard and Mouse Combo
(show image)
920-007921 MK235 Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 keyboard Universal Bluetooth QWERTY Nordic Blue Logitech K380 keyboard Universal Bluetooth QWERTY Nordic Blue
(show image)
920-007579 K380 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G410 Atlas Spectrum keyboard Gaming USB QWERTY Nordic Black
(show image)
920-007734 G410 Atlas Spectrum 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K830 keyboard TV RF Wireless QWERTY Nordic Black Logitech K830 keyboard TV RF Wireless QWERTY Nordic Black
(show image)
920-006090 K830 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Disclaimer Logitech K380 Multi-Device Bluetooth Keyboard:
Disclaimer

© 2015 Logitech. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered.
The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Logitech is under license.
All other trademarks are the property of their respective owners.