location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Wireless Touch Keyboard K400 Plus

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Touch Keyboard K400 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007145 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206059429
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 340558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Wireless Touch Keyboard K400 Plus
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Media-Friendly: The K400 plus wireless touchpad keyboard gives you integrated, comfortable, laid-back control of your PC-to-TV entertainment, eliminating the clutter of a separate keyboard and mouse - all from the comfort of your couch
  • - Plug-and-Play: Works straight out the box, just plug the Unifying mini-receiver into a USB port and the wireless touchpad keyboard is ready to go - then adjust controls using the Logitech Options Software to save your preferred settings
  • - Power-Packed: Built with laid-back control in mind, this wireless keyboard with touchpad has a reliable and long battery life of up to 18 months, including an on-off button to help it go even further
  • - Wireless Freedom: Designed for seamless comfort and control, this tv-keyboard boasts a range of up to 10 m (33 feet) wireless connectivity ensuring uninterrupted use, with quiet keys and a large touchpad for easy navigation
  • - Reliable Durability: The Logitech wireless keyboard with touchpad comes with a 2-Year manufacturer warranty, ensuring worry-free user experience and long-lasting performance. The spill-resistant design and durable keys keep you on-track despite any mishaps.
  • - Broad compatibility: Designed for use with Windows 7, Windows 8, Windows 10 and later, Android 7 or later, and ChromeOS™.
Warranty: 2 years
Long product name Logitech Wireless Touch Keyboard K400 Plus :
The long product name of Logitech Wireless Touch Keyboard K400 Plus. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Touch Keyboard K400 Plus
More>>>
Logitech Wireless Touch Keyboard K400 Plus:
The official description of Logitech Wireless Touch Keyboard K400 Plus as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Logitech® Wireless Touch Keyboard K400 Plus lets you experience PC-to-TV entertainment the way you Watch video, browse the web, chat with friends and much more. The all-in-one keyboard with touchpad ends the hassle—and clutter—of multiple devices. And a 10-meter (33-foot)¹ wireless range ensures your fun won’t be interrupted. Comfortable, quiet keys and a large (3.5-inch) touchpad make navigating entertainment effortless. Even setup is a snap thanks to the tiny, plug-and-play Unifying receiver. The 18-month² battery life means you might even forget the keyboard needs batteries. 1 Wireless range may vary depending on operating environment and computer setup. ² Assumes up to two hours typing per day. Actual battery life will vary with use, settings and environmental conditions.

Short summary description Logitech Wireless Touch Keyboard K400 Plus:
This short summary of the Logitech Wireless Touch Keyboard K400 Plus data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Wireless Touch Keyboard K400 Plus, Mini, Wireless, RF Wireless, QWERTY, Black

Long summary description Logitech Wireless Touch Keyboard K400 Plus:
This is an auto-generated long summary of Logitech Wireless Touch Keyboard K400 Plus based on the first three specs of the first five spec groups.

Logitech Wireless Touch Keyboard K400 Plus. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Black

Designed for laid-back control
Designed for laid-back control

PC-to-TV entertainment shouldn't be hard work. Kick back and navigate your TV-connected computer from the comfort of your couch!

Integrated wireless keyboard with touchpad
Integrated wireless keyboard with touchpad

Enjoy seamless control of your PC-to-TV entertainment, without the hassle and clutter of a separate keyboard and mouse.Comfortable, quiet keys and a large (3.5-inch) touchpad make navigation effortless.

10-meter (33-foot) wireless range
10-meter (33-foot) wireless range

Watch video, browse the web, chat with friends and more, without annoying delays or dropouts.

Media-friendly TV keyboard
Media-friendly TV keyboard

You are instantly comfortable using the K400 Plus. Layout is designed for relaxed media interaction.

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Keyboard language *
US International
Pointing device *
Touchpad + mouse buttons
Keyboard form factor *
Mini
Numeric keypad *
No
Keyboard keys operating life
5 million characters
Hot keys
Yes
USB hub
No
Purpose
Universal
Fingerprint reader
No
Frequency band
2.4 GHz
Noise level
55 dB
On/off switch
Yes
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Battery capacity
2000 mAh
Service life of battery
18 month(s)
Battery type
AA
Number of batteries supported
2
Mouse
Mouse included *
No
Mouse battery type
AA
Mouse battery life
18 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mobile operating systems supported
Android 7.0, Android 7.1, Android 7.1.2, Android 8.0, Android 9.0, Android 10.0, Android 10
Other operating systems supported
ChromeOS
Weight & dimensions
Keyboard dimensions (WxDxH)
354.3 x 23.5 x 139.9 mm
Keyboard weight
390 g
Touchpad diagonal
8.89 cm (3.5")
Touchpad width
4.7 cm
Touchpad height
7.6 cm
Packaging data
Package width
31 mm
Package depth
370 mm
Package height
153 mm
Package weight
530 g
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
User guide
Yes
Logistics data
Harmonized System (HS) code
84716060
Master (outer) case width
171 mm
Master (outer) case length
379 mm
Master (outer) case height
321 mm
Master (outer) case gross weight
5.76 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:50:37
Uk has collected 33 expert reviews for Logitech Wireless Touch Keyboard K400 Plus and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
tech-critter.com
Updated:
2017-05-01 06:50:36
Have you ever connect your laptop or PC to your TV, hoping to enjoy your favourite YouTube or movies while chilling on your couch, but then find out that you have to constantly get up in order to pause the movie or turning off that annoying Skype notifica...
Good Lightweight, Brilliant design for the left-click key, Full fledged multimedia controls and shortcut keys, Unifying receiver...
Bad Flimsy build quality, Price...
Bottom line At RM189, I find it to be a little bit pricier than what I expected, but what Logitech offers in this keyboard is a package of convenience.This is the keyboard for your living room and if you happen to own a HTPC, definitely take consideration to purchase...
0%
chip.com.my
Updated:
2017-05-01 06:50:36
Home Theatre PCs aren't very common locally, but some people prefer them over media players. That's when people start looking into universal remote controllers, which tend to be rather expensive. A good alternative is to get a wireless keyboard and mouse...
Good Performance, Water cooling...
Bad Power consumption...
Bottom line Convenient and easy to use, this peripheral is just what a HTPC user needs.(previously published in issue January 2016)...
0%
techsupportforum.com
Updated:
2017-05-01 06:50:37
In my most recent review, I took a look at the Amazon Fire TV Stick, and I said that Americans are now seeking to move away from the cable and satellite TV subscriptions.Well, while I concluded that the Fire TV Stick was an excellent alternative, the mor...
Bottom line For $39.99, the Logitech k400 Plus keyboard is a suitable device for the living room PC. It solves the issues of using both a mouse and keyboard and performs well enough for those seeking this alternative to a remote. Logitech does offer different product...
0%
macworld.com
Updated:
2017-05-01 06:50:37
Media streaming boxes have largely negated the need for home theater PCs when viewing content on the television, but there are still occasions when it's nice to plop down on the couch, kick up your feet, and be entertained—or even get some work done. Logi...
Bottom line The Logitech Wireless Touch Keyboard K400 Plus is an affordable way to lean back and take control of a home theater PC, but Mac owners will want to pass due to the lack of OS X software support...
0%
techgage.com
Updated:
2017-05-01 06:50:37
For today's review we move out of the lab and into something a little more comfortable. *suggestive wink* No, not lacey, frilly unmentionables. I mean the living room as we get ready to test out Logitech's latest compact multimedia keyboard, the K400 Plus...
Bottom line After wrapping up testing we found that controlling the HTPC is now a treat rather than a chore when compared to the frustrating experiences of using a generic, remote-sized micro keyboard. At first, Mrs. Optix thought that having a keyboard in the living...
0%
wegotserved.com
Updated:
2017-05-01 06:50:37
When it comes to keyboard/touchpad combos, Logitech has it covered. The Logitech Wireless Touch Keyboard K400 Plus is a great value peripheral that makes sofa browsing a breeze.Scan the aisles of your local electrical store and you'll see that even today...
84%
geardiary.com
Updated:
2017-05-01 06:50:37
The k400 Plus measures in at 14 inches wide by 5.5 inches high by 1 inch deep and weighs only 390 grams with batteries installed. The generously sized touchpad measures 3 inches high by 2 inches wide. The retail box comes with a tiny Bluetooth Unifying US...
Good Simple to use design, Plug and play functionality, Quiet keystrokes, Convenient touchpad with multi-touch support, Exceptional battery life...
Bad Lack of backlit keys; No dedicated number pad...
0%
gadgetreview.com
Updated:
2020-09-04 21:55:33
The Logitech K400 Plus keyboard offers wireless freedom and comes with a touchpad that doubles as the mouse. This wireless touch keyboard uses a Unifying receiver that delivers a range of up to 10 meters. The integrated touchpad also comes with a right cl...
Good Integrated touchpad, Good wireless range, Customisable F Keys...
Bad backlight...
Bottom line The Logitech K400 Plus is an excellent keyboard that can be used when working from your bed or to surf the web on your smart TV. It has an integrated touchpad, good wireless range of up to 10 meters, and a full set of customisable F keys. Although it does...
77%
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech Wireless Touch Keyboard K400 Plus:
Disclaimer

© 2021 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.