location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech 920-006760 mobile device keyboard Bluetooth Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
920-006760
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-006760
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 06:39:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech 920-006760 mobile device keyboard Bluetooth Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover
  • - Wireless Bluetooth 10 m
  • - Power source: Battery
  • - Brand compatibility: Apple
  • - Silver
Long product name Logitech 920-006760 mobile device keyboard Bluetooth Silver :
The long product name of Logitech 920-006760 mobile device keyboard Bluetooth Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultrathin Magnetic Clip-On Keyboard Cover for iPad Air 2 - Silver
More>>>
Logitech 920-006760 mobile device keyboard Bluetooth Silver:
The official description of Logitech 920-006760 mobile device keyboard Bluetooth Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great typing
A fast and accurate typing experience because of Ultrathin’s optimized keyboard layout, well-spaced keys and iOS shortcuts. Easily connect with Bluetooth®.

Adjusts to you
Find the ideal angle for typing with the flexible multi-angle slot for your iPad.

Magnetically clips onto iPad
Slide iPad towards the magnetic clip and it pops up right when you need it.When you’re on the go, strong magnets keep your iPad secured to Ultrathin.

Thin, light and perfectly matches iPad.
At 6.4mm thin and a matching aluminum finish, Ultrathin is the other half of iPad.

Short summary description Logitech 920-006760 mobile device keyboard Bluetooth Silver:
This short summary of the Logitech 920-006760 mobile device keyboard Bluetooth Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech 920-006760, Apple, iPad Air 2, Silver, Scratch resistant, Shock resistant, Wireless, Bluetooth

Long summary description Logitech 920-006760 mobile device keyboard Bluetooth Silver:
This is an auto-generated long summary of Logitech 920-006760 mobile device keyboard Bluetooth Silver based on the first three specs of the first five spec groups.

Logitech 920-006760. Brand compatibility: Apple, Compatibility: iPad Air 2, Product colour: Silver. Connectivity technology: Wireless, Device interface: Bluetooth, Wireless range: 10 m. Power source: Battery, Battery lifetime: 2 year(s), Charging source: USB. Width: 240 mm, Depth: 6.4 mm, Height: 173.5 mm

Keyboard
Pointing device *
No
Numeric keypad *
No
Full-size keyboard
Yes
Performance
Brand compatibility *
Apple
Compatibility *
iPad Air 2
Product colour *
Silver
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
No
Protection features
Scratch resistant, Shock resistant
Ports & interfaces
Connectivity technology *
Wireless
Ports & interfaces
Device interface *
Bluetooth
Wireless range
10 m
Power
Power source *
Battery
Battery lifetime
2 year(s)
Charging source
USB
Weight & dimensions
Width
240 mm
Depth
6.4 mm
Height
173.5 mm
Weight
327 g
Packaging content
User guide
Yes
Other features
Cable lock slot
No