Logitech logo

Logitech Type+ QWERTY Nordic Bluetooth Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145322
Info modified on:
14 Mar 2024, 19:42:32
Warranty:
1-Year Limited Hardware Warranty
Long product name Logitech Type+ QWERTY Nordic Bluetooth Black:

Protective Case w/ integrated keyboard, Bluetooth, f / iPad Air 2, Nordic

Logitech Type+ QWERTY Nordic Bluetooth Black:

Looks like an iPad, feels like a laptop

Let’s turn your iPad into a laptop. Comfortably-spaced keys. The ideal, concave, key shape. A familiar layout you won’t have to “re-learn.” And a dedicated row of speedy iOS shortcuts.

Designed for typing and tapping

The keys have plenty of room, yet the screen is still right at your fingertips for fluid interaction. iPad doesn’t bounce or tip over when you tap. It’s just one idea after another.

Smart power management

A mobile, Bluetooth keyboard should have enough power to last, and smarts to conserve. We like that idea.

Two cases in one

It’s a keyboard case when you need to type and not when you don’t

Lightweight, but serious about protection

The idea of incredibly thin and light also means protection against bumps, scratches and spills. Convenient, huh.

Short summary description Logitech Type+ QWERTY Nordic Bluetooth Black:

Logitech Type+, QWERTY, Nordic, Apple, iPad Air 2, Black, Scratch resistant

Long summary description Logitech Type+ QWERTY Nordic Bluetooth Black:

Logitech Type+. Keyboard layout: QWERTY, Keyboard language: Nordic. Brand compatibility: Apple, Compatibility: iPad Air 2, Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery type: Built-in battery, Charging source: USB. Mobile operating systems supported: iOS

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.