Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Ultrathin Bluetooth French Grey mobile device keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultrathin
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-006523
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16058
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 06 Feb 2018 17:08:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-Year Limited Hardware
Long product name Logitech Ultrathin Bluetooth French Grey mobile device keyboard :
The short editorial description of Logitech Ultrathin Bluetooth French Grey mobile device keyboard

Ultrathin, keyboard cover f/ iPad Air 2, Space Grey
More>>>
Logitech Ultrathin Bluetooth French Grey mobile device keyboard:
The official marketing text of Logitech Ultrathin Bluetooth French Grey mobile device keyboard as supplied by the manufacturer

Magnetic clip-on keyboard cover
for iPad Air 2

Ultrathin, the other half of iPad. Thin. Light. Smart.

Great typing
A fast and accurate typing experience because of Ultrathin’s optimized keyboard layout, well-spaced keys and iOS shortcuts. Easily connect with Bluetooth®.

Adjusts to you
Find the ideal angle for typing with the flexible multi-angle slot for your iPad.

Magnetically clips onto iPad
Slide iPad towards the magnetic clip and it pops up right when you need it.

Thin, light and perfectly matches iPad.
At 6.4mm thin and a matching aluminum finish, Ultrathin is the other half of iPad.

Auto wake, auto sleep
Ultrathin wakes iPad when you open the cover and puts it to sleep when you close it.

Two year battery life
Ultrathin’s lithium ion battery lasts for 2 years and is easy to replace when needed.

Short summary description Logitech Ultrathin Bluetooth French Grey mobile device keyboard:
This short summary of the Logitech Ultrathin Bluetooth French Grey mobile device keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Ultrathin, Grey, Aluminium, Mini, Apple, iPad Air 2, French

Long summary description Logitech Ultrathin Bluetooth French Grey mobile device keyboard:
This is an auto-generated long summary of Logitech Ultrathin Bluetooth French Grey mobile device keyboard based on the first three specs of the first five spec groups.

Logitech Ultrathin. Colour of product: Grey, Material: Aluminium, Keyboard form factor: Mini. Brand compatibility: Apple, Compatibility: iPad Air 2, Keyboard language: French. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in. Connectivity technology: Wireless, Device interface: Bluetooth. Width: 240 mm, Depth: 6.4 mm, Height: 173.5 mm

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Cover *
Yes
Full-size keyboard
Yes
Island-style keyboard
Yes
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminium
Keyboard form factor
Keyboard size, e.g. standard, mini.
Mini
Performance
Brand compatibility *
What other brands this brand can be used with.
Apple
Compatibility *
The other products, software and hardware this product can be used with.
iPad Air 2
Pointing device *
No
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Keyboard language
The letters which are marked on the keys for convenience of the keyboard usage with specific language.
French
Hot keys
Yes
LED indicators
Yes
Battery LED indicator
Yes
Power
Power source *
What is providing power for the product e.g. mains electricity.
Battery
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Built-in
Number of batteries supported
The number of batteries that can be used with the product.
1
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
The ports (sockets) where the device connects with other devices.
Bluetooth
Weight & dimensions
Width *
The measurement or extent of something from side to side.
240 mm
Depth *
The distance from the front to the back of something.
6.4 mm
Height *
The measurement of the product from head to foot or from base to top.
173.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
327 g
Packaging content
User guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 10 expert reviews for Logitech Ultrathin Bluetooth 法文 灰色 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
88%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
X