location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Wireless Combo MK345

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Combo MK345
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-006489 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206053212
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:02:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Wireless Combo MK345
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get a full-size keyboard layout, with all the keys that you’re used to.
  • - Enjoy a comfortable, right-handed mouse with contoured design and precise tracking.
  • - Get the reliability of a cord plus wireless convenience and freedom.
  • - Go longer between battery changes with 36-month keyboard and 18-month mouse battery life. Battery life may vary based on your use.
  • - Get instant access to volume and media controls with 12 especially enhanced F-keys. Required software available for download at logitech.com.
Warranty: 2 years
Long product name Logitech Wireless Combo MK345 :
The long product name of Logitech Wireless Combo MK345. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Combo MK345
More>>>
Logitech Wireless Combo MK345:
The official description of Logitech Wireless Combo MK345 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Logitech Wireless Combo MK345 pairs a comfortable full-size keyboard with a right-handed mouse. The keyboard comes with a comfortable, textured palm rest; a spill resistant design; a glossy finish; and a caps lock indicator light. The mouse has a low-battery indicator, a large scroll wheel and smooth precise tracking.

Its wireless connectivity gives the reliability of a cord and the convenience of wireless freedom. Its energy efficient engineering delivers 4-year keyboard and 18-month mouse battery life*. 12 especially enhanced F-keys allow you to mute your computer, skip a song or pause a video instantly**.

*Keyboard battery life calculation based on an estimated two million keystrokes/year in an office environment. User experience may vary. Mouse battery life may vary based on user and computing conditions.
**Required software available for download at logitech.com

Short summary description Logitech Wireless Combo MK345:
This short summary of the Logitech Wireless Combo MK345 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Wireless Combo MK345, Full-size (100%), Wireless, USB, QWERTY, Black, Mouse included

Long summary description Logitech Wireless Combo MK345:
This is an auto-generated long summary of Logitech Wireless Combo MK345 based on the first three specs of the first five spec groups.

Logitech Wireless Combo MK345. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: USB, Keyboard layout: QWERTY. Wrist rest. Recommended usage: Universal. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
US International
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Hot keys
Yes
Multimedia keys
Yes
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Frequency band
2.4 GHz
Spill-resistant up to
60 ml
On/off switch
Yes
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
Yes
Adjustable keyboard height
Yes
Product colour *
Black
Protection features
Spill resistant
Features
Wireless range
10 m
Plug and Play
Yes
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Service life of battery
36 month(s)
Battery type
AAA
Number of batteries supported
2
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Optical
Movement resolution
1000 DPI
Buttons quantity
3
Scroll
Yes
Scroll type
Ball
Mouse battery type
AA
Mouse battery life
18 month(s)
Number of batteries (mouse)
1
System requirements
Windows operating systems supported
Windows 10, Windows 11
Other operating systems supported
ChromeOS
Weight & dimensions
Keyboard dimensions (WxDxH)
186.7 x 447.2 x 21.4 mm
Keyboard weight
603 g
Mouse dimensions (WxDxH)
67.9 x 38.4 x 105.4 mm
Mouse weight
91 g
Packaging data
Package width
193 mm
Package depth
531 mm
Package height
45 mm
Package weight
960 g
Packaging content
Number of products included *
3 pc(s)
Receiver included
Yes
Unifying receiver
No
Receiver dimensions (WxDxH)
14.4 x 6.6 x 18.7 mm
Receiver weight
2 g
Batteries included
Yes
User guide
Yes
Logistics data
Harmonized System (HS) code
84716060
Master (outer) case width
190 mm
Master (outer) case length
202 mm
Master (outer) case height
546 mm
Master (outer) case gross weight
4.21 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 14:40:05
Uk has collected 6 expert reviews for Logitech Wireless Combo MK345 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Österreich 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Disclaimer Logitech Wireless Combo MK345:
Disclaimer

© 2021 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.
Microsoft, Windows Vista, Windows, and the Windows logo are trademarks of the Microsoft group of companies. Chrome OS is a trademark of Google Inc.
All other trademarks are the property of their respective owners.