location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Type S QWERTZ German Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Type S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-006404 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 10:54:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Type S QWERTZ German Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTZ German
  • - Cover
  • - Wireless Bluetooth
  • - Power source: Battery
  • - Brand compatibility: Samsung
  • - Black
Warranty: 1-Year
Long product name Logitech Type S QWERTZ German Bluetooth Black :
The long product name of Logitech Type S QWERTZ German Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thin, light protective keyboard case f/ Samsung Galaxy Tab S 10.5
More>>>
Logitech Type S QWERTZ German Bluetooth Black:
The official description of Logitech Type S QWERTZ German Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create, explore and say more with a thin and light protective keyboard case.

Exceptional typing experience
Built-in keyboard with well-spaced keys provide a familiar, fast and accurate typing experience.

Thin and light
Precision engineering and state-of-the-art materials make Type – S amazingly thin and light yet help keep your tablet safe and protected.

Essential Protection System
Protects both sides of your Galaxy Tab® S from accidental bumps, scratches and spills.

Versatile viewing positions
Dual-view stand caters to different activities from typing-to-reading. Position the tablet upright for typing emails and chatting or lay flat to read and browse in comfort.

Auto-wake, auto-sleep
Your Galaxy Tab S is ready when you are. The case wakes your tablet when you open the cover and puts it to sleep when you close it.

SecureLock system
Corner clips keep tablet firmly secured in the protective case.
Powerful magnets are designed to keep Type - S securely closed

Rechargeable, long lasting battery
Get up to 3 months of battery life on a single charge. Recharge Type - S using the USB cable.

Short summary description Logitech Type S QWERTZ German Bluetooth Black:
This short summary of the Logitech Type S QWERTZ German Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Type S, QWERTZ, German, Samsung, Galaxy Tab S 10.5, Black, Dust resistant, Scratch resistant, Splash proof

Long summary description Logitech Type S QWERTZ German Bluetooth Black:
This is an auto-generated long summary of Logitech Type S QWERTZ German Bluetooth Black based on the first three specs of the first five spec groups.

Logitech Type S. Keyboard layout: QWERTZ, Keyboard language: German. Brand compatibility: Samsung, Compatibility: Galaxy Tab S 10.5, Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery. Width: 192 mm, Depth: 20 mm, Height: 259 mm

Keyboard
Keyboard layout *
QWERTZ
Keyboard language *
German
Performance
Brand compatibility *
Samsung
Compatibility *
Galaxy Tab S 10.5
Product colour *
Black
Cover *
Yes
Protection features
Dust resistant, Scratch resistant, Splash proof
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Power
Power source *
Battery
Weight & dimensions
Width
192 mm
Depth
20 mm
Height
259 mm
Weight
436 g
Packaging content
Cables included
USB
Other features
Bluetooth
Yes
Built-in battery
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:29:50
Uk has collected 4 expert reviews for Logitech Type S QWERTZ German Bluetooth Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itproportal.com
Updated:
2016-11-15 01:29:50
When it comes to productivity, no tablet is as good as the Surface Pro 3. Of course, that tablet also comes at a very high price. While the price is justified for a laptop or desktop replacement, it wouldn't make financial sense to purchase it as a compan...
Good Smart design, Great keyboard, Durable case...
Bad Keyboard isn't shut, off when separated...
Bottom line Overall, the £90 Type S is very good. It offers great protection and enhanced productivity. Compared to a similar setup with an iPad Air and keyboard case, the Samsung is much better. Why? You can run two apps side by side on-screen, making it a much bet...
90%
phonearena.com
Updated:
2016-11-15 01:29:50
Samsung's Galaxy Tab S 10.5 is beginning to make its rounds, where it's already proven to us in being a versatile full-sized tablet – one that's highly remarked too by many folks in the space. On its own, the 10.5-inch Super AMOLED display on this tablet...
Good Double functionality: case & keyboard, Minimal bulk added to the tablet, Decent sized keys that are tactile, Smart functionality that turns on/off the display...
Bad Single viewing position for typing, Cramped layout...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)