location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Keyboard K280e for Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard K280e for Business
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-005217 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206046856
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 355363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Keyboard K280e for Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With a heavy-duty reinforced chassis, keys designed to withstand up to 10 million keystrokes, spill-resistance and high-quality padded key prints with UV coating, the GS-certified Corded Keyboard K280e is designed to take years of heavy office use.
  • - A full-size, comfortable palm rest and nearly silent, low-profile keys with smooth-action typing provide extra comfort and quiet typing in an elegant design that employees will enjoy.
  • - Works right out of the box thanks to USB plug-and-play efficiency – no software installation required.
  • - Full-size keyboard layout with shortcut keys: all computing control tools are intuitively designed for easy reach.
  • - A LED notification centre visually signals the typing mode – caps, scroll, number lock
Warranty: 3 years
Long product name Logitech Keyboard K280e for Business :
The long product name of Logitech Keyboard K280e for Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keyboard K280e for Business
More>>>
Logitech Keyboard K280e for Business:
The official description of Logitech Keyboard K280e for Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Logitech Corded Keyboard K280e provides businesses the perfect balance of quality and value. With a reinforced chassis, sturdy tilt legs, and spill-resistant structure, the enterprise-grade K280e keyboard is built for years of heavy office use. The low-profile, nearly-silent keys are designed to withstand up to 10 million keystrokes and are printed with padded printing and a UV coating that prevents the letters and numbers from wearing down over time. A full-size palm rest and smooth-typing key action make this sleek, modern keyboard comfortable for all-day use and a favorite among your workforce as well.

Short summary description Logitech Keyboard K280e for Business:
This short summary of the Logitech Keyboard K280e for Business data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Keyboard K280e for Business, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description Logitech Keyboard K280e for Business:
This is an auto-generated long summary of Logitech Keyboard K280e for Business based on the first three specs of the first five spec groups.

Logitech Keyboard K280e for Business. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Wrist rest. Recommended usage: Office. Product colour: Black

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
US International
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Windows keys
Yes
Hot keys
Yes
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Certification
FCC, GS
Design
Backlight *
No
Keyboard style
Straight
Flexible keyboard
No
Full-size keyboard
Yes
Wrist rest
Yes
Adjustable keyboard height
Yes
Product colour *
Black
Protection features
Spill resistant
LED indicators
Yes
Features
Plug and Play
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Sustainability
Sustainability compliance
Yes
Sustainability certificates
RoHS, CE
Compliance certificates
RoHS, CE
Weight & dimensions
Keyboard dimensions (WxDxH)
459 x 182.6 x 20.4 mm
Keyboard weight
930 g
Packaging data
Package width
188 mm
Package depth
480 mm
Package height
27 mm
Package weight
1.05 kg
Packaging content
User guide
Yes
Other features
Internal
No
Logistics data
Harmonized System (HS) code
84716060
Master (outer) case width
292 mm
Master (outer) case length
492 mm
Master (outer) case height
202 mm
Master (outer) case gross weight
11 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-02-04 01:41:28
Uk has collected 2 expert reviews for Logitech Keyboard K280e for Business and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Country Distributor
Nederland 7 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 3 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer Logitech Keyboard K280e for Business:
Disclaimer

© 2015 Logitech. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.