location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MK250 keyboard Mouse included RF Wireless QWERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MK250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-002663
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech MK250 keyboard Mouse included RF Wireless QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - QWERTY
  • - Mouse included
  • - Black
Warranty: 3-year limited hardware warranty
Long product name Logitech MK250 keyboard Mouse included RF Wireless QWERTY Black :
The long product name of Logitech MK250 keyboard Mouse included RF Wireless QWERTY Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MK250, Wireless Desktop
More>>>
Logitech MK250 keyboard Mouse included RF Wireless QWERTY Black:
The official description of Logitech MK250 keyboard Mouse included RF Wireless QWERTY Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A keyboard and mouse that let you go wireless. In seconds.

Off the leash

A reliable wireless connection gives you the freedom to work and play in more places—like your comfy couch.

All charged up
With an extended battery life, you won’t spend all your time chasing down fresh batteries.

Saving space
No need to worry about space—the compact footprint fits most keyboard trays.

Advanced 2.4 GHz wireless
So you can work or play in more places—like your comfy couch—the long-range wireless connection virtually eliminates delays, dropouts, and interference.Learn more about Logitech wireless technologies.

Smart power management
You’ll enjoy less hassle with a 15-month keyboard battery life and 6-month mouse battery life. Indicator lights eliminate surprises.

Space-saving footprint
The compact footprint fits in most keyboard trays, saving space when space is scarce.

Designed for comfort
The flat keyboard creates a natural typing feel that keeps you comfortable hour after hour. The contoured mouse is designed to fit comfortably in your hand.

Plug-and-play simplicity
You simply plug in the mini-receiver and start using your keyboard and mouse right away. No software, no configuration, no hassles.

Short summary description Logitech MK250 keyboard Mouse included RF Wireless QWERTY Black:
This short summary of the Logitech MK250 keyboard Mouse included RF Wireless QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MK250, Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Logitech MK250 keyboard Mouse included RF Wireless QWERTY Black:
This is an auto-generated long summary of Logitech MK250 keyboard Mouse included RF Wireless QWERTY Black based on the first three specs of the first five spec groups.

Logitech MK250. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Product colour: Black. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Design
Product colour *
Black
Features
Plug and Play
Yes
Power
Battery type
AA / AAA
Power
Number of batteries supported
1
Mouse
Mouse included *
Yes
Scroll
Yes
System requirements
Mac operating systems supported
No
Minimum system requirements
USB
Other features
Internal
No
Compatible operating systems
Windows XP/Vista/7