location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech K120 keyboard Office USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-002645?KIT
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech K120 keyboard Office USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB
  • - Full-size (100%)
  • - Adjustable keyboard height
  • - Black
Warranty: 3-year limited hardware warranty
Long product name Logitech K120 keyboard Office USB Black :
The long product name of Logitech K120 keyboard Office USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keyboard K120
More>>>
Logitech K120 keyboard Office USB Black:
The official description of Logitech K120 keyboard Office USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A USB keyboard that gives you a better typing experience that's built to last.

Feel-good typing
Your hands will enjoy the low-profile, whisper-quiet keys and standard layout with full-size F-keys and number pad.

Rugged good looks
The slim keyboard isn’t just sleek—it’s tough with a spill-resistant design, sturdy tilt legs and durable keys.

Easy does it
You simply plug it into a USB port on your desktop, laptop or netbook computer and start using it right away.

Spill-resistant design
Liquid drains out of the keyboard, so you don’t have to worry about ruining your investment with accidental spills.

Comfortable, quiet typing
You’ll enjoy a comfortable and quiet typing experience thanks to the low-profile keys that barely make a sound and standard layout with full-size F-keys and number pad.

Sturdy, adjustable tilt legs
You can extend the sturdy folding legs to increase the keyboard tilt by 8 degrees to address your personal ergonomic needs.

Short summary description Logitech K120 keyboard Office USB Black:
This short summary of the Logitech K120 keyboard Office USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech K120, Full-size (100%), Wired, USB, Black

Long summary description Logitech K120 keyboard Office USB Black:
This is an auto-generated long summary of Logitech K120 keyboard Office USB Black based on the first three specs of the first five spec groups.

Logitech K120. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1.5 m. Recommended usage: Office. Product colour: Black

Feel-good typing

Your hands will enjoy the low-profile, whisper-quiet keys and standard layout with full-size F-keys and number pad.

Rugged good looks

The slim keyboard isn’t just sleek—it’s tough with a spill-resistant design, sturdy tilt legs and durable keys.1

Easy does it

You simply plug it into a USB port on your desktop, laptop or netbook computer and start using it right away.

Comfortable, quiet typing

You’ll enjoy a comfortable and quiet typing experience thanks to the low-profile keys that barely make a sound and standard layout with full-size F-keys and number pad.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard form factor *
Full-size (100%)
Purpose
PC/Server
Certification
CE, TUV, WEEE, FCC, UL/cUL, VCCI, BSMI, EPUP, KCC
Design
Keyboard style
Straight
Adjustable keyboard height
Yes
Product colour *
Black
Protection features
Spill resistant
Features
Cable length
1.5 m
Plug and Play
Yes
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Minimum system requirements
USB
Weight & dimensions
Keyboard dimensions (WxDxH)
450 x 155 x 23.5 mm
Keyboard weight
550 g
Other features
Internal
No
Compatible operating systems
Windows XP, Vista, 7 Linux 2.6+
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)