location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MK120 keyboard Mouse included USB QWERTY Norwegian Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MK120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-002558
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:49:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech MK120 keyboard Mouse included USB QWERTY Norwegian Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - QWERTY Norwegian
  • - Full-size (100%) Numeric keypad
  • - Adjustable keyboard height
  • - Mouse included
  • - Black
Long product name Logitech MK120 keyboard Mouse included USB QWERTY Norwegian Black :
The long product name of Logitech MK120 keyboard Mouse included USB QWERTY Norwegian Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NOR, USB, Mouse
More>>>
Logitech MK120 keyboard Mouse included USB QWERTY Norwegian Black:
The official description of Logitech MK120 keyboard Mouse included USB QWERTY Norwegian Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A durable duo that brings comfort, style and simplicity together.
Feel-good typing
Your hands will enjoy the low-profile, whisper-quiet keys and standard layout with full-size F-keys and number pad.

Rugged good looks
The slim keyboard isn’t just sleek—it’s tough with a spill-resistant design,* sturdy tilt legs and durable keys.

Smooth ride
You’ll be moving along smoothly with a precise, high-definition optical mouse to help you get around.

Short summary description Logitech MK120 keyboard Mouse included USB QWERTY Norwegian Black:
This short summary of the Logitech MK120 keyboard Mouse included USB QWERTY Norwegian Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MK120, Full-size (100%), Wired, USB, QWERTY, Black, Mouse included

Long summary description Logitech MK120 keyboard Mouse included USB QWERTY Norwegian Black:
This is an auto-generated long summary of Logitech MK120 keyboard Mouse included USB QWERTY Norwegian Black based on the first three specs of the first five spec groups.

Logitech MK120. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Product colour: Black. Mouse included

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
Norwegian
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Purpose
Universal
Design
Backlight *
No
Keyboard style
Straight
Ergonomic design
Yes
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
Design
Protection features
Splash proof
Built-in display
No
Power
Power source type *
USB
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Movement resolution
1000 DPI
System requirements
Windows operating systems supported
Windows 10, Windows 11
USB required
Yes
Other features
Internal
No
Compatible operating systems
Windows® XP, Windows Vista® or Windows® 7, Windows® 8, Linux® kernel 2.6+
Source Testseek summary Average rating
Reviews
Updated:
2014-09-11 03:34:11
Uk has collected 5 expert reviews for Logitech MK120 keyboard Mouse included USB QWERTY Norwegian Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-09-11 03:34:11
Logitech’s MK120 doesn’t have the same premium look and feel as the company’s more expensive keyboard and mouse sets, but it feels well built. It’s a wired set, so while it won’t look quite as neat on your desk, you needn’t worry about replacing batter...
Bottom line There’s no mistaking the budget nature of this set and we’d recommend spending a little extra to get a better quality model...
60%