Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Media Desktop 1000 keyboard USB QWERTY Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Media Desktop 1000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-001900
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5006
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech Media Desktop 1000 keyboard USB QWERTY Black :
The short editorial description of Logitech Media Desktop 1000 keyboard USB QWERTY Black

Media Desktop 1000, USB, Black
More>>>
Logitech Media Desktop 1000 keyboard USB QWERTY Black:
The official marketing text of Logitech Media Desktop 1000 keyboard USB QWERTY Black as supplied by the manufacturer

Media Desktop 1000, USB, Black

Short summary description Logitech Media Desktop 1000 keyboard USB QWERTY Black:
This short summary of the Logitech Media Desktop 1000 keyboard USB QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Media Desktop 1000, Wired, USB, QWERTY, Black, Mouse included

Long summary description Logitech Media Desktop 1000 keyboard USB QWERTY Black:
This is an auto-generated long summary of Logitech Media Desktop 1000 keyboard USB QWERTY Black based on the first three specs of the first five spec groups.

Logitech Media Desktop 1000. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Product colour: Black. Mouse included

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Keyboard layout *
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Mouse
Mouse included *
A mouse is included with this product.
Yes
Movement detection technology
The technology employed to detect motion, e.g. Dual, using combinations of different sensing technologies to help reduce false triggering.
Optical
Mouse
Movement resolution
400 DPI
Buttons quantity
The number of buttons that there are in/on the product.
3
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Other features
Internal
The product is built in.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Vista/XP
Customer service details
Array
X