location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Compact K300 keyboard USB Spanish Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact Keyboard K300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-001481
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206014046
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Compact K300 keyboard USB Spanish Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - Spanish
  • - Black
Warranty: 3-year limited hardware warranty
Long product name Logitech Compact K300 keyboard USB Spanish Black :
The long product name of Logitech Compact K300 keyboard USB Spanish Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact Keyboard K300, ES
More>>>
Logitech Compact K300 keyboard USB Spanish Black:
The official description of Logitech Compact K300 keyboard USB Spanish Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Backlit media controls provide an elegant and easy way to access your music, videos, and e-mail with keys that blend cleanly into the streamlined, space-saving design.

Convenience
- Backlit media controls: Access your music, videos, and e-mail with keys that blend cleanly into the streamlined styling.
- Full-size number pad: When it’s time to crunch numbers, a full-size number pad makes data entry fast and effortless.
- Easy setup: The keyboard works right out of the box, with no software to install.

Style and comfort
- Space-saving design: The compact design frees up space on your desk yet retains just enough room for full-size keys.
- Ultra-flat profile: The low-profile keys move quietly and feel great, while the ultra-flat design shifts your wrists toward a more neutral position.

Short summary description Logitech Compact K300 keyboard USB Spanish Black:
This short summary of the Logitech Compact K300 keyboard USB Spanish Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Compact Keyboard K300, Wired, USB, Black

Long summary description Logitech Compact K300 keyboard USB Spanish Black:
This is an auto-generated long summary of Logitech Compact K300 keyboard USB Spanish Black based on the first three specs of the first five spec groups.

Logitech Compact Keyboard K300. Connectivity technology: Wired, Device interface: USB. Product colour: Black

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard language *
Spanish
Design
Product colour *
Black
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Minimum system requirements
USB
Packaging data
Package width
35 mm
Package depth
445 mm
Package height
200 mm
Package weight
950 g
Other features
Compatible operating systems
Windows XP, Windows Vista
Logistics data
Master (outer) case width
210 mm
Master (outer) case length
300 mm
Master (outer) case height
462 mm
Master (outer) case gross weight
8.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:24:32
Uk has collected 2 expert reviews for Logitech Compact K300 keyboard USB Spanish Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer Logitech Compact K300 keyboard USB Spanish Black:
Disclaimer

©2009 Logitech Inc. Logitech’s trademarks are either registered trademarks or trademarks of Logitech in the United States and/or other countries.
Microsoft, Windows, and Windows Vista logo are trademarks or registered trademarks of Microsoft Corporation in the United States and/or other countries.
0