Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Wireless Desktop MK300 keyboard RF Wireless QWERTY Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Desktop MK300
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-000920
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6688
This statistic is based on the 87218 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85208 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Logitech Wireless Desktop MK300 keyboard RF Wireless QWERTY Black :
The short editorial description of Logitech Wireless Desktop MK300 keyboard RF Wireless QWERTY Black

Wireless Desktop MK300
More>>>
Logitech Wireless Desktop MK300 keyboard RF Wireless QWERTY Black:
The official marketing text of Logitech Wireless Desktop MK300 keyboard RF Wireless QWERTY Black as supplied by the manufacturer

The magic touch
You can do more, faster with one-touch controls and programmable keys for instant access to music, e-mail and more.

Charged and ready
With intelligent power management, you can go months without replacing the batteries.

Slick moves
You’ll be making the right move with the smoother, more responsive tracking of the 1200 dpi optical mouse.

Easy-access controls
You’ll enjoy fast, easy access to music, video, e-mail, and application switching* with one-touch access controls and programmable F-keys.

Intelligent power management
Automatic sleep mode, an On/Off switch, and battery status indicator give you up to 15 months battery life for the keyboard and up to 8 months for the mouse.

1200 dpi optical mouse
Smooth, responsive cursor control comes standard thanks to high-definition tracking. That means more control in your hands.

Easy wireless setup
You simply plug the wireless receiver into a USB port on your desktop PC or notebook for a fast, reliable connection right out of the box. Learn more about Logitech wireless technologies.

Low-profile keys
You can work in comfort with low-profile keys that feel good and barely make a sound. Typing can be tiring. Find out how Logitech helps you get comfortable.

Short summary description Logitech Wireless Desktop MK300 keyboard RF Wireless QWERTY Black:
This short summary of the Logitech Wireless Desktop MK300 keyboard RF Wireless QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Wireless Desktop MK300, Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Logitech Wireless Desktop MK300 keyboard RF Wireless QWERTY Black:
This is an auto-generated long summary of Logitech Wireless Desktop MK300 keyboard RF Wireless QWERTY Black based on the first three specs of the first five spec groups.

Logitech Wireless Desktop MK300. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Product colour: Black. Mouse included

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Keyboard layout *
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
LED indicators
Yes
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA / AAA
Number of batteries supported
The number of batteries that can be used with the product.
4
Mouse
Mouse included *
A mouse is included with this product.
Yes
Movement detection technology
Optical
Movement resolution
1200 DPI
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Other features
Internal
The product is built in.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Win XP/7/Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:33:57
Uk has collected 2 expert reviews for Logitech Wireless Desktop MK300 keyboard RF Wireless QWERTY Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:33:57
Nl heeft 2 proffesionele recensies verzameld voor Logitech Wireless Desktop MK300 toetsenbord RF Draadloos QWERTY Zwart. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:33:57
Fr a recueilli 2 avis d’experts pour Logitech Wireless Desktop MK300 clavier RF sans fil QWERTY Noir et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:33:57
De hat 2 Expertenmeinungen über Logitech Wireless Desktop MK300 Tastatur RF Wireless QWERTY Schwarz eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:33:57
Testseek ha raccolto 2 recensioni da parte di esperti per Logitech Wireless Desktop MK300 tastiera RF Wireless QWERTY Nero e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:33:57
Es ha coleccionado 2 opiniones de expertos para Logitech Wireless Desktop MK300 teclado RF inalámbrico QWERTY Negro y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:33:57
Dk har samlet 2 ekspertanmeldelser for Logitech Wireless Desktop MK300 tastatur RF trådløst QWERTY Sort og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:33:57
Se har samlat in 2 experttester för Logitech Wireless Desktop MK300 tangentbord RF Trådlös QWERTY Svart och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
computerbild.de
Updated:
2011-10-03 23:33:57
Das Tastatur-Maus-Set „Wireless Desktop MK300“ von Logitech bietet eine gute Qualität. Die Bedienung ist befriedigend, der Hersteller bietet fünf Jahre Garantie. Ob das kabellose Set auch Schwächen hat, lesen Sie im COMPUTER BILD-Test...
Bottom line Logitech Wireless Desktop MK300 Die Qualität von Tastatur und Maus ist einwandfrei und wurde mit „gut“ bewertet. Hervorzuheben ist die Garantiedauer von fünf Jahren. Negativ: Die Tastatur ist mit einem zweiten Empfänger...
0%
log.com.tr
Updated:
2013-12-11 09:20:40
TASARIMKULLANIM KOLAYLIĞIPERFORMANSARTILAR Konforlu kullanım, başarılı performans.EKSİLER Büyük bir USB alıcısı olması.TEKNİK ÖZELLİKLERBağlantı • USB receiverKullanım Mesafesi • 10 metreİşletim Sistemi • Windows XP • Vista, 7Pil • 2 adet AA • 2 adet AAA...
Good Konforlu kullanım, başarılı performans.
Bad Büyük bir USB alıcısı olması.
80%
Show all
Customer service details
X