location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless 1500 Rechargeable Desktop keyboard Mouse included RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless 1500 Rechargeable Desktop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-000526
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Cordless 1500 Rechargeable Desktop keyboard Mouse included RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Mouse included
  • - Black
Warranty: 3-year limited hardware warranty
Long product name Logitech Cordless 1500 Rechargeable Desktop keyboard Mouse included RF Wireless Black :
The long product name of Logitech Cordless 1500 Rechargeable Desktop keyboard Mouse included RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless 1500 rechargeable desktop for Windows Vista™
More>>>
Logitech Cordless 1500 Rechargeable Desktop keyboard Mouse included RF Wireless Black:
The official description of Logitech Cordless 1500 Rechargeable Desktop keyboard Mouse included RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The first rechargeable desktop designed to take advantage of the new features in Windows Vista™, the Logitech® Cordless 1500 Rechargeable Desktop gives your customers cordless convenience and improved design in an affordable desktop.

Offered in black, this desktop combines the new Logitech® 1500 Cordless Keyboard with a popular cordless rechargeable optical mouse to deliver plug-and-play installation, 3D tilt wheel technology, and the industry’s best rechargeable solution.

- Patented Logitech® industrial design
- Soft-touch key frame
- Rechargeable optical mouse
- Tilt Wheel Plus Zoom™
- Internet navigation controls
- Industry-standard QWERTY layout
- Keyswitch design compliant with ISO 9241-4 standard
- 8 multimedia and Windows® shortcut keys for productivity
- Tilt legs
- RF wireless technology
- Mouse rapid-charge station

Short summary description Logitech Cordless 1500 Rechargeable Desktop keyboard Mouse included RF Wireless Black:
This short summary of the Logitech Cordless 1500 Rechargeable Desktop keyboard Mouse included RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless 1500 Rechargeable Desktop, Wireless, RF Wireless, Black, Mouse included

Long summary description Logitech Cordless 1500 Rechargeable Desktop keyboard Mouse included RF Wireless Black:
This is an auto-generated long summary of Logitech Cordless 1500 Rechargeable Desktop keyboard Mouse included RF Wireless Black based on the first three specs of the first five spec groups.

Logitech Cordless 1500 Rechargeable Desktop. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included

Keyboard
Device interface *
RF Wireless
Connectivity technology
Wireless
Design
Product colour *
Black
Power
Battery technology
Alkaline
Battery type
AA
Number of batteries supported
2
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Optical
Scroll
Yes
System requirements
Mac operating systems supported
No
Packaging data
Bundled software
SetPoint 3.22
Other features
Internal
No
Compatible operating systems
Windows 2000, Windows XP, Windows Vista Home Premium