location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop MX 5500 Revolution keyboard Mouse included RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop MX 5500 Revolution
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-000442 show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:18:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Cordless Desktop MX 5500 Revolution keyboard Mouse included RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Mouse included
  • - Black
Long product name Logitech Cordless Desktop MX 5500 Revolution keyboard Mouse included RF Wireless Black :
The long product name of Logitech Cordless Desktop MX 5500 Revolution keyboard Mouse included RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Desktop MX 5500 Revolution
More>>>
Logitech Cordless Desktop MX 5500 Revolution keyboard Mouse included RF Wireless Black:
The official description of Logitech Cordless Desktop MX 5500 Revolution keyboard Mouse included RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The speed you need. The control you crave. This is the only Cordless Desktop® to feature our rechargeable MX™ Revolution hyper-fast scrolling laser mouse, and a dynamic keyboard display.

MX™ Revolution Cordless Laser Mouse: Experience extreme accuracy and flawless tracking on nearly any surface.
Revolutionary scroll wheel: Lets you speed through long documents.
Precise, click-to-click scrolling: Switch from rapid scrolling to click-to-click for navigating lists, slides, and images.
Rapid charging stand: Eliminates the need to change batteries.
Instant access and control.
Dynamic keyboard display: An integrated LCD makes it easy to play music, use your calculator, receive incoming message notifications, and check the time and date.

Easy, reliable connections and extended range.
Bluetooth® wireless technology: Enables dependable, cordless connectivity from up to 30 feet.
Logitech SecureConnect™ technology: Helps ensure a hassle-free setup, right out of the box.

First-class comfort.
Sculpted mouse: Fits your hand for ultimate comfort and control.
Comfortable keyboard: Offers a more natural typing experience.
Soft, coated palm rest: Comfortably supports your hands.

Short summary description Logitech Cordless Desktop MX 5500 Revolution keyboard Mouse included RF Wireless Black:
This short summary of the Logitech Cordless Desktop MX 5500 Revolution keyboard Mouse included RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop MX 5500 Revolution, Wireless, RF Wireless, Black, Mouse included

Long summary description Logitech Cordless Desktop MX 5500 Revolution keyboard Mouse included RF Wireless Black:
This is an auto-generated long summary of Logitech Cordless Desktop MX 5500 Revolution keyboard Mouse included RF Wireless Black based on the first three specs of the first five spec groups.

Logitech Cordless Desktop MX 5500 Revolution. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Design
Product colour *
Black
Features
Wireless range
10 m
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Laser
Scroll
Yes
System requirements
Mac operating systems supported
No
Other features
Compatible operating systems
Windows XP, Windows Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 04:39:26
Uk has collected 38 expert reviews for Logitech Cordless Desktop MX 5500 Revolution keyboard Mouse included RF Wireless Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
webuser.co.uk
Updated:
2011-08-03 04:39:13
If you're looking for luxury, this is the set to choose. However, lavishness comes at a price - double that of the Microsoft model. The mouse is an ergonomic dream (so long as you're right-handed) and is configurable so that you can choose a scroll whe...
100%
alphr.com
Updated:
2011-08-03 04:39:22
The keyboard in this set isn't what you would call compact or subtle. With a built-in wristrest and a glossy bump above the keys housing an LCD screen, it takes up far more room than a traditional 105-key model. The screen is the interesting part: it d...
67%
expertreviews.co.uk
Updated:
2011-08-03 04:39:22
At £83, the MX 5500 set is very expensive. Its textured rubber feels classy. The keyboard has an LCD screen that can show the time, the temperature, the number of times the keys have been pressed, your email inbox and details of the media file your...
80%
computeractive.co.uk
Updated:
2011-08-03 04:39:25
Paying more than £120 for a keyboard and mouse package seems a bit steep to us.However we can’t deny that Logitech has packed a lot of clever features into the MX5500 Revolution to try to justify that price. A fair chunk of that is down to the fact tha...
Good Elegant design, Reliable Bluetooth connection, Dozens of useful buttons and features...
Bad Expensive, Keyboard display seems like a bit of a gimmick...
Bottom line An impressive desktop set but there are plenty of less expensive wireless keyboards and mice available...
60%
goodgearguide.com.au
Updated:
2011-11-05 13:21:25
The price tag on Logitechs new top end keyboard and mouse combination, the Revolution MX5500, may be quite high but in return you get some top quality components. Not only does it pack in the companys awesome desktop mouse from last year, the MX Revo...
Good Comfortable keyboard, lots of shortcut keys, LCD display, Bluetooth 2.0 connectivity...
Bad Mouse scroll wheel a little flaky, some keys arranged awkwardly, costly The Final Word The MX5500 Revolution package will set you back a pretty penny, but it offers a combination of some of the best components Logitech has to offer. If youre a heavy c...
Bottom line The MX5500 Revolution package will set you back a pretty penny, but it offers a combination of some of the best components Logitech has to offer. If youre a heavy computer user who wants to go wireless this is a great option.
75%
aphnetworks.com
Updated:
2014-09-11 03:36:49
We have been following pretty much every new cordless laser set releases from Logitech since 2005. As Logitech releases a new set every year, we are generally very impressed with pretty much all of them -- what makes it truly interesting is that, despi...
76%
techtree.com
Updated:
2011-08-03 04:39:13
Logitech unleash their latest MX5500, and we tell you if its worth its price. This is Logitechs ultimate wireless keyboard mouse combo, the MX5500 Revolution. The next iteration to the popular MX 3200 Laser Desktop, the best got even better with a la...
Good Comfortable, plenty of shortcut keys, good battery life, uses Bluetooth, multi-function LCD display.
Bad Expensive, keyboard cannot be turned off, mouse is only for right-handed people.
Bottom line What we have here is a deadly combination of the best keyboard and mouse in one bundle, the MX5500 Revolution. The most striking change from the older MX3200 is the use of Bluetooth technology, giving you longer range.The keyboard retains the layout of...
60%
maximumcpu.net
Updated:
2011-08-03 04:39:14
Bluetooth wireless mouse and keyboard combinations are becoming ever more popular for the average user primarily due to the lack of cords. However, due to the latency time required to transmit keystrokes and mouse movements/clicks these devices have be...
Good Comfort, Cool Display, Excellent response time, Long battery life...
Bad Display makes it difficult to tuck inside keyboard trays, Mouse won’t work if you’re left handed...
Bottom line Overall I’m extremely pleased with the MX 5500 and has lived up to the high quality that Logitech is known for. Even while gaming I found the device to perform very well. At $169 the price tag seems a little steep but with that price point you are r...
0%
brighthub.com
Updated:
2011-08-03 04:39:16
In the last couple of years, cordless input devices have seen a steady melioration in design and features. Input Desktop devices have now become cordless and have incorporated new features that makes navigation within Windows a piece of cake. The new...
Bottom line I found the wireless connectivity of both the devices to be e...
80%
thetechzone.com
Updated:
2011-08-03 04:39:16
I’ve generally enjoyed the assortment of accessories provided by Logitech. From the awesome (albeit expensive) diNovo Edge keyboard to the diminutive VX Nano wireless mouse, Logitech has always been able to deliver the goods. One of their most recent...
Good MX Revolution mouse is a pleasure to use, Bluetooth connection possibly eliminates need for USB dongle, Quiet keyboard, Always-on LCD display has handy calculator function, Bulletproof Logitech build quality...
Bad MX Revolution mouse is old news, Not worth the current MSRP, Keys can feel a little mushy to some users, Keyboard is nothing special, especially at this price, Bluetooth USB dongle doesn’t stow away into the mouse or keyboard...
Bottom line At $170, the Logitech Cordless Desktop MX5500 Revolution is far from being a bargain basement offering. It’s probably more than what most people are willing to spend on a wireless desktop set, so you would think that Logitech would step it up a notc...
75%
laptoplogic.com
Updated:
2011-08-03 04:39:18
Logitech has been making some of the best keyboards and mice on the market since they opened their doors in 1981. Their major competitor is Microsofts line of input devices, which makes it fitting that we reviewed the Microsoft m7000 just last month...
Good Excellent Mouse Design, Thoughtful button layout on both devices, Useful Smart Calculator Function...
Bad Pricey, Blah keyboard design, Glut of shortcut buttons youll probably never use...
Bottom line The entire combo retails for a cool $169.99, which includes the MX Revolution mouse and keyboard in the Bluetooth variety. To give you some comparison, the mouse itself retails at $99.99. Microsofts m7000 combo set retails at only $129.99. However the...
68%
sharkyextreme.com
Updated:
2011-08-03 04:39:19
Cordless desktop sets have become standard equipment in most home and business environments, and only the most hardcore users still require the bandwidth and absolute precision offered by a wired keyboard and mouse. For the rest of the population, a w...
Good Includes a MX Revolution Mouse, Super Aesthetics, Solid Bluetooth Connection...
Bad Large, Nonremovable Palm Rest, Noclick Keys, Expensive...
Bottom line The Logitech Cordless Desktop MX 5500 Revolution is a very nice combination of a top-end mouse and quality keyboard, all in a solid Bluetooth-enabled package, and with an equally high price tag. The overall quality and design of the hardware is excell...
85%
v3.co.uk
Updated:
2011-08-03 04:39:20
With a smooth key action and sturdy design, this keyboard is a joy to type on. Both the keyboard and mouse connect via Bluetooth – Logitech includes a Bluetooth dongle with a quick setup button so you don’t need to mess around with passcodes. A special...
80%
ocia.net
Updated:
2011-08-03 04:39:22
My job gives me the opportunity to test some of the best input devices available today, and believe me, I have done just that. From gaming and multimedia keyboards to wireless and ergonomic mice, I have worked with some really great products (and some...
Bottom line I have been using the MX 5500 keyboard and mouse combo for about a week now, and there are several things I really like about it. Starting with the keyboard, I really like its relatively slim size and stylish, modern look. The orange function keys real...
0%
insidehw.com
Updated:
2011-08-03 04:39:24
More often now then in the past, on market appear combos of earlier models of keyboards and mouses from Logitech. Cordless Desktop MX 5500 Revolution is typical representative of this kind of set. Keyboard present in this set is derivate of famous G15...
0%
trustedreviews.com
Updated:
2011-08-03 04:39:25
Revolutions; socioeconomic, political, in literature, language and culture. Revolutions tend to be things that affect entire countries, the thinking of nations, or whole segments of an industry. In stable regions, they tend to be infrequent and slow to ge...
Bottom line As long as you want a set for serious work, not serious play, the Logitech Cordless Desktop MX 5500 Revolution is probably as close to revolutionary as you can get. You do pay for the privilege, however; whether it's worth it depends on if you need or wan...
80%
Overclockersonline.net
Updated:
2011-08-03 04:39:25
Logitech Logitech is a company well known for their quality computer and electronics peripherals. With offerings for both gamers and casual users alike, there is something for everyone. I could argue that your choice of keyboard and mouse is one of the m...
Good Good response and range, Rechargeable mouse, Long battery life, Customizable functions...
Bad I wish the LCD was more customizable...
Bottom line Choosing a good keyboard and mouse is one of the most difficult choices I ever make and in so being I rarely switch my input devices. Using the MX5500 Revolution has made me quickly forget my old trusty mouse and keyboard. The keyboard is comfortable...
0%
bluetomorrow.com
Updated:
2011-08-03 04:39:26
Logitech MX5500 Revolution Bluetooth Keyboard and Mouse Review The Logitech MX5500 Revolution takes the standard functions of desktop combos and kicks them up a notch with a sleek design, LCD display and an ergonomic rechargeable mouse – all with Bl...
0%
dreamwarecomputers.com
Updated:
2011-08-03 04:39:26
The old flat-top keyboard and universal mouse has been gradually getting a makeover for the past few years. Both keyboards and mice are now full of a wide array of features, with some focusing in on specific areas like media, graphics or others. Althou...
Good Bluetooth functionality offers increased range over traditional wireless, Rechargeable mouse, Comfortable mouse, Both keyboard and mouse are jampacked with useful features, Display on keyboard is very handy once you learn to use it and remember it's t...
Bad Buggy drivers possibly, Keyboard lacks any type of ergonomic design past the wristwrest, Keyboard batteries unfortunately don't have the life of most wireless keyboards because of the LCD screen...
Bottom line Although for nearly $200 I would have expected more ergonomics on the keyboard, that doesn't hold me back from saying that this set is possibly one of the best keyboard/mice comobos I have used to date. Although the keyboard design is more simplistic...
0%
Geek.com
Updated:
2011-08-03 04:39:26
Over the past year or two we have seen a steady progression in the quality of design put into desktop kits. Keyboard and mouse bundles have been around for a long time but the high-end products that we have been seeing recently are really setting thems...
0%
about.com/compute
Updated:
2011-08-03 04:39:26
If you are looking for a new cordless mouse and keyboard combo, the Logitech Cordless Desktop MX 5500 Revolution is worth a look. This set has the best mouse you will ever find in a cordless desktop combo. The MX5500 keyboard has lots of shortcut keys...
Good Vista shortcut keys Attractive Fantastic Revolution mouse...
Bad Spongy typing feel Pointer acceleration makes mouse inaccurate...
Bottom line If you are looking for a new cordless mouse and keyboard combo, the Logitech Cordless Desktop MX 5500 Revolution is worth a look. This set has the best mouse you will ever find in a cordless desktop combo. The MX5500 keyboard has lots of shortcut keys...
90%
extremetech.com
Updated:
2011-08-03 04:39:26
The MX 5500 Revolution Keyboard features a 2.95- x .79-inch LCD screen that shows users the time and date, band and song titles, e-mail updates, and so forth. Surrounding the keyboard is a flurry of Vista-friendly hotkeys (or their XP equivalents), whi...
Good Two solid input devices; comfy keyboard with an LCD screen and extra controls; MX Mouse a solid contender with extra buttons and a superb scroll wheel; SetPoint software always a pleasure to work with.
Bad High price tag; LCD doesnt have many options available through the software; MX Mouse bodes a slow dpi, polling rate.
Bottom line Youre paying top dollar for some top-notch peripherals. Just be sure that its features will be used; otherwise you can spend half the amount for an average combo...
80%
i4u.com
Updated:
2011-08-03 04:39:26
Today we are taking a look at the Logitech Cordless Desktop MX 5500 Revolution. That is a long name for what amounts to Logitech’s latest Bluetooth desktop, and the only desktop that has a Revolution mouse included. Read on for all the details on th...
Good Good looks, Wireless range is great, Fantastic mouse...
Bad Typing feel is spongy, Mouse gets inaccurate with pointer acceleration on...
Bottom line If what you are looking for is a good wireless desktop for general computer work, the Logitech Cordless Desktop MX 5500 Revolution is a great product. Gamers and user who like a more sensitive mouse may find the Revolution mouse to be lacking. Overall...
85%
toptenreviews.com
Updated:
2011-10-27 02:02:46
The wireless keyboard and mouse market is cluttered with product after identical product, some from the same company, with no major differing features. Logitech’s Cordless Desktop MX 5500 Revolution breaks through the mundane with its Bluetooth technol...
Good This keyboard has an LCD screen that can alert you to new messages and access music...
Bad The keyboard’s keys aren’t spill resistant.
Bottom line This keyboard and mouse combo is ergonomic, rechargeable and packed with features...
100%