Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop® LX 310 Laser keyboard RF Wireless QWERTY

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop® LX 310 Laser
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-000390
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6942
This statistic is based on the 85066 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83107 free Open Icecat users.
Info modified on: 15 Apr 2019 02:56:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech Cordless Desktop® LX 310 Laser keyboard RF Wireless QWERTY :
The short editorial description of Logitech Cordless Desktop® LX 310 Laser keyboard RF Wireless QWERTY

Cordless Desktop® LX 310 Laser
More>>>
Logitech Cordless Desktop® LX 310 Laser keyboard RF Wireless QWERTY:
The official marketing text of Logitech Cordless Desktop® LX 310 Laser keyboard RF Wireless QWERTY as supplied by the manufacturer

Control
Digital music playback: Enjoy one-touch access to your favorite digital music.
Enhanced function keys: Use customizable function keys to open applications, files, and folders instantly.
High-performance Laser Mouse: Experience unmatched precision and control on surfaces where ordinary optical mice can't go. Includes programmable buttons and a tilt wheel for vertical and horizontal scrolling, one-touch zoom, and Windows Flip 3D.
Simplified Web navigation: Use convenient buttons on the left side of the keyboard to control your browser and navigate Web pages.

Convenience
Volume controls: Instantly adjust or mute PC audio from your keyboard.
Hot keys: Get instant access to e-mail, Web browser, and calculator applications from your keyboard.
Windows Vista™–ready: Press the Start button for direct access to the features in Windows Vista as well as previous versions of Windows.
Cordless Freedom™: Feel confident with Logitech's encrypted, secure cordless technology, which ensures a reliable connection without lags or dropouts.
Longer battery life: Extend both keyboard and mouse battery life to up to 6 months with sophisticated power management techniques. The mouse includes an LED battery status indicator that tells you when the need for a battery change is imminent.

Style
Attractive design: Enhance your workspace with a contemporary design featuring glossy black highlights.

Short summary description Logitech Cordless Desktop® LX 310 Laser keyboard RF Wireless QWERTY:
This short summary of the Logitech Cordless Desktop® LX 310 Laser keyboard RF Wireless QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop® LX 310 Laser, Wireless, RF Wireless, QWERTY, Mouse included

Long summary description Logitech Cordless Desktop® LX 310 Laser keyboard RF Wireless QWERTY:
This is an auto-generated long summary of Logitech Cordless Desktop® LX 310 Laser keyboard RF Wireless QWERTY based on the first three specs of the first five spec groups.

Logitech Cordless Desktop® LX 310 Laser. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Mouse included

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Keyboard layout *
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Connectivity technology
Wireless
Mouse
Mouse included *
A mouse is included with this product.
Yes
Movement detection technology
Laser
Mouse
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Other features
Internal
The product is built in.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP, Windows Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:30
Testseek has collected 1 expert review for Logitech Cordless Desktop® LX 310 Laser keyboard RF Wireless QWERTY and the rating is 76 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetspeak.com
Updated:
2011-10-03 23:23:30
The Logitech Cordless Desktop LX310 Laser product consists of a keyboard, mouse, USB RF receiver, software CD and the various batteries required to power the mouse and keyboard. As I had been sent the product direct from , I was not too surprised to f...
76%
Customer service details
X