location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech G15 keyboard USB QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-000367
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 2-year
Long product name Logitech G15 keyboard USB QWERTY :
The long product name of Logitech G15 keyboard USB QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G15 Keyboard, USB, US
More>>>
Logitech G15 keyboard USB QWERTY:
The official description of Logitech G15 keyboard USB QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay in command with the Logitech® G15 keyboard and its GamePanel™ LCD, illuminated keys and programmable G-keys.

Good intel and proper gear are the keys to victory. With the Logitech® G15 keyboard, you get both. Now you can easily discover on which server your friends are playing Battlefield 2142™, be notified when your World of Warcraft® battleground becomes available and know exactly who’s talking in Ventrilo™ with the Logitech® G15 keyboard’s exclusive GamePanel™ LCD. You can also create useful macros on the fly that play back with a single press of one of the six G keys. As every key features illuminated characters, with three levels of brightness, you can keep playing late into the night.

Short summary description Logitech G15 keyboard USB QWERTY:
This short summary of the Logitech G15 keyboard USB QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G15, Wired, USB, QWERTY

Long summary description Logitech G15 keyboard USB QWERTY:
This is an auto-generated long summary of Logitech G15 keyboard USB QWERTY based on the first three specs of the first five spec groups.

Logitech G15. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
Yes
Minimum RAM
256 MB
Minimum storage drive space
20 MB
Minimum system requirements
CD-ROM USB
Other features
Compatible operating systems
Mac OS X 10.4 Windows XP, Windows Vista, Windows 7
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:48:57
Uk has collected 58 expert reviews for Logitech G15 keyboard USB QWERTY and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techradar.com
Updated:
2011-10-03 23:48:56
The G15 had stacks of promise. 18 programmable macro keys, bindable in three modes to give a whopping total of... (takes socks off for hard maths) 54 functions! Probably. With media controls and more moody blue lighting and rubber than Lotharios livin...
Good Lots of functions...
Bad Quite pricey...
Bottom line The G15 had stacks of promise. 18 programmable macro keys, bindable in three modes to give a whopping total of... (takes socks off for hard maths) 54 functions! Probably. With media controls and more moody blue lighting and rubber than Lotharios livin...
70%
goodgearguide.com.au
Updated:
2011-11-05 13:07:49
When the Logitech G15 gaming keyboard first appeared in the office, we thought it might end up being a one trick pony. The big selling point of the G15 is its LCD monitor, which can receive and correlate information from games and display it on the bac...
70%
tweaktown.com
Updated:
2014-07-18 02:15:35
How much thought have you given about your keyboard? Go ahead, close your eyes and try and describe it.If you said it has keys from A-Z, 0-9, and also a bunch of F keys, then you should check out my threads at the , because frankly this review will...
Bottom line After reading through the last two pages, you are probably nauseated by the amount of sucking up I have just done in favour of this particular Logitech product. Do not get me wrong, Im not on Logitech’s payroll or anything; I even went out and bou...
83%
impulsegamer.com
Updated:
2014-07-18 02:15:36
9.5One of the latest gaming keyboards has finally arrived on the Australian market, the Logitech G15 keyboard that specifically targets the lacklustre accessory market of the gaming world. With that said, there have been many contenders to a real gamin...
Bottom line In conclusion, the G15 keyboard by Logitech is an impressive piece of hardware for your computer, especially if youre a gamer or even non-gamer who uses hotkeys and shortcuts regularly because not are only they easy to program with its inept macro fu...
95%
overclockersclub.com
Updated:
2014-09-11 03:36:42
I knew this review might not be the most favorable when I found myself reaching for my old keyboard to write the review itself. Sure the Logitech is billed as a gaming keyboard but I should not be shelving it in favor of my original at the price it cos...
Good LCD Screen, Appearance, Play Controls, Programmable Buttons, Profiler is intuitive, Macros are fantastic...
Bad LCD Screen is very boring, should be blue, LCD Support is nonexistent, Placement of programmable buttons, Overall Size, Feel of keys...
Bottom line I wanted to like this keyboard. In fact I wanted to adore it, but it just wasn’t meant to be. I spent a lot of time perched at my desk like a guy at the local watering hole trying to get down that last beer so the ugly chick at the end of the bar fi...
0%
toptenreviews.com
Updated:
2011-10-03 23:48:55
Logitech, headquartered in Switzerland, has been making peripherals for computers for nearly 30 years. They're an international business that is well known and commonly preferred because of their quality. Keyboards weren't their first endeavor but it i...
Good SDK software allows for extensive customization of the keyboard's functions...
Bad This gaming keyboard lacks a few small extras, like custom backlight coloring.
Bottom line The G15 is very balanced because it has all the main features that gamers use...
100%
sharkyextreme.com
Updated:
2011-10-03 23:48:55
While the cordless revolution has taken most of the desktop world by storm, hardcore gamers continue to support a traditional wired interface for their peripherals. The reasons for this are obvious, as a wired link provides a full-speed, uninterrupted...
Good Easy to Program and Use, USB Hub, Nice Aesthetics, Good Backlighting and LCD...
Bad USB 1.1 Hub, Only Six G Keys, Smaller LCD...
Bottom line The Logitech G15 Keyboard is a product that any gamer should take a close look at it. The wired interface, its programmable G Keys, the easy-use-software, and overall keyboard design make the G15 a real contender at the sub-$100 price range. Its not...
85%
techolive.com
Updated:
2011-10-03 23:48:55
I used to think that unless you where clinically insane, there was no point in buying a special keyboard, be it for gaming, or any other function. It just seemed ridiculous to pay as much as some of those cost, it’s just a keyboard after all, right? My...
90%
phoronix.com
Updated:
2011-10-03 23:48:55
The Logitech G15 keyboard costs about $80 USD, which is more than most PC keyboards. However, the G15 has an integrated LCD panel, programmable G-keys, multimedia functionality, and is backed by the Logitech brand that gamers and enthusiasts have beco...
80%
pcflip.com
Updated:
2011-10-03 23:48:55
Today we will be reviewing the Logitech G15 Keyboard but first a little bit about the company.Focused on innovation and quality, Logitech designs personal peripherals to help people enjoy a better experience with the digital world. We started in 1981 w...
Good LCD Display, Programmable Macro Keys, Game Profiles, Media Controls, Back lighting, Easy to use software...
Bad USB ports do not supply enough power for a few devices such as flash drives.
Bottom line Are you in the market for a totally kickass gaming keyboard, that not only performs great, but has a bit of bling to show off to your friends? Then this keyboard is for you. Great key response, programmable macros, LCD that display critical gaming or...
100%
about.com
Updated:
2011-10-03 23:48:55
The Logitech G15 keyboard offers features that regular keyboards do not have. System information is easily available, there are many programmable buttons, and the backlit keys makes gaming in the dark easier. Most gamers will be able to live without th...
80%
Digitaltrends.com
Updated:
2011-10-03 23:48:55
Video Review: Kick your gaming up a notch with the Logitech G15 keyboard with an LCD panel to keep you up-to-date while you utilize the 6 fully programmable "G-Keys".
0%
benchmarkreviews.com
Updated:
2011-10-03 23:48:55
Logitech certainly knows how to package a product, and make it attractive to consumers. The retail package, website promotion, and related information was sufficient in getting me excited about their new G15 2007 Programmable LCD Gaming Keyboard. In...
Good Supplemental information is displayed on the GamePanel LCD, Six programmable G-keys record macro or key press, Multimedia control buttons, Game mode switch disables the Windows® key, Illuminated keys, Wrist pad included, GamePanel software offers out-o...
Bad USB 1.1 ports are obsolete and do not support some hardware, Illuminated keys have offset backlighting which dims edges, Uses rubber membrane key action instead of scissor type, Expensive product with few additional features, GamePanel video game compa...
Bottom line Logitech certainly knows how to package a product, and make it attractive to consumers. The retail package, website promotion, and related information was sufficient in getting me excited about their new G15 2007 Programmable LCD Gaming Keyboard. In t...
79%
hardwaresecrets.com
Updated:
2011-10-03 23:48:55
Already a force to be reckoned within the gaming mice niche (as the previously reviewed G9 mice can attest), Logitech is trying its hand on the gaming keyboard market – for the second time. Their G15 gaming keyboard is being re-released with a n...
0%
Bootdaily.com
Updated:
2011-10-03 23:48:56
It seems any Tom, Dick or Harry can make a PC keyboard these days, most of which offer nothing great or unique about them. Industry PC accessories maker, Logitech has a revamped version of its famous G15 gaming keyboard which addresses a number of my...
90%
i4u.com
Updated:
2011-10-03 23:48:56
Logitech is one of the most well-known and successful makers of peripherals for gaming. Recently Logitech updated its G15 gaming keyboard. The original G15 was a nice keyboard, but its massive size made it nearly impossible to fit into most desk keyboa...
Good Smaller footprint than the original G15, Good typing feel, Attractive finish, Good software...
Bad Gamers who use lots of macros will miss the original G15...
Bottom line Logitech reasserts itself as one of the leading makers of gaming keyboards with the new G15. The typing feel is good enough for gaming and full days of normal typing as well. The vast majority of gamers will never miss the extra macro keys on the new G...
90%
hardwaregeeks.com
Updated:
2011-10-03 23:48:56
Gamers always want an advantage on the competition, and the G15 Gaming keyboard from Logitech offers gamers advantages that other keyboard dont offer.The G15 keyboard features an LCD screen that displays how many e-mails you have, your local time, ho...
100%
extremetech.com
Updated:
2011-10-03 23:48:56
When we first reviewed the , we found a lot to like. From the easy-to-use macro recording function to the hardware switch that disables the Windows key, it was just a well thought-out product all around. Our main complaint revolved around the programma...
Good Neat LCD applications, good key feel, great on-the-fly macro recording functions.
Bad Smaller LCD screen than the original G15, and higher price.
Bottom line Its a great keyboard, but why does it cost more than the previous model when it doesnt really do much other than change the aesthetics?...
70%
techarp.com
Updated:
2011-10-03 23:48:56
Logitech G15 Gaming Keyboard Review If you have the money, this is a keyboard that is definitely worth buying. To think that I actually felt that no keyboard would impress me after buying the Microsoft Elite Ergonomic keyboard 6 years back (It had USB...
Good Extremely useful LCD screen, Easy to use, stable software, Easy to program and edit macro keys, with 3 memory banks, Solid build with simple, yet elegant design, Easy to reach buttons, Superb functionality, Controllable lighting, Gives you the a...
Bad Uncomfortable wrist rest (a softer one would be preferable), Bad feedbacak on the media keys.
Bottom line If you have the money, this is a keyboard that is definitely worth buying. To think that I actually felt that no keyboard would impress me after buying the Microsoft Elite Ergonomic keyboard 6 years back (It had USB ports! How couldnt I be impressed?...
0%
DigitalReviews.net
Updated:
2011-10-03 23:48:56
Pleasure AND Business One of the absolute top keyboards currently available has to be the Logitech G15, which was specifically designed for gamers. It stands out with its LCD display, function keys, and the sheer size of it. Today we will be reviewi...
Bottom line Of course it is not the cheapest keyboard or the market but for functionality it cant be beat. In Australia the RRP is AUD170 but prices on the street vary from a low $97 to even $204! (pricing from 43 shops) and if you consider that your keyboard ge...
0%
about.com/compute
Updated:
2011-10-03 23:48:56
Features of the Logitech G15 Gaming KeyboardLogitech G15 Gaming Keyboard LCDOne of the most interesting features of the Logitech G15 Gaming Keyboard is the LCD display that is built into it. The LCD display allows the Logitech G15 Gaming Keyboard to di...
100%
trustedreviews.com
Updated:
2011-10-03 23:48:56
Logitech is one of the most prominent peripheral brands in the world and certainly my first port of call when considering a new mouse or keyboard. Almost all of the high-end machines that come through our labs seem to get bundled with Logitech gear, which...
Bottom line Despite my problems typing on this keyboard – which I'm sure is temporary as I've improved a lot already – I do really like it. The ability to switch off the Windows keys is a godsend to any gamer. The multimedia keys are useful, but really shine when in...
90%
xbitlabs.com
Updated:
2011-10-03 23:48:56
How can the ordinary computer keyboard be enhanced and perfected? A new key layout? Yes, QWERTY is not optimal when it comes to typing speed, but it is the layout we’re all used to. It is hard to change a lifelong habit, not to mention to get used t...
Bottom line The Logitech G15 is a very exciting device whose actual capabilities even go beyond the scope described in the manufacturer’s official advertising materials, which is a rare thing indeed.Besides just being a good keyboard, the G15 features superbly...
0%
laptopgamers.com
Updated:
2011-10-03 23:48:56
Logitech has come up with a really solid product for gaming enthusiasts. Although there is nothing revolutionary about the keyboard, it has more than enough features to warrant a purchase. You can easily tell that Logitech did their homework before des...
0%
thinkcomputers.org
Updated:
2011-10-03 23:48:56
Logitech is known for creating some of the best computer and gaming peripherals available. Their expertise in building well constructed and groundbreaking products definitely shows in the G15 Gaming Keyboard. The G15 has a wide array of features that a...
Good Stylish and Well Built, Backlit keys, Intuitive Software, 18 Macro Keys with 54 Possible Macros Per Game, Media Controls, LCD display, 2 USB Ports...
Bad None...
Bottom line The Logitech G15 is so much more than your typical keyboard. It offers amazing features and easy to use software, allowing you to customize your game and computer use experience. Plus, it just flat out looks great. Once again, Logitech was able to mak...
100%
tweaknews.net
Updated:
2011-10-03 23:48:56
The sturdy construction, classy backlighting, and highly customizable macro keys put the G15 at the top of the gaming keyboard heap. Add on features like the cable management system, full media player support, and the only LCD in the keyboard market...
Good Solid construction, Great backlighting, Customizable, useful LCD, Highly customizable macro keys, Useful extras such as cable management and USB ports, Availability...
Bad Lack of "out of the box" game Support...
Bottom line Once again, Logitech has put out a killer product. The sturdy construction, classy backlighting, and highly customizable macro keys put the G15 at the top of the gaming keyboard heap. Add on features like the cable management system, full media playe...
0%
techpowerup.com
Updated:
2011-10-03 23:48:56
Logitech has produced something every gamer needs. A keyboard with backlighting, usable in the dark. It will make the use of your World of Warcraft or Counterstrike key binds easy to use and out of the way. Even the LCD is useful, with sheer endless po...
Good Well constructed, Very good layout, Very bright LCD, LCD can be closed for transport, Great feel when typing, Windows button lock, Lots of programmable buttons, Blue backlight, Two USB ports, Long cable...
Bad Not quite as bright backlight from normal sitting position...
Bottom line Logitech has done it again. No matter how much I keep looking at the Logitech G15, I cannot find anything wrong with it. Typing on it feels incredibly good, the LCD is very well made. The construction is very solid. Software installation is a breeze an...
97%
boxgods.com
Updated:
2011-10-03 23:48:56
Keyboards are one of computings earliest peripherals. Even before the trusty monochrome monitor, there was the keyboard. And while its evolution hasnt kept pace with some of the more glamorous elements of your rig, the simple truth is that it hasnt...
0%
devhardware.com
Updated:
2011-10-03 23:48:57
Manufacturers have been trying new keyboard designs to keep up with ever-changing programs and games. The Logitech G15 is a keyboard designed with power users in mind. Whether you’re a gamer or just looking for maximum productivity, you will probabl...
Good Programmable G keys are awesome for both games and productivity, making repetitive tasks/games simpler. These alone are enough reason to get this keyboard. Trust me, Builtin USB hub with cable management is convenient and reduces cables going behind your...
Bad Logitech provides only 3 applications for the LCD and relies on users and game devs to build the rest, Few games currently support the screen, but more will soon. Also the Miranda/FRAPs/Clock programs are still useful while gaming, Instruction manual is n...
Bottom line This keyboard doesn’t exactly come cheap. It’s $80 at the time of this writing, though that is less expensive than some other backlit or specialty keyboards.The thought behind the feature set separates the G15 from pretty much every other keyb...
0%
techwarelabs.com
Updated:
2011-10-03 23:48:57
Logitech Im sure most of you have already heard of the Logitech G15 keyboard, it may be one of the most sought after keyboards lately. Personally, I am one to somewhat keep track of what new items and stock some of my local computer stores have, an...
0%
3dxtreme.net
Updated:
2011-10-03 23:48:57
IntroductionLogitech is the leader in computer accessories, today we are taking at look at the Logitech G15 Gaming Keyboard. This new product from Logitech incorporates some unique features including a built in LCD, programmable G keys and has a back l...
Good High Quality. Back lit keyboard. Programmable keys. Multi-functional LCD.
Bad None – might be out of stock!.
Bottom line I didnt write this review in the same week I received this unit for review and sometimes that is the best thing that can happen. It wasnt till about 2 weeks later that I learned about all the applets being created for the G15. Even Unreal Tournament...
0%
Thetechlounge.com
Updated:
2011-10-03 23:48:57
When it comes to computer keyboards, things havent changed much over the past 15 years. Weve seen some minor changes like the addition of multimedia controls, the reorganization of rarely used keys, and most recently wireless connectivity. When I fir...
Good LCD Display, Backlit Keys, USB Hub, LCD API is available to the general public...
Bad Price is a little high for a wired keyboard (MSRP $79.99), Not a lot of games supported for the LCD display yet, No WoW status display from Blizzard...
Bottom line The Logitech G15 keyboard is a solid product. Logitech didnt miss anything on the basic keyboard functionality when they added all the extras. The LCD screen can be very useful for the games that are supported, in addition to just having it around whi...
0%
Howstuffworks.com
Updated:
2011-10-03 23:48:57
Logitechs new G series of PC gaming peripherals has a new entry: the G15 Gaming Keyboard. While other companies have tried some innovations to expand the capabilities of the basic keyboard, no one has made one quite like this. For starters, the G15 is...
Good Extremely programmable, backlit keys and LCD.
Bad A bit pricey, limited functionality for LCD.
Bottom line Logitechs new G series of PC gaming peripherals has a new entry: the G15 Gaming Keyboard. While other companies have tried some innovations to expand the capabilities of the basic keyboard, no one has made one quite like this. For starters, the G15 is...
80%
jivemagazine.com
Updated:
2011-10-03 23:48:57
JIVE Magazine Rating: 5 out of 5Release InformationLogitech G15 Keyboard Gives PC Gamers A Competitive Edge with Adjustable-Tilt LCD Display, Extra Programmable KeysDesigned to provide an unprecedented level of programmability and control, Logitech has...
100%
techgage.com
Updated:
2011-10-03 23:48:57
As gamers, we are always looking for an edge. Some pay ridiculous amounts of money in order to get the very best frame rate while others take their rig and run the game at ridiculously low resolutions to get an incredible frame rate. One piece of hard...
Good Quite possibly the best looking keyboard around, It has an LCD screen on it!, Individual backlit keys, Exhaustive macro possibilities, Windows key disable, Media controls, Comfortable to work with...
Bad Lack of hardcore LCD support, Price (approx $75 US), Huge!, There you have it folks. The G15 performed just the way I expected a Logitech keyboard to perform. They have not made a keyboard that I have not liked and the G15 continues this tradition to the...
Bottom line The Logitech G15 is a well made keyboard that was made with gamers in mind. Having said that, I am somewhat skeptical as to who might use all of these features. There are a lot of FPS gamers out there who would not get the full experience that the G15...
90%
ign.com
Updated:
2011-10-03 23:48:57
0%
metku.net
Updated:
2011-10-03 23:48:57
Playing games for profit is relatively new idea. Not long ago companies started to sponsor gamers so that they could rank better in tournaments and give the manufacturer more visibility amongst the gaming community. This has also pushed the companies...
Good Innovative LCD screen, LCD screen SDK included, 18 G keys, 2 USB port hub, Stylish looks...
Bad LCD not fully utilized...
Bottom line So there you have it; the latest gaming keyboard on Logitechs arsenal. I believe that many gamers will find this keyboard very usable. How much the G15 will improve the scores or enhance the overall gaming experience will depends on the games that th...
0%
Computerpoweruser.com
Updated:
2011-10-03 23:48:57
The days of Pong are long gone. Todays games are complicated beasts that force players to memorize a variety of keyboard and mouse buttons. Some gamers arent excited about the latest games steep learning curves, while others revel in the complexity...
0%
extremetech.com
Updated:
2011-10-03 23:48:57
This "G series" line kicked off with the fantastic perhaps the best mouse weve ever reviewed. Now it continues with a wireless version of that mouse, the G7, and a new keyboard, the G15 Gaming Keyboard. This is far from the first keyboard on the mark...
Good Very simple and robust macro functions; programmable LCD; USB ports.
Bad LCD is underutilized right now; nothing special about the key layout to benefit FPS players.
Bottom line If you’re into MMOs, the macro functions make this keyboard immensely useful. For other games, this is little more than a high-quality but expensive regular keyboard. If its LCD programs take off, that could change everything...
70%
everythingusb.com
Updated:
2011-10-03 23:48:57
When Logitech rolled out the original G15 gaming keyboard it was revolutionary for many gamers. We felt so too when we reviewed it in 2005. Not everyone felt that way though with a huge footprint and gobs of macros that many gamers didn't need the orig...
Good Much smaller than the original Logitech G15, Just enough macros for most gamers, Decent typing feel, Functional and useful LCD built-in...
Bad Some will bemoan the loss of many G keys, Slow USB ports reduce functionality of many devices...
Bottom line The second generation Logitech G15 is a much more polished and functional gaming keyboard that gamers will actually be able to fit in their keyboard trays. While the G15 isn't the best keyboard for typing around, it's not slouch in that area making the...
0%
Country Distributor
United Kingdom 1 distributor(s)