location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Number Pad for Notebooks keyboard RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Number Pad for Notebooks
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-000217
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year limited hardware warranty.
Long product name Logitech Cordless Number Pad for Notebooks keyboard RF Wireless Black :
The long product name of Logitech Cordless Number Pad for Notebooks keyboard RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Number Pad for Notebooks
More>>>
Logitech Cordless Number Pad for Notebooks keyboard RF Wireless Black:
The official description of Logitech Cordless Number Pad for Notebooks keyboard RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Run the numbers on the road.

Control
Effortless data entry: Use one-touch application keys for instant access to Excel, Calculator, and the Web. Extra shortcut keys speed up Excel operations.

Convenience
Plug-and-go convenience: Just plug in the micro-receiver and start running the numbers—no software to install.
2.4 GHz Cordless Freedom: Enjoy seamless operation. When you’re done with calculations, the micro-receiver snaps into the number pad for easy storage and transport.
Extended battery life: Get up to six months of battery life. A battery power indicator tells you when the charge is getting low.

Style and Comfort
Protective pouch: Use the stylish pouch to protect your number pad when you’re on the move.
Designed for comfort: A compact profile and soft grips make the number pad easy to hold and use.

Short summary description Logitech Cordless Number Pad for Notebooks keyboard RF Wireless Black:
This short summary of the Logitech Cordless Number Pad for Notebooks keyboard RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Number Pad for Notebooks, Wireless, RF Wireless, Black

Long summary description Logitech Cordless Number Pad for Notebooks keyboard RF Wireless Black:
This is an auto-generated long summary of Logitech Cordless Number Pad for Notebooks keyboard RF Wireless Black based on the first three specs of the first five spec groups.

Logitech Cordless Number Pad for Notebooks. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black

Keyboard
Device interface *
RF Wireless
Connectivity technology
Wireless
Frequency band
2.4 GHz
Design
Product colour *
Black
Power
Battery type
AAA
Mouse
Mouse included *
No
System requirements
Minimum system requirements
1 x USB
Other features
Internal
No
Compatible operating systems
Windows 2000, Windows XP, Windows Vista