location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless MediaBoard keyboard RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless MediaBoard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-000129
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name Logitech Cordless MediaBoard keyboard RF Wireless :
The long product name of Logitech Cordless MediaBoard keyboard RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Mediaboard
More>>>
Logitech Cordless MediaBoard keyboard RF Wireless:
The official description of Logitech Cordless MediaBoard keyboard RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Logitech® Cordless MediaBoard™ makes it truly easy to communicate on your PLAYSTATION® Network. Use the real keyboard to set up profi les, manage accounts and send text messages to others. The built-in touchpad means there is no need for a separate mouse, and with smart features like the vertical scrollbar and L/R mouse quick-keys, navigating menus is a breeze. A lightweight design with a slim, stylish profi le makes the Logitech® Cordless MediaBoard™ easy to handle, use and store away. Works up to 10 metres (30 ft) from your PLAYSTATION®3. USB connectivity; full product support.

Short summary description Logitech Cordless MediaBoard keyboard RF Wireless:
This short summary of the Logitech Cordless MediaBoard keyboard RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless MediaBoard, Wireless, RF Wireless

Long summary description Logitech Cordless MediaBoard keyboard RF Wireless:
This is an auto-generated long summary of Logitech Cordless MediaBoard keyboard RF Wireless based on the first three specs of the first five spec groups.

Logitech Cordless MediaBoard. Connectivity technology: Wireless, Device interface: RF Wireless

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Frequency band
2.4 GHz
Features
Wireless range
10 m
Power
Battery type
AA
Power
Number of batteries supported
2
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
465 x 182.5 x 41.3 mm
Keyboard weight
885 g
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:29:51
Uk has collected 4 expert reviews for Logitech Cordless MediaBoard keyboard RF Wireless and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
Gamingnexus.com
Updated:
2016-11-15 01:29:51
Logitech's first foray into a keyboard for the PlayStation 3 was an OK effort. The silver keyboard, while marketed for the Sony console, used RF technology instead of being a native Bluetooth keyboard. Well, Logitech's second effort takes care of this...
69%
about.com
Updated:
2016-11-15 01:29:51
(PS3 Wireless Keyboard)The Logitech Cordless Mediaboard certainly does what it is designed to do. As a wireless keyboard it works, but it lacks the polish and extras we expect from consumer electronics and videogame accessories. If it were a value pric...
Good Great RangeTerrific Battery LifeBuilt-in touch pad is accurate and responsiveExtremely light weight...
Bad A USB dongle is more Sony than Logitechs fault, but its still annoyingFeels flimsy on the lapNo PlayStation buttonsDoesnt match the PS3...
Bottom line Logitechs Cordless Mediaboard is a confusing product. It performs marvelously. It is responsive, has a greater range than you will ever need, and the batteries seem to hold out forever. However, it is flimsy, and really doesnt feel or look like a PS3 prod...
60%