location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Access 600 keyboard USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Access Keyboard 600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-000021
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year limited hardware warranty.
Long product name Logitech Access 600 keyboard USB Black :
The long product name of Logitech Access 600 keyboard USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Access Keyboard 600
More>>>
Logitech Access 600 keyboard USB Black:
The official description of Logitech Access 600 keyboard USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work in comfort with convenient launch controls, multimedia hot keys, intuitive fingertip volume control, and a soft-touch keyboard.

Convenience
Multimedia Controls: Enjoy music and videos within reach with intuitive fingertip volume dial, mute, and multimedia hot keys.
One-Touch Access Buttons: Instantly launch your Internet search engine, email, VolP application, or on-screen calculator.
Enhanced Function Keys: Easily program your F-Keys to open applications, files, or folders.
Windows® Vista™ Ready: Get the most out of Windows® Vista™.

Comfort and Style
Low Profile Keys: Work in comfort with responsive keys that move quietly and feel great.
Adjustable Tilt: Feel good while you type.
Attractive Design: Complement your work space with this contemporary design accented by glossy back highlights.

Short summary description Logitech Access 600 keyboard USB Black:
This short summary of the Logitech Access 600 keyboard USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Access Keyboard 600, Wired, USB, Black

Long summary description Logitech Access 600 keyboard USB Black:
This is an auto-generated long summary of Logitech Access 600 keyboard USB Black based on the first three specs of the first five spec groups.

Logitech Access Keyboard 600. Connectivity technology: Wired, Device interface: USB. Product colour: Black

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Design
Product colour *
Black
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Minimum system requirements
1 x USB CD-ROM
Other features
Internal
No
Compatible operating systems
Windows XP / Windows Vista