location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony® Companion remote control IR Wireless/Wi-Fi Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Press buttons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony® Companion
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
915-000240 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
50992060529018 show
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Harmony® Companion remote control IR Wireless/Wi-Fi Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Press buttons
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Interface: IR Wireless/Wi-Fi
  • - Remote control proper use: Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet
  • - Brand compatibility: Any brand
  • - Black
  • - Press buttons
  • - Number of devices supported: 8
  • - Lithium-Ion (Li-Ion)
Warranty: 2 years
Long product name Logitech Harmony® Companion remote control IR Wireless/Wi-Fi Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Press buttons :
The long product name of Logitech Harmony® Companion remote control IR Wireless/Wi-Fi Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Press buttons. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Harmony Companion + Harmony Hub, Whole-home control
More>>>
Logitech Harmony® Companion remote control IR Wireless/Wi-Fi Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Press buttons:
The official description of Logitech Harmony® Companion remote control IR Wireless/Wi-Fi Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Press buttons as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CONTROL IT ALL WITH EASE
Harmony Companion gives you convenient control over your home entertainment and smart home devices. Its streamlined button layout and full number pad make it a breeze to flip between content and devices. Plus, with the Harmony App, you can program your favorite channels, create multi-device Activities, and enjoy control when you’re away from home. Chaos. Meet Harmony Companion.

WORKS WITH YOUR ENTIRE UNIVERSE
Harmony Companion works with over 270,000 entertainment and smart home devices so you can enjoy single-touch control with your favorite brands, right out of the box. From your TV, cable and gaming console, to your AV receiver and Roku® media player—all the way to your smart lights, locks, thermostats, and even your Alexa—Harmony Companion proudly works with just about everything.

UNLIMITED ACTIVITIES
Lower the blinds, dim the lights, fire-up the TV for movie night—all with a tap of the finger. With Harmony Activities you can enjoy single-touch automation to trigger limitless experiences. Harmony automatically suggests everyday Activities or you can have fun creating as many as you can dream up. Time for bed? Tap “Good Night” to lock the door and turn out the lights, then fall into a deep and tranquil sleep.

HARMONY APP
Turn your smartphone or tablet into a universal remote (iOS® /Android™ only). Change channels and volume, set up to 50 channel favorites, or trigger multi-device Activities, even when you’re away from home.

HARMONY HUB
Harmony Hub centralizes command of all your devices by controlling them with IR, Wi-Fi or Bluetooth® wireless signals. You can hide away the cables and receivers and control everything from behind closed cabinets and doors.

Short summary description Logitech Harmony® Companion remote control IR Wireless/Wi-Fi Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Press buttons:
This short summary of the Logitech Harmony® Companion remote control IR Wireless/Wi-Fi Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Press buttons data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony® Companion, Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet, IR Wireless/Wi-Fi, Press buttons, Black

Long summary description Logitech Harmony® Companion remote control IR Wireless/Wi-Fi Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Press buttons:
This is an auto-generated long summary of Logitech Harmony® Companion remote control IR Wireless/Wi-Fi Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Press buttons based on the first three specs of the first five spec groups.

Logitech Harmony® Companion. Brand compatibility: Any brand, Remote control proper use: Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet, Interface: IR Wireless/Wi-Fi. Number of devices supported: 8. Input type: Press buttons

Design
Interface *
IR Wireless/Wi-Fi
Remote control proper use *
Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet
Brand compatibility *
Any brand
Product colour *
Black
Input type *
Press buttons
Display
Built-in display
No
Performance
Number of devices supported *
8
Ports & interfaces
Wi-Fi
Yes
Wi-Fi standards
802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA, WPA2-AES
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of batteries supported
1
Battery capacity
210 mAh
Weight & dimensions
Width
184.1 mm
Depth
20.6 mm
Height
541 mm
Weight
119.07 g
Packaging data
Package width
138 mm
Package depth
255 mm
Package height
89 mm
Package weight
677.9 g
Package length
25.5 cm
Package type
Box
Packaging content
Cables included
USB
Batteries included
Yes
AC adapter included
Yes
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
System requirements
Mac compatibility
Yes
Logistics data
Harmonized System (HS) code
85299097
Master (outer) case width
188 mm
Master (outer) case length
286 mm
Master (outer) case height
270 mm
Master (outer) case gross weight
3.01 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:31:22
Uk has collected 6 expert reviews for Logitech Harmony® Companion remote control IR Wireless/Wi-Fi Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Press buttons and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
thestreamingblog.com
Updated:
2019-12-12 07:17:59
When it comes to home entertainment one of the most important pieces of kit is the remote control. The remote control essentially serves as an extension of our arms allowing us to interact with our media from the comfort of our couches. The one major issu...
86%
androidguys.com
Updated:
2019-12-12 07:17:59
As a home theater enthusiast I often run into a problem that's probably plagued you all: too many remote controls. Fed up with juggling several remotes, I decided to find a solution and search for the ultimate universal remote.When you're on the search...
Bottom line Overall, the Harmony Companion wasn't exactly the perfect ultimate universal remote I had been wishing for. Despite its minor faults though, it does essentially do what I need it to do and has consolidated my remote count from four to one.Even if it doesn...
84%
pcworld.com_techhive.com
Updated:
2019-12-12 07:17:59
Logitech's Harmony Companion consists of a Harmony Hub and a relatively simple, familiar-looking remote control that communicates with it. The Hub component works exactly the same way as a standalone Hub —a central command center for all your devices via...
Good RF tech means line of sight isn't needed, Extensive configurability lets you tweak to your heart's content, Costly, but still a good value considering its power...
Bad Those with complex home entertainment systems won't find this remote powerful enough, Programming process can be convoluted and time-consuming...
Bottom line Mentioned in this articleLogitech Harmony 665Read TechHive's review$49.99MSRP $69.99See iton Best BuyThe Companion package costs approximately $50 over the price of the standalone Hub—or roughly the cost of a good, standalone remote control like the Logit...
70%
pcworld.com_techhive.com
Updated:
2019-12-12 07:17:59
There was a time when a single brand dominated the universe of universal remote controls: Logitech's Harmony. That changed earlier this month when Caavo shipped its second-generation Control Center, which is good enough that we can recommend it as the bes...
Good The sky's the limit; this remote can really do almost anything, in any environment, Touchscreen is a killer feature—you won't know how you got along without it, Includes two mini IR blasters, giving you exceptional placement flexibility, Great price consi...
Bad Easy to get started, but there's a considerable learning curve to master, Quite expensive, A bit awkward in the hand, Extremely tiny screen limits flexibility, Not quite as universal as one might like, Only four devices supported, making it imperfect for...
Bottom line The king of the hill. Remotes don't get more powerful—or more complex—than this.This innovative approach to a universal remote revolves around another set-top box, but its universal search capabilities dramatically upgrade streaming as we know it.Arguably...
80%
gadgetreview.com
Updated:
2019-12-21 11:23:20
Best Air Purifiers Best Home Air Purifier 2019 – Air Purifiers Reviews Buyers Guide...
70%
Brand Image Product code Product Stock Price from
Logitech Harmony 950 remote control IR Wireless Audio, DVD/Blu-ray, DVR, Home cinema system, PC, SAT, Smartphone, Tablet Touch Screen Logitech Harmony 950 remote control IR Wireless Audio, DVD/Blu-ray, DVR, Home cinema system, PC, SAT, Smartphone, Tablet Touch Screen
(show image)
915-000260 Harmony 950 Remote Control 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony Elite , Hub & App remote control Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Touch Screen Logitech Harmony Elite , Hub & App remote control Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Touch Screen
(show image)
915-000257 Harmony Elite Remote Control, Hub & App 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony 650 remote control IR Wireless Universal Press buttons Logitech Harmony 650 remote control IR Wireless Universal Press buttons
(show image)
915-000229 Harmony 650 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Disclaimer Logitech Harmony® Companion remote control IR Wireless/Wi-Fi Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Press buttons:
Disclaimer

© 2015 Logitech. Logitech, the Logitech logo, Harmony, the Harmony logo and other Logitech marks are owned by Logitech and may be registered._x000D_

iPad iPod, and iPhone are trademarks of Apple Inc., registered in the U.S. and other countries. The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Logitech is under license. Wi-Fi® is the registered trademarks of the Wi-Fi Alliance.
All other trademarks are the property of their respective owners.