Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony 1100 remote control Touch Screen

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony 1100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
915-000075
Category
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3545
This statistic is based on the 95107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92905 free Open Icecat users.
Info modified on: 30 Jan 2020 09:47:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited hardware warranty
Long product name Logitech Harmony 1100 remote control Touch Screen :
The short editorial description of Logitech Harmony 1100 remote control Touch Screen

Harmony 1100
More>>>
Logitech Harmony 1100 remote control Touch Screen:
The official marketing text of Logitech Harmony 1100 remote control Touch Screen as supplied by the manufacturer

Logitech Harmony 1100 is the perfect complement to your sophisticated living room. Put a brilliant, 9 cm (3.5-inch), full-colour touch screen in your hands. You’ll be able to turn on everything you need with just one touch. And you can customise the controls to get the commands you want, when you want. It’s like no remote you’ve ever used before.

Luxury for your living room.
-Palm-sized, rectangular shape: It's easy to hold whether you're switching channels or turning up the volume.
-9 cm (3.5-inch) colour touch screen: You'll be able to see the icons and commands, even in the dark. You'll have the commands you want, when you want them. And you'll be able to access all the functions of your devices. Help is even available right on the screen.
-RF wireless capability: Lets you control devices that you keep behind closed doors, even those you can't see. (Requires the Logitech® Harmony® RF Extender, sold separately.).

The way you want it.
-Customisable icons and controls: You choose the commands you want to see, when you want to see them. Even choose the icons you want to use for each command.

Simplify your home entertainment.
-One touch to your entertainment: No more complicated lists of what to turn on or which button to select. Everyone can select what they want to do—such as “Watch TV”—and your Harmony remote does the rest.
-Replaces up to 15 remotes: You won't waste time digging through a pile of remotes again.
-Charged and ready: It's rechargeable so you won't be looking for batteries when you want to be watching TV.

Easy to set up.
-Guided online setup: You connect your Harmony remote to your computer and you’re guided through every step.
-Live answers to your questions: If you hit a snag, live customer support is ready to help.
-World’s largest A/V control database: Your Harmony supports more than 225,000 devices from 5,000 brands, so you know it will work with what you have today and what you’ll add tomorrow.

Short summary description Logitech Harmony 1100 remote control Touch Screen:
This short summary of the Logitech Harmony 1100 remote control Touch Screen data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony 1100, Touch Screen

Long summary description Logitech Harmony 1100 remote control Touch Screen:
This is an auto-generated long summary of Logitech Harmony 1100 remote control Touch Screen based on the first three specs of the first five spec groups.

Logitech Harmony 1100. Input type: Touch Screen

Design
Input type *
The way in which commands or signal are inputted in product.
Touch Screen
Display
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
8.89 cm (3.5")
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Packaging content
Cables included
USB
Packaging content
AC adapter included
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Optical drive required
Yes
USB required
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/XP/Vista, Mac OS X 10.3 – 10.5
Source Testseek summary Average rating
Reviews
Updated:
2017-02-14 04:16:04
Uk has collected 56 expert reviews for Logitech Harmony 1100 remote control Touch Screen and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2017-02-14 04:16:04
Nl heeft 56 proffesionele recensies verzameld voor Logitech Harmony 1100 afstandsbediening Aanraakscherm. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2017-02-14 04:16:04
Fr a recueilli 56 avis d’experts pour Logitech Harmony 1100 télécommande Écran tactile et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2017-02-14 04:16:04
De hat 56 Expertenmeinungen über Logitech Harmony 1100 Fernbedienung Berührungsbildschrim eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2017-02-14 04:16:04
Testseek ha raccolto 56 recensioni da parte di esperti per Logitech Harmony 1100 telecomando Schermo touch e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2017-02-14 04:16:04
Es ha coleccionado 56 opiniones de expertos para Logitech Harmony 1100 mando a distancia Pantalla táctil y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2017-02-14 04:16:04
Dk har samlet 56 ekspertanmeldelser for Logitech Harmony 1100 fjernbetjening Touchskærm og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2017-02-14 04:16:04
Se har samlat in 56 experttester för Logitech Harmony 1100 fjärrkontroller Pekskärm och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Review comments Score
uk.askmen.com
Updated:
2017-02-14 04:13:20
The Logitech Harmony 1100 is all about reliability and customization. Logitech has completely redesigned the software for this new gadget, utilizing a 320 x 240 QVGA resolution touch-sensitive screen that allows users to cherry-pick exactly which commands...
91%
digitalversus.com
Updated:
2017-02-14 04:13:30
Because of this remote's shape, you tend to want to grab it in two hands and tilt it at 45° towards yourself. Except that, in this natural (according to us) position, not all devices receive the signal. It's best to hold it flat... a position that is u...
Good Set up: automatic (large database) or manual, Option to set button sensitivity and delay, Original concept of macros/ "activities", Rechargeable, Large screen...
Bad Poor quality screen, Resistive screen, Configuration software isn't easy to understand...
Bottom line On its release, this remote was out of the ordinary. Now, its screen suffers in comparison with smartphones: resistive, not bright enough and with reduced viewing angles - it doesn't feel as if it should cost this much!...
60%
v3.co.uk
Updated:
2017-02-14 04:14:18
It’s a familiar nightmare: the more high-tech kit you add to your living room, the more remote control handsets there are to wrestle with. And even if you are prepared to put up with that, other less tech-savvy members of your household might find the...
Good Easy to set up; simple to use; rechargeable battery...
Bad Very expensive; screen and facia get mucky quite quickly...
Bottom line It may be nudging the luxury end of the budget but for anyone drowning in a sea of remotes the Harmony 1100 is seriously worth considering Good points: Easy to set up; simple to use; rechargeable battery Bad points: Very expensive; screen and facia ge...
80%
computeractive.co.uk
Updated:
2017-02-14 04:14:18
It’s a familiar nightmare: the more high-tech kit you add to your living room, the more remote control handsets there are to wrestle with. And even if you are prepared to put up with that, other less tech-savvy members of your household might find the...
Good Easy to set up; simple to use; rechargeable battery...
Bad Very expensive; screen and facia get mucky quite quickly...
Bottom line It may be nudging the luxury end of the budget but for anyone drowning in a sea of remotes the Harmony 1100 is seriously worth considering...
80%
webuser.co.uk
Updated:
2017-02-14 04:14:40
The frantic hunt around the living room to find the right remote for the TV/DVD/CD player is a familiar scenario of modern life. Wouldn’t things be easier if you could operate all your home-entertainment devices from a single handset? Logitech’s Harmon...
Bottom line The Harmony 1100 is a smart and superbly integrated product that does a brilliant job of integrating multiple remotes. Configuring your devices is a bit of a slog but, once it’s done, all your entertainment is just a touch away – perfect for l...
80%
hardwareheaven.com
Updated:
2017-02-14 04:14:50
Today were going to be looking at the Logitech Harmony 1100, the successor to the popular Harmony 1000. The Harmony 1100 is a universal device allowing you to simplify your entertainment setup by controlling your entire collection of equipment with jus...
Bottom line The Logitech Harmony 1100 is an impressive universal remote complete with a colour LCD touchscreen but it costs £327, a substantial outlay. So, is it worth it? The device is certainly a high quality unit and performs flawlessly when asked to do its j...
0%
trustedreviews.com
Updated:
2017-02-14 04:14:58
Logitech's series of Harmony universal remotes has been de-cluttering living rooms everywhere for many years, and the latest incarnation looks to be the most user-friendly yet. The Harmony 1100 allows you to replace up to 15 remotes and features a 3.5in c...
Bottom line As universal remotes go, the Harmony 1100 has a definite air of luxury. Its excellent build quality, colour touchscreen and simple, computer-controlled setup procedure just about make it worth that hefty price tag, and from our experience it works flawles...
80%
pcauthority.com.au
Updated:
2017-02-14 04:14:58
Were fans of Logitechs Harmony universal remote controls: the Harmony One won our hearts last year, and the the Harmony 1100 continues the fine work. But, to cut to the chase, we dont think it does enough to justify the hefty price increase. Its a...
Bottom line The Logitech Harmony 1100 has enough bells and whistles to attract the biggest home entertainment enthusiasts - but it doesnt come cheap, and will it work with older Harmony models?...
83%
techradar.com
Updated:
2017-02-14 04:15:31
Logitechs range of universal remote controls has been so well-received by the home cinema enthusiast market that the company has rapidly become the number one brand for programmable clickers. And with the high-end Harmony 1100 its easy to see why. Wi...
Good Good online database, Easy setup, Good use of activities...
Bad RF is only available as an extra...
100%
alphr.com
Updated:
2017-02-14 04:15:59
The Harmony 1100 takes the concept of universal remotes further than most. Logitech claims it can recognise 225,000 devices from 5,000 manufacturers, and tests with our home equipment brought no problems. It was set up in 20 minutes via a PC and succes...
67%
stuff.tv
Updated:
2017-02-14 04:16:02
Once you’ve installed the software, you need to connect the remote to your computer and enter in all the products in your system that you want it to control. Logitech has an extensive, constantly updated database of products, so it’s unlikely...
Good Smart design and a doddle to use.
Bad Not a big improvement over predecessor. Unwelcome price hike...
Bottom line A classy and intuitive universal remote, but it all comes at a price...
80%
whathifi.com
Updated:
2017-02-14 04:16:02
We've been big fans of 's Harmony universal remote controls for some time now.The won an Award last year, while the Harmony 1000, this rectangular-shaped tablet control's predecessor, bagged a five-star recommendation back in October 2007.The Harmony...
Good Easy to use, regular updates, activities work well, charger...
Bad No big gain over its predecessor, price hike, can't transfer settings from another Harmony device...
80%
theregister.co.uk
Updated:
2017-02-14 04:16:04
The latest in Logitechs line of universal remotes is essentially a revamp of a product the company introduced more than two years ago. The 1100 is all about refining the old Harmony 1000 for the design demands of 2009s consumer rather than 2006s. Fi...
Bottom line All good stuff, but is it really worth the best part of £350? Theres no doubt the 1100 does what it promises to do and does it well - especially the ease with which it can be set up. Logitechs control code database is commendably comprehensive. But...
70%
alpha-audio.nl
Updated:
2017-02-14 04:13:30
Het is zonder twijfel een zeer bekend probleem bij liefhebbers van audiovisuele apparatuur: talloze afstandsbedieningen die her en der rondslingeren. De juiste vinden is één ding. Wellicht een groter probleem is het aantal dat u nodig hebt om één taak...
Bottom line De Harmony 1100 is een prachtig apparaat. Maar daar hangt wel een pittig prijskaartje aan. U moet zich dus goed afvragen of u écht al die extra’s nodig hebt, zoals de mogelijkheid apparaten met rf te bedienen, of volledige flexibiliteit bij het indelen...
0%
Lesnumeriques.com
Updated:
2017-02-14 04:13:30
Avec son grand écran de 3,15 pouces (8 cm) et sa forme rectangulaire, la télécommande Logitech Harmony 1100 fait véritablement penser à un tableau de bord mobile directement sorti d'un film de SF. Pour autant, nous n'avons pas été emballés par son util...
Good Méthodes d'apprentissage : automatique (grande base de données) ou manuelle, Réglage de la sensibilité et du délai des boutons, Principe original des "activités" / macros, Rechargeable, Grand écran...
Bad Ecran de piètre qualité, Ecran résistif, Logiciel de configuration pas simple à appréhender...
Bottom line A sa sortie, cette télécommande était hors normes. Désormais, son grand écran souffre trop de la comparaison avec ceux des smartphones : résistif, trop fade et aux angles de vision réduit, il ne donne pas l'impression de manipuler un objet aussi cher...
60%
planet-sansfil.com
Updated:
2017-02-14 04:14:58
L’Harmony 1100 n’est pas qu’une simple télécommande universelle, c’est une véritable station de contrôle haut de gamme avec son écran tactile rétro éclairé de 9 cm et sa programmation via ordinateur. Une solution haut de gamme pour mélomane ? C’est ce...
Bottom line Design soigné.Le prix de l’appareil.Écran tactile 9 cm.Mode d’apprentissage qui peut causer quelques difficultés.Assistant de configuration.Obligation d’avoir un PC et internet...
80%
erenumerique.fr
Updated:
2017-02-14 04:14:58
Les télécommandes Harmony sont originales à plus d’un titre mais c’est surtout l’organisation par activités qui les différencie des autres. Au lieu de piloter chaque appareil, une Harmony commande ceux qui sont nécessaires à une activité comme par exem...
0%
audiovideohd.fr
Updated:
2017-02-14 04:16:04
Avec lHarmony 1100, Logitech vient remplacer son modèle de télécommande à écran tactile haut de gamme, lHarmony 1000. Loin dêtre un sans faute, cette dernière à reçu bon nombres de critiques de part ses utilisateurs. Interface à la personnalisation...
Good Lassistant de configuration, La prise en main, Le nombre dappareils pris en charge, Infrarouge et radiofréquence...
Bad Personnalisation toujours limité, Connexion Internet toujours obligatoire, Prix trop élevé...
Bottom line LHarmony 1100 apporte trop peu dévolution comparé à sa grande sœur lHarmony 1000. Hormis la possibilité de changer la position des touches, den supprimer ou den ajouter, on cherche encore les grands changements... Plutôt quune évolution matériel...
60%
hardwareluxx.de
Updated:
2017-02-14 04:13:30
In diesem Round-Up wollen wir uns mit aktuellen Fernbedienungen ab 100 Euro beschäftigen. Der Bereich HTPC gewinnt immer mehr an Bedeutung - doch wer möchte schon zum Fernsehabend Maus und Tastatur auf dem Wohnzimmertisch stehen haben. Wäre es da nich...
0%
Chip.de
Updated:
2017-02-14 04:16:02
Mehr als Makros: "Activities"Nach der Einrichtung können Sie ganze Befehlsfolgen programmieren. Das Einrichten dieser "Activities" nimmt aber relativ viel Zeit in Anspruch und funktionierte im Test nicht immer auf Anhieb. Beispielsweise wollten wir bei...
0%
insidehardware.it
Updated:
2017-02-14 04:13:30
Nata nel 1981 ad Apples in Svizzera la Logitech in pochi decenni è diventata una delle aziende leader nel settore dell’home entertainment. Vanta prodotti in grado di soddisfare qualsiasi tipo di clientela, dal neofita amante della musica al più esperto...
0%
pctuner.net
Updated:
2017-02-14 04:14:18
In questi anni abbiamo assistito ad uno sviluppo tecnologico davvero senza precedenti, ampliando in modo significativo la possibilità di creare, in ambito domestico, ambienti di intrattenimento sino a poco tempo fa impensabili. Il proliferare di tal...
Bottom line Abbiamo provato l’ultimo prodotto della linea dei telecomandi universali di casa Logitech, dal design curato e dalle implementazioni tecnologiche innovative. Oltre all’ovvio vantaggio di poter far a meno di una quantità significativa di c...
0%
digitalfoto.dk
Updated:
2017-02-14 04:15:09
Når Harmony er opdateret med denne viden via usb, er den parat til at overtage kontrollen fra op til 15 fjernbetjeninger. Det er en udsøgt fornøjelse blot at trykke på skærmknappen under aktiviteten “Se film”, og så startes projektor, dvd-afspiller og...
0%
komputer.dk
Updated:
2017-02-14 04:15:18
Drømmen om at kunne smide alle fjernbetjeningerne ud og erstatte dem med en enkelt bliver tit knust. Universal-fjernbetjeningerne lider ofte af besværlig opsætning og knapper, der bare ikke sidder rigtigt. Derfor er det indlysende, at en fjernbetjening...
90%
gear-online.dk
Updated:
2017-02-14 04:16:02
MISSION IMPOSSIBLEInden jeg kan begynde at taste, skal jeg dog først lige have fortalt fjernbetjeningen modelnummeret på mit fjernsyn, så den via min computer kan gå på nettet og hente indstillingerne fra Logitechs hjemmeside. Systemet fungerer udmærk...
67%
Tweakup.dk
Updated:
2017-02-14 04:16:02
Så er der kommet en ny Harmony fjernbetjening fra Logitech. Det er et år siden, at vi sidst så en Harmony fra dem, så hvad er der sket siden. Logitech er gået tilbage til det flade design, som vi så første gang med Harmony 1000 tilbage i 2007. Hvad er...
Bottom line Det er to år siden at vi så på Harmony 1000 fra velkendte Logitech, og de er så ude med en helt ny udgave, som har fået tallet 1100. Designet er i bund og grund det samme, men er den blevet mere stilfuld at se på, ved at den er blevet sort og lyset und...
90%
nikktech.com
Updated:
2017-02-14 04:13:18
In my bedroom alone i have a grand total of 7 remote controls for quite a large range of devices so you can certainly understand how frustrating having to find the right one every time can be. Universal remote controls have existed for many years now but...
Good Build Quality, Design, 3.5" FullColor Touchscreen, Controls Up To 15 Devices, Learning Feature (For Unknown Devices), Rechargeable LiIon Battery, One Touch Activities, Graphical User Interface (GUI), Can Extend Range With RF Extenders...
Bad Price (For Some), Lacks Desired Temperature Feedback (AC Use), Overall Button Layout, Right Hand Use Only...
Bottom line I used the Harmony 1100 Universal Remote by Logitech for almost a full month during which i setup and tested quite a few activities all of which performed as advertised (although it did feel strange watching all the devices turn on just by pressing a butt...
0%
the-gadgeteer.com
Updated:
2017-02-14 04:13:30
A good friend of mine needed a universal remote with RF to control his new media room. All of his A/V equipment is behind his couch in the back of the room. He needed the remote for a few months and looked to me for a good tech-solution and a good dea...
Good Well made, - Powerful IR transmitter, - Customizable button layout...
Bad Only 90 days of tech support, - Known issues for Mac users, - Had to create a new account/new setup, - Expensive, - Two handed use...
0%
consumersearch.com
Updated:
2017-02-14 04:13:30
Experts say the Logitech Harmony 1100 is blessed with a responsive 3.5-inch touch screen, easy web-based setup and a user-friendly interface. This is a tablet-style remote, which means that the Logitech Harmony 1100 will take up more space on your coff...
Good Large, 3.5inch color touch screen, Easy to program and use, Rechargeable battery...
Bad RF module costs extra, Expensive, Only preprogrammed macros...
0%
g4tv.com
Updated:
2017-02-14 04:13:30
Video Review: As complicated as gadgetry can become, sometimes it's good to keep things simple. That's why Chris Hardwick and Olivia Munn examine the Harmony 1100 from Logitech, a universal remote that can turn on multiple components with one touch, a...
0%
electronicsme.com
Updated:
2017-02-14 04:13:30
Logitech Harmony 1100This advanced rechargeable remote is not as ergonomic as previous models- it is roughly as square as a piece of bread and as thick as two slices. With support for over 5,000 brands and more than 225,000 devices, the Logitech Harmon...
Bottom line Because the Logitech Harmony 1100 Advanced Universal Remote Control is more technically-challenging than many other remotes, you may want to consider a lower model. Setup time takes nearly an hour at minimum, and users can become easily confused along...
72%
Overclockersonline.net
Updated:
2017-02-14 04:13:41
Logitech With the average entertainment system requiring a TV, DVD and sound system, we're often left with a few remote controls lying on the coffee table. If a guest comes over, they're more often than not completely confused as to which remote control is required to just turn on the TV to watch some news. Thankfully, we have Logitech to simplify our lives. The Logitech Harmony 1100 Advanced U...
Bad Configuration may take a few tries to perfect for all your devices...
Bottom line Logitech has made a number of Harmony Remotes and each one they make continues to outperform the previous. The Logitech Harmony 1100 is by far the most advanced and expensive remote available. Priced at $399.00 (MSRP) it has the price of a small comput...
0%
ccereviews.com
Updated:
2017-02-14 04:13:44
With the average entertainment system requiring a TV, DVD and sound system, we’re often left with a few remote controls lying on the coffee table. If a guest comes over, they’re more often than not completely confused as to which remote control is re...
Bad Configuration may take a few tries to perfect for all your devices, Short battery life, I’d like to thank Logitech for loaning me the Harmony 1100 sample.
Bottom line Logitech has made a number of Harmony Remotes and each one they make continues to outperform the previous. The Logitech Harmony 1100 is by far the most advanced and expensive remote available. Priced at $399.00 (MSRP) it has the price of a small comput...
0%
bigpicturebigsound.com
Updated:
2017-02-14 04:14:40
This slick, slim touchscreen takes Logitechs control line to the next level -- as well as the next tax bracket...
Good Slick 3.5inch touchscreen, Controls up to 15 devices, Programs easily via Webconnected PC or Mac...
Bad Pricey, Setup process has no Bluray selection, RF will cost you extra, via the Harmony RF Extender...
Bottom line Like all Harmony remotes, this one certainly does not disappoint. The 1100 has the same unbelievably easy setup that the company has built its remote business on. Logitech carries that ease through to the actual day-to-day use as well and does so in a...
0%
maclife.com
Updated:
2017-02-14 04:14:58
It’s pretty… but it can also be pretty frustrating.The Harmony 1100 remote is a sight to behold. The 3.5-inch touchscreen is bright and clear, and its tablet-style design made us feel like we were piloting a spaceship, not just watching Space...
Good Bright touchscreen. Activity-based macros make switching components easy. Rechargeable, with included charging cradle.
Bad Cannot customize button layouts for specific devices. Response to commands felt sluggish. Touchscreen requires you to look down at the remote often. RF accessory not included.
Bottom line If flashy toys are your thing--and you happen to have equipment that works with Harmony remotes--then the 1100 might be for you. If, however, function is more important than form, you’re better off with a universal remote that rocks more physical bu...
60%
avrev.com
Updated:
2017-02-14 04:15:18
The Harmony 1100 universal remote gave me the “whole nine yards” feeling. A great deal of the setup was smooth and seamless, but any specializations you want, like wanting to keep a device on even if the current activity doesnt need it, bring a whole...
0%
slipperybrick.com
Updated:
2017-02-14 04:15:31
I talked about the Logitech Harmony 1100 universal remote control back in February when we learned that the slick tablet style remote would sell for about $500. Today we are going to take a hands on look at the Harmony 1100 and see if the touchscreen b...
Good Looks cool, Automates tasks common to your home theater, Easy to program...
Bad Expensive...
Bottom line Overall, the Logitech Harmony 1100 is fantastic for users with complex home theaters and home automation gear. The remote is expensive, but it’s cheaper than most other remotes in the same capability class from other manufacturers. If you want an ea...
0%
i4u.com
Updated:
2017-02-14 04:15:47
There is one thing that many home theater enthusiasts have in common -- a strong dislike for lots of remotes sitting around. Another big problem with home theater setups is that they can be hard to use with multiple inputs that need to be changed just...
Good Easy to program, Supports RF with optional extender, Looks cool, Makes complex home theater use a snap...
Bad Expensive, Cant work most functions by feel...
Bottom line The Logitech Harmony 1100 is a fantastic universal remote that takes all of the work out of complex home theaters. The remote is easy to program, but getting it all just right can take some time. Overall, anyone with a complex home theater will love th...
90%
Digitaltrends.com
Updated:
2017-02-14 04:15:47
With a price tag one penny shy of 500 clams (you can buy it online for less), there’s no denying that Logitech’s Harmony 1100 Universal Remote is pricey, until you compare it with touch-screen remote controls from companies such as Crestron and AMX, w...
80%
insidehw.com
Updated:
2017-02-14 04:15:47
The evolution of Logitech Harmony universal remote controllers, that started with Harmony 1000 model, is continued with newest Harmony 1100 model. It is obvious that traditional shape is abandoned in favor of shape that is more suited for two hand navi...
Bottom line Logitech Harmony 1100 completely redefines the way how devices in our homes are controlled. Because of this some confusion can be expected in the beginning. Nevertheless, after few days you will get used to new procedures and it is not likely that you...
0%
Geek.com
Updated:
2017-02-14 04:15:59
Click to enlarge Whether you are a home theater enthusiast or not, you probably have multiple remotes floating around your living room. One for your TV, one for your set-top box, another for the stereo, and a fourth for the DVD/Blu-ray player might be...
0%
pcmag.com
Updated:
2017-02-14 04:15:59
Just like its predecessor, the 1000, Logitechs Harmony 1100 universal remote control is sure to turn heads with its slick looks. It also continues the Harmony tradition of relatively simple PC-based programming and controlling multiple devices with...
Good Beautifully designed. Sharp 3.5-inch touch screen. Controls up to 15 devices. Highly customizable. Intuitive software.
Bad Very pricey, and RF extender costs an additional $100. Touch-screen buttons are tough to manipulate without using both hands and looking down at the screen. Computer-based configuration can be time-consuming with complicated home-theater setups. No Blueto...
Bottom line If you have big bucks and insist on a touch-screen remote, Logitechs slick Harmony 1100 isnt bad. But the baton-style Harmony One, with its smaller screen, additional hardware buttons, and better ergonomics, is much easier to use—and afford...
60%
connectreviews.com
Updated:
2017-02-14 04:16:02
Logitech’s Harmony 1100 is the second touch-screen remote the company has produced, and the first that we’ve been able to get our hands on. Becoming the iPhone of remotes, the remote substitutes the majority of the tactile response of other remotes wi...
Good Extremely Customizable, Beautiful Screen, Incredible Ease of Use...
Bad Very Expensive, No OneHand Usage...
Bottom line Logitech’s Harmony 1100 is the second touch-screen remote the company has produced, and the first that we’ve been able to get our hands on. Becoming the iPhone of remotes, the remote substitutes the majority of the tactile response of other re...
0%
techcrunch.com
Updated:
2017-02-14 04:16:02
Candybar remotes are just so boring and complicated with all of their buttons and whatnot, but large touchscreen remotes are pricey. Enter the Logitech Harmony 1100; a quasi-hybrid of the two options. Unfortunately, the melding of both doesn’t create...
0%
engadget.com
Updated:
2017-02-14 04:16:02
Like a skeleton in the closet or a beating heart in the floorboards, many home theater enthusiasts are cursed by a barrage of remote controls, each with different shapes, sizes, and battery demands. Cheap multi-device programmable remotes help, but Logite...
Good Solid feel, Sophisticated design, Comprehensive device support...
Bad High cost, Too few buttons, Not enjoyable to use...
Bottom line The 1100 definitely has the look and feel of a solid piece of kit; one of those devices you want to pick up and turn over in your hand just for the sake of feeling it -- as it should for about $500. But, when it comes to the actual business of controlling...
0%
askmen.com
Updated:
2017-02-14 04:16:02
Logitech unveiled its latest touchscreen remote, the Harmony 1100, at the Consumer Electronics Show -- and gadget lovers everywhere clamored to get their grubby little hands on it. Switching the main controls and focus over to an attractive touchscreen...
91%
ljudochbild.se
Updated:
2017-02-14 04:13:30
Logitechs uppdaterade värsting ser imponerande ut och är löjligt enkel att använda. Föregångaren Harmony 1000 testade vi för två år sedan och på utsidan ser det inte ut att ha hänt mycket. Svart istället för silver och någon flyttad knapp, det är...
83%
pcforalla.idg.se
Updated:
2017-02-14 04:14:58
Minns du fjärrkontrollerna som du ställde in genom att hålla in en knapp samtidigt som du riktade dem mot aktuell apparat? Riktigt så enkelt är det inte med Harmony 1100, men det är heller inte särskilt komplicerat. På tillverkarens hemsida skapar du e...
Good Enormt kompatibel.
Bad Väldigt dyr.
60%
digitalfotoforalla.se
Updated:
2017-02-14 04:15:09
Den senaste universalfjärrkontrollen från Logitech stöder 225 000 produkter från mer än 5 000 tillverkare, och vi hittade snabbt alla enheter i hemmabiosystemet via den medföljande programvaran. När man väl har lagt in informationen via usbkontakten...
0%
smartson.se
Updated:
2017-02-14 04:16:02
Logitech Harmony 1100 anses vara den ultimata universalfjärrkontrollen. Den har tryckkänslig skärm, kan styra 15 enheter och har stöd för makron utan att vara svår att programmera eller använda. Men den stora fr&arin...
0%
Lydogbilde.no
Updated:
2017-02-14 04:13:30
Vi testet forgjengeren Harmony 1000 for to år siden, og på utsiden ser det ikke ut til å ha skjedd mye. Det eneste er at den har blitt svart i stedet for sølv og et par knapper har byttet plass. Altså har man fysiske knapper for å skifte kanal og volum, s...
Bottom line Vil man ha den absolutt tydeligste og enkleste fjernkontrollen, er Harmony 1100 vanskelig å slå. Symbolene på den store pekeskjermen er meget pedagogiske. Så lenge man har en datamaskin tilgjengelig er den dessuten veldig lett å p...
83%
dingz.no
Updated:
2017-02-14 04:15:59
Logitech har hatt stor suksess med sine programmerbare fjernkontroller, og spesielt Harmony One likte vi godt. Det er imidlertid Harmony 1100 som er toppmodellen fra selskapet og vi hadde derfor store forventninger. Så hva får du? Selve fjernkonttroll...
Bottom line Hadde Harmony 1100 kostet 1500 kroner kunne vi levd med at du trenger å sette av flere kvelder til å fininstille den slik at alt virker som det skal. Problemet er at den koster hele 4.000 kroner. For den prisen kan du kjøpe deg en ny minila...
50%
fwdmagazine.be
Updated:
2017-02-14 04:13:21
De Logitech Harmony 1100 is een universele afstandsbediening die eenvoudig te programmeren is dankzij de databank met 225.000 producten van zo'n 5.000 merken. Voor ons betekent dit dat we voor de televisie, home cinema-set, settopbox van de televisie en h...
Good Vlotte installatie en werking, Goede interface, Laadstation meegeleverd...
Bad Eerder klein scherm, Geen WiFI of Bluetooth, Prijs...
Bottom line Wie geen nood heeft aan die draadloze verbinding met de computer, heeft aan deze Harmony 1100 een erg geslaagde afstandsbediening die even goed functioneert als het design én prijskaartje doen vermoeden. Specificaties Wat? Universele remote met...
80%