location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony 670 remote control Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony 670
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
915-000003
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:10:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Logitech Harmony 670 remote control Wired :
The long product name of Logitech Harmony 670 remote control Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Harmony 670 Advanced Universal Remote, Control video, audio, gaming, even lights and appliances.
More>>>
Logitech Harmony 670 remote control Wired:
The official description of Logitech Harmony 670 remote control Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- One-Touch Control Choose the activity you want to do, not the component you want to turn on.
- Up to 15 Components Control video, audio, gaming—even lights and appliances.
- Customizable Buttons Put your most frequent activities at your fingertips.
- Learning Port Add favorite functions from an old remote just by pointing it at your Harmony.
- Designed for DVRs Access the most common DVR controls in one central location.
- Comfort-Grip Shape Hold on comfortably and reach all the buttons with ease.
- Online Wizard Plug into a USB port and walk right through initial setup or adding equipment.
- Incredible Compatibility From laser disc to Blu-Ray disc, find your components in our 175,000-device database.

Short summary description Logitech Harmony 670 remote control Wired:
This short summary of the Logitech Harmony 670 remote control Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony 670, Wired

Long summary description Logitech Harmony 670 remote control Wired:
This is an auto-generated long summary of Logitech Harmony 670 remote control Wired based on the first three specs of the first five spec groups.

Logitech Harmony 670. Interface: Wired

Design
Interface *
Wired
Backlight buttons *
No
Performance
On/off switch
Yes
Battery
Battery type
AAA
System requirements
Mac compatibility
Yes
Optical drive required
Yes
USB required
Yes
Other features
Compatible operating systems
Microsoft Windows 2000/XP/Vista
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:11:16
Uk has collected 10 expert reviews for Logitech Harmony 670 remote control Wired and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
hometheaterreview.com
Updated:
2017-03-01 10:11:15
The Harmony 670 is an updated version of one of the original Harmony remotes, the 659. Coming in at just under $150, it is easily in reach of even the most modest of home theater fans. Harmony didn't skimp on this remote, though it doesn't have some of...
Good The Harmony 670 is a highly affordable and functional remote in the market today, Large backlit buttons are easy to see in dark environments, Capable of learning IR codes, Ergonomic shape makes the remote easy to handle, Long battery life...
Bad No RF support, No rechargeable batteries or docking station, Black and white LCD display...
Bottom line While not as flashy as some of the new remotes in the Harmony stable, the 670 is a competent controller, and one easily capable of handling large, complicated systems. Sure, you'll need to replace the batteries from time to time, but the battery life i...
90%
hardware-pacers.com
Updated:
2017-03-01 10:11:16
Logitech has a large line of universal remotes, ranging from simple no frills devices to high end, robust multifunction, touch screen remotes. The Harmony 670 is Logitechs universal remote marketed specifically to DVR / TiVO customers. This one remot...
Good Help feature makes operation a breeze, Easy install and operation, Backlighting...
Bad Somewhat lengthy to configure...
Bottom line The Logitech Harmony 670 Advanced Universal Remote is a great controller for the multiple device household. Capable of controlling virtually any TV, DVR, DVD player, game system, or other device, this remote is a handy addition to the tech savvy home...
98%
Digitaltrends.com
Updated:
2017-03-01 10:11:16
Video Review: The Logitech Harmony 670 Universal Remote gives you control of all your home electronics with a touch of a button, or two.This universal remote which was designed to work specifically with DVR devices will also control up to a total of 1...
0%
hometheaterhifi.com
Updated:
2017-03-01 10:11:16
Reviewing home theater equipment means getting acquainted with a new remote control unit at least once a month. It continues to amaze me that consumer electronics manufacturers cannot agree on a standard layout for remote control buttons or functions...
0%
bigpicturebigsound.com
Updated:
2017-03-01 10:11:16
Logitech has another hit with this low cost, highly functional remote. A pinched oval shape and dedicated PVR/DVR transport buttons make this remote a joy to use.
Bottom line I enjoyed my (extended) time with the 670, and my minor gripes were all issues with which I could easily live. Hey, even my mother-in-law liked it (which some would view as a negative, as its only going to encourage her to spend more time at our house...
88%