Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony 670 Advanced Universal Remote remote control Wired

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony 670 Advanced Universal Remote
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
915-000002
Category
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5231
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Logitech Harmony 670 Advanced Universal Remote remote control Wired :
The short editorial description of Logitech Harmony 670 Advanced Universal Remote remote control Wired

Harmony 670 Advanced Universal Remote, Control video, audio, gaming, even lights and appliances.
More>>>
Logitech Harmony 670 Advanced Universal Remote remote control Wired:
The official marketing text of Logitech Harmony 670 Advanced Universal Remote remote control Wired as supplied by the manufacturer

- One-Touch Control Choose the activity you want to do, not the component you want to turn on.
- Up to 15 Components Control video, audio, gaming—even lights and appliances.
- Customizable Buttons Put your most frequent activities at your fingertips.
- Learning Port Add favorite functions from an old remote just by pointing it at your Harmony.
- Designed for DVRs Access the most common DVR controls in one central location.
- Comfort-Grip Shape Hold on comfortably and reach all the buttons with ease.
- Online Wizard Plug into a USB port and walk right through initial setup or adding equipment.
- Incredible Compatibility From laser disc to Blu-Ray disc, find your components in our 175,000-device database.

Short summary description Logitech Harmony 670 Advanced Universal Remote remote control Wired:
This short summary of the Logitech Harmony 670 Advanced Universal Remote remote control Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony 670 Advanced Universal Remote, Wired

Long summary description Logitech Harmony 670 Advanced Universal Remote remote control Wired:
This is an auto-generated long summary of Logitech Harmony 670 Advanced Universal Remote remote control Wired based on the first three specs of the first five spec groups.

Logitech Harmony 670 Advanced Universal Remote. Interface: Wired

Design
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Wired
Backlight buttons *
No
Performance
On/off switch
The button which is pressed to switch the device on or off.
Yes
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Optical drive required
Yes
USB required
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000/XP/Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:37:53
Testseek has collected 10 expert reviews for Logitech Harmony 670 Advanced Universal Remote remote control Wired and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
87%
Source Review comments Score
hardware.info
Updated:
2015-01-29 01:55:58
Eind maart introduceerde Nvidia haar huidige vlaggenschip, de GeForce GTX 680. Vandaag komt men met een circa 100 euro goedkopere videokaart gebaseerd op dezelfde GK104 GPU, de GeForce GTX 670. Hardware.Info testte de nieuwe videokaart: niet alleen in...
0%
bitsandchips.it
Updated:
2015-01-29 01:55:51
Con la presentazione della GPU GK104 basata su architettura Kepler, Nvidia ha dimostrato di essere in grado di realizzare un chip grafico potente e al tempo stesso efficiente. Grazie alla GeForce GTX 680 (GK104) la Casa di Santa Clara ha spodestato la Rad...
Bottom line Parlando solo di performance e prezzo in relazione alla concorrenza la GTX 670 è per ora la scheda più interessante di questa nuova generazione. Non solo è sempre più veloce della diretta rivale HD 7950, ma alla risoluzione di 1920x1080 pixel si piazza ad...
0%
techarena.it
Updated:
2015-01-29 01:55:58
Dopo la presentazione delle Geforce GTX 690 e GTX 680, attualmente le più veloci schede video a singola e doppia GPU sul mercato, NVIDIA si concentra sulla fascia più bassa, creando dalla stessa architettura: la GTX 670. In questo articolo verrà analizzat...
Bottom line La scheda video Zotac GTX 670 ha dimostrato ottime prestazioni, se NVIDIA non avesse prodotto la GTX 680, sarebbe stata una degna proposta top gamma. Rispetto a quest'ultima la differenza prestazionale si attesta a circa il 10 %, allineandosi quindi alle...
0%
overclockers.ru
Updated:
2015-01-29 01:55:44
Перед вами заключительная часть объемного материала по NVIDIA GeForce GTX 670. С предыдущими статьями вы можете ознакомиться, перейдя по следующим ссылкам:Уровень потребления электричества в простое оценивался по показаниям тарификатора E305EMG сразу посл...
Bottom line Как я и предполагал, реализация SLI напрямую зависит от многих факторов, в том числе оптимизации драйверов и их взаимодействия с программным кодом игры. И даже зафиксированное в данном тестировании положительное состояние не может гарантировать того, чт...
0%
hometheaterreview.com
Updated:
2011-10-03 23:37:48
The Harmony 670 is an updated version of one of the original Harmony remotes, the 659. Coming in at just under $150, it is easily in reach of even the most modest of home theater fans. Harmony didn't skimp on this remote, though it doesn't have some of...
Good The Harmony 670 is a highly affordable and functional remote in the market today, Large backlit buttons are easy to see in dark environments, Capable of learning IR codes, Ergonomic shape makes the remote easy to handle, Long battery life...
Bad No RF support, No rechargeable batteries or docking station, Black and white LCD display...
Bottom line While not as flashy as some of the new remotes in the Harmony stable, the 670 is a competent controller, and one easily capable of handling large, complicated systems. Sure, you'll need to replace the batteries from time to time, but the battery life i...
90%
Digitaltrends.com
Updated:
2011-10-03 23:37:50
Video Review: The Logitech Harmony 670 Universal Remote gives you control of all your home electronics with a touch of a button, or two.This universal remote which was designed to work specifically with DVR devices will also control up to a total of 1...
0%
hometheaterhifi.com
Updated:
2011-10-03 23:37:51
Reviewing home theater equipment means getting acquainted with a new remote control unit at least once a month. It continues to amaze me that consumer electronics manufacturers cannot agree on a standard layout for remote control buttons or functions...
0%
bigpicturebigsound.com
Updated:
2011-10-03 23:37:52
Logitech has another hit with this low cost, highly functional remote. A pinched oval shape and dedicated PVR/DVR transport buttons make this remote a joy to use.
Bottom line I enjoyed my (extended) time with the 670, and my minor gripes were all issues with which I could easily live. Hey, even my mother-in-law liked it (which some would view as a negative, as its only going to encourage her to spend more time at our house...
88%
hardware-pacers.com
Updated:
2015-01-29 01:56:04
Logitech has a large line of universal remotes, ranging from simple no frills devices to high end, robust multifunction, touch screen remotes. The Harmony 670 is Logitechs universal remote marketed specifically to DVR / TiVO customers. This one remot...
Good Help feature makes operation a breeze, Easy install and operation, Backlighting...
Bad Somewhat lengthy to configure...
Bottom line The Logitech Harmony 670 Advanced Universal Remote is a great controller for the multiple device household. Capable of controlling virtually any TV, DVR, DVD player, game system, or other device, this remote is a handy addition to the tech savvy home...
98%
Show all
Customer service details