location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MX Master 2S Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX Master 2S Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-005139 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206073029
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 446426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:10:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech MX Master 2S Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 1000 DPI Graphite
  • - Right-hand RF Wireless + Bluetooth 10 m
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Batteries
  • - 2 Built-in battery Rechargeable Lithium Polymer (LiPo) 500 mAh
Warranty: 2 years
Long product name Logitech MX Master 2S Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI :
The long product name of Logitech MX Master 2S Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RF 2.4 GHz, 10 m, 200 - 4000 DPI, Li-Po 500 mAh, 85.7 x 126 x 48.4 mm, 145 g
More>>>
Logitech MX Master 2S Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI:
The official description of Logitech MX Master 2S Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful, ergonomic mouse that deploys the power of Logitech Flow to navigate and copy/paste between up to three computers

THE NEW POSSIBILITY MACHINE

Logitech’s flagship mouse is designed for masters of productivity who want to get more done, more efficiently. Amongst a number of advanced features, MX Master 2S offers Logitech Flow for seamless cross-computer control, advanced scrolling, high precision tracking on all surfaces and a stunning design. Optimized for Windows® and Mac.

EFFORTLESS MULTI-COMPUTER WORKFLOW

Gone are the days when working across several computers meant sending yourself cumbersome emails with attachments or tediously copying files on a flash drive. With Logitech Flow, you move your mouse cursor across three computers and even copy/paste text, images and files from one computer to the other.

DARKFIELD HIGH-PRECISION TRACKING

A premium mouse deserves the best quality tracking. That’s why we designed the MX Anywhere 2S with a brand new, 4000 DPI precision sensor that can track everywhere – even on a sleek boardroom glass table.

RECHARGEABLE BATTERY

The quick-recharging battery means MX Master 2S is ready when you are. Get enough power for a full day of work in only 3 minutes, with no down time while recharging. A full charge can last up to 70 days. To recharge, just plug the mouse into your computer using the micro-USB charging cable and continue using it while it charges.

HYPER-FAST SCROLLING

A flick of the scroll wheel sends you speeding through long documents or web pages. When you need more precision, the wheel auto-shifts to click-to-click scrolling. A stroke of the thumb wheel and you’re scrolling side-to-side. Download Logitech Options™ software to customize those experiences.

COMPACT, SCULPTED SHAPE

The perfectly sculpted, hand-crafted shape of this comfort mouse supports your hand and wrist for hours on end in a comfortable, natural position. Experience fine-motion control and fluid experience with well-positioned buttons and wheels.

Short summary description Logitech MX Master 2S Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI:
This short summary of the Logitech MX Master 2S Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MX Master 2S Wireless Mouse, Right-hand, Laser, RF Wireless + Bluetooth, 1000 DPI, Graphite

Long summary description Logitech MX Master 2S Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI:
This is an auto-generated long summary of Logitech MX Master 2S Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI based on the first three specs of the first five spec groups.

Logitech MX Master 2S Wireless Mouse. Form factor: Right-hand. Movement detection technology: Laser, Device interface: RF Wireless + Bluetooth, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Batteries. Product colour: Graphite

TRACKS ON ANY SURFACE
TRACKS ON ANY SURFACE

A premium mouse deserves the best quality tracking. So we designed the MX Master 2S with a brand new 4000-DPi precision sensor that tracks on virtually any surface, even glass. 1

FAST RECHARGING
FAST RECHARGING

Plug MX Master 2S into your computer with the micro-USB charging cable and in just 3 minutes, it will be charged up and ready to power you through your entire day. A full charge lasts over 70 days. 2

HYPER-EFFICIENT SCROLLING
HYPER-EFFICIENT SCROLLING

Scroll through long documents or web pages faster and easier. The speed-adaptive scroll wheel auto-shifts from click-to-click to hyper-fast scroll. A stroke of the thumb wheel, and you're scrolling side-to-side.

EASY-SWITCH ™ AND DUAL CONNECTIVITY
EASY-SWITCH ™ AND DUAL CONNECTIVITY

Connect MX Master 2S via the included Logitech Unifying Receiver or Bluetooth ® low energy technology. Thanks to Logitech Easy-Switch technology, pair up to 3 devices and easily switch between them with the touch of a button.

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Laser
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
7
Recommended usage
PC/Laptop
Customizable movement resolution
Yes
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product colour *
Graphite
Surface coloration
Monochromatic
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Rechargeable
Yes
Charging port type
Micro-USB Type-B
Number of batteries supported
2
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
500 mAh
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Linux operating systems supported
Yes
Mobile operating systems supported
iPadOS
Weight & dimensions
Width
126 mm
Depth
48.4 mm
Height
85.7 mm
Weight
145 g
Receiver width
1.44 cm
Receiver depth
6.6 mm
Receiver height
1.84 cm
Receiver weight
2 g
Packaging data
Cables included
Micro-USB
Quick start guide
Yes
Package width
63 mm
Package depth
150 mm
Package height
194 mm
Package weight
328.5 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Unifying receiver
Unifying receiver
Yes
Battery
Battery capacity
2 Wh
Logistics data
Harmonized System (HS) code
84716070
Master (outer) case GTIN (EAN/UPC)
50992060730216
Master (outer) case width
160 mm
Master (outer) case length
265 mm
Master (outer) case height
212 mm
Master (outer) case gross weight
1.52 kg
Products per pallet
756 pc(s)
Products per intermodal container (20ft)
12360 pc(s)
Products per intermodal container (40ft)
25440 pc(s)
Products per intermodal container (40ft, HC)
30528 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2018-02-08 01:33:41
Uk has collected 70 expert reviews for Logitech MX Master 2S Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
pcworld.co.nz
Updated:
2018-02-08 01:33:41
Logitech's MX Master 2S wireless mouse justifies its $100 price tag with an elegant, ergonomic design that includes two features not found on the competition: two mousewheels, plus a superb software feature called Flow that allows you to work on and trans...
Bottom line Put simply, Logitech's MX Master 2S is a superb general-purpose mouse, especially for right-handers. The mouse combines productivity and ergonomics, all blended into a genuinely elegant aesthetic. The only unfortunate note is the lack of concessions to le...
0%
chip.com.my
Updated:
2018-02-08 01:33:41
For those who use multiple PCs, having a mouse that can work across devices can be very useful. Logitech has plenty of those and the one we're looking at now is the new MX Master 2S.The Logitech MX Master 2S is a large Bluetooth-capable mouse that has a s...
Good Battery life, Surface compatibility...
Bad Latency, Poor USB receiver...
Bottom line Very convenient for multi-PC setup and has amazing battery life, making it ideal for productivity and professional editing.(previously published in issue September 2017)...
0%
unbox.ph
Updated:
2018-02-08 01:33:41
I've always been a trackpad user for the better part of my adult life. I never see that big need for using a mouse except when I was playing games. I also never saw a clear benefit because I've already tried a bunch of expensive mouse, including several t...
0%
tbreak.ae
Updated:
2018-02-08 01:33:41
Logitech's MX series has always been the go-to mouse for power users that want excellent tracking and customization to make life on Windows (or Mac) easier. The company's latest, the MX Master 2S aims to amp that up by introducing Flow, which allows you t...
Good Comfortable design, Flow works tremendously well, New senor tracks on any surface...
Bad Gestures are awkward to use, Slightly laggy performance...
Bottom line The Logitech MX Master 2S' biggest asset is Flow, which honestly works better than I thought it would and gives power users an effective solution to simplify their workflow. Elsewhere, the MX Master 2S is a solid all-round device, with fantastic ergonomic...
85%
liveatpc.com
Updated:
2018-03-31 06:11:01
I'm much too familiar with gaming mice, so much so that the weird/unique shape of the Logitech MX Master 2S threw me off for a little bit. Instead of having a more ambidextrous look, the Logitech MX Master 2S is made for right-handers. The slope on its le...
88%
goodgearguide.com.au
Updated:
2018-03-31 06:11:01
Logitech's MX Master 2S wireless mouse justifies its $100 price tag with an elegant, ergonomic design that includes two features not found on the competition: two mousewheels, plus a superb software feature called Flow that allows you to work on and trans...
Bottom line Put simply, Logitech's MX Master 2S is a superb general-purpose mouse, especially for right-handers. The mouse combines productivity and ergonomics, all blended into a genuinely elegant aesthetic. The only unfortunate note is the lack of concessions to le...
0%
thestreamingblog.com
Updated:
2018-06-23 16:13:30
Only a few names have as much prominence as Logitech especially when it comes to computer accessories such as the PC mouse. Logitech has more than eighty wireless mice listed in their catalogue, and their MX-Master collection is one of the most premier se...
Bottom line The MX Master 2S from Logitech is a definitely perfect mouse for people who regularly multitask, or for anyone who engages in numerous computers simultaneously on the same desk. We liked the body and curve of the mouse since it was comfortable to use even...
98%
techradar.com
Updated:
2018-07-19 09:06:27
Mice are one of those peripherals almost all of us don't think much about or really spend money on. After all, a mouse is just to point, scroll and click on stuff. We don't need a lot of buttons for that, do we? Nor do we need other fancy features that se...
Good Highly customizable buttons, Tracking on any surface, Seamlessly switch between computers...
Bad Not for lefties, Not for FPS gaming, A little on the heavy side...
Bottom line When it comes to increased efficiency, only a few come close to the perfection of the Logitech MX Master 2S. With its highly customizable buttons and scroll wheels, multi-computer control, high-precision tracking that works on most surfaces, dual connecti...
100%
geeklingo.net
Updated:
2019-11-24 07:33:16
Many of us older folk that are non-gamers don't really give much thought to computer mice. A mouse is just another computer tool in our daily life. We point, click and move on. But should you need to replace your mouse, you will quickly realise that the w...
Good Its Logitech Flow feature puts it above its competitors, Offers multiple customization options, Fast recharging...
Bad Lighter colours get dirty quickly, May not suit left handers...
Bottom line The Logitech MX Masters 2S truly is one of the best non-gaming, productivity mice out there. Its pros far outweigh its cons. From its seamless functioning to its thoughtful design, it will certainly make the modern office-goers stressful day a little bett...
90%
hipsterpixel.co
Updated:
2019-11-24 07:33:16
One of the greatest mouse on the market recently got a new revision. Just from the looks of it you might not think there is much things new about this new model, but in reality it's completely new internals and very interesting new software features that...
Good Great ergonomic shape, Better tracking, Amazing battery life, Multiple computer support...
Bad Expensive...
Bottom line When I saw the very first announcement of the MX Master 2S, I was skeptic as if it was just a colour change kind of update. I'm happy to report that every little annoyance has been killed and every single feature is better. And if you need cross computer...
91%
pcworld.com_techhive.com
Updated:
2018-02-08 01:33:41
Logitech's MX Master 2S wireless mouse justifies its $100 price tag with an elegant, ergonomic design that includes two features not found on the competition: two mousewheels, plus a superb software feature called Flow that allows you to work on and trans...
Bottom line Flow puts the MX Master 2S above the restPut simply, Logitech's MX Master 2S is a superb general-purpose mouse, especially for right-handers. The mouse combines productivity and ergonomics, all blended into a genuinely elegant aesthetic. The only unfort...
90%
nikktech.com
Updated:
2018-02-08 01:33:41
Thanks to large advancements in technology over the past decade wireless mice have finally started to become the ideal choice for many professionals and even gamers all over the world. Granted there aren't that many valid choices for extreme gamers in the...
Good Build Quality, Darkfield High Precision Laser Sensor, Battery Life (Up To 70 Days), 7 Buttons And 2 Scroll Wheels, Gesture Controls, Flow Control, Available In 3 Colors...
Bad Price (For Some), No Storage Area For The USB Dongle, Right Hand Mouse...
Bottom line Although we never had the chance to actually review the original MX Master one did end up in our lab not too long ago and so we were all quite interested to see what Logitech did with the MX Master 2S. Now if you happen to be using the original M...
0%
t3me.com
Updated:
2018-02-08 01:33:41
The mouse may be the least exciting peripheral on your PC – but recent products have somehow started to change that. Take for example Logitech's new MX Master 2S – it may look like you typical wireless, but what lies inside instantly makes it one of your...
Good Comfortable, Highly customizable, Copy and paste across different platforms...
Bad Gestures might take a while getting used to...
Bottom line the Logitech MX Master 2S ranks up there as one of our favorite wireless mice in the general purpose category that earns our top recommendation...
100%
computershopper.com
Updated:
2018-02-08 01:33:41
"MX Master 2S"? Where's the MX Master 2? Given the latest release in this venerable mouse line, we can see some potential confusion over this latest iteration of a mouse whose first version was released in 2009. Let's cut it off at the pass.Here's the lin...
Good Unique cut-and-paste function between paired computers, Solid ergonomic design, Laser sensor tracks on most surfaces, Connection-swapping among up to three paired devices, Recharges one full day in three minutes...
Bad Pricey, No lefty version, Gesture "button" is concealed in the thumb rest, Button to switch connections is under mouse...
Bottom line The MX Master 2S lets you cut-and-paste files, portions of images, and text directly between several connected computers using new, overarching Logitech software. If this is handy in your work, this "Flow" feature might outweigh this good mouse's hefty p...
80%
androidheadlines.com
Updated:
2018-02-08 01:33:41
Logitech is a pretty big name when it comes to mice, especially gaming and productivity mice. It has seen great success with the MX line of mice, with the Performance MX, then the MX Master and now the company has debuted the MX Master 2S. The MX Master 2...
0%
DigitalReviews.net
Updated:
2018-02-15 05:51:45
About 10 years ago we reviewed the Logitech MX Revolution. Because it was the very best then I have been using it for the past decade but when Logitech offered us to review their latest and greatest I knew it was time to say goodbye to a very reliable mou...
Bottom line The mouse is still being reinvented every year. It's the oldest computer accessory and Logitech have been the dominant force in that 30 year history.The death of this critter has been predicted by cat-loving pundits for many years but sales of mice and ke...
0%
pcper.com
Updated:
2018-02-23 11:34:29
Through a suite of interesting control features, a high precision Darkfield sensor, three-system connectivity, and the unique functionality afforded by Logitech's Options software, the MX Master 2S is more than a little interesting. Read on to see exactly...
Bottom line Logitech has been a major player in the world of computer mice for years. In fact, if you're reading this, there's a good chance you've used one yourself. Never one to rest on their laurels, one of Logitech's latest entries, the MX Master 2S, puts creativ...
0%
pcmag.com
Updated:
2018-07-08 16:09:54
The Logitech MX Master 2S ($99.99) is a wireless mouse that's quite a bit pricier than the Logitech Wireless Mouse M320, our last top pick for general purpose mice, but its innovative features makes it a joy for multitasking users, particularly those who...
Good Comfortable, Switches automatically between devices, Cross-platform copy and paste, Works on all surfaces, Long-lasting battery...
Bad Gesture buttons and motions can be unintuitive at first...
Bottom line The Logitech MX Master 2S is the ultimate wireless multitasking mouse, especially if you have a Mac and a Windows PC on the same desk...
90%
geekdad.com
Updated:
2018-07-19 09:06:28
Logitech sent me their MX Master 2S Mouse to try out instead of the Apple Magic Mouse I've been using forever Given that I work with two Macs—sometimes using one in target display mode, sometimes running them independently—it was a good call I was able to...
0%
lifewire.com
Updated:
2019-11-24 07:33:15
Lifewire / Gannon BurgettGreat build qualityComfortable in the handRechargeable battery (via micro USB)Works with up to three devicesNowhere to store USB receiverNot the most compact mouse for traveling withThe MX Master 2S is a stellar refi...
Good Great build quality, Comfortable in the hand, Rechargeable battery (via micro USB), Works with up to three devices...
Bad Nowhere to store USB receiver, Not the most compact mouse for traveling with...
Bottom line Comfort costs.We were absolutely enamored with the Logitech MX Master 2S. The price is a bit steep, but it has a lot to offer in a package that looks and feels great. It won't be the best for gaming, nor does it include too many fancy features, but it has...
86%
Laptopmag.com
Updated:
2019-11-24 07:33:16
"If it ain't broke, don't fix it" seems to be the operating principle behind the Logitech MX Master 2S mouse ($100). You might recall the initial MX Master from a few years ago, an expensive but worthwhile productivity mouse, which more or less justified...
Good Comfortable, ergonomic design, Smart button layout, Useful Flow features, Multiple wireless connections...
Bad Tiny, uncomfortable thumb buttons, Expensive...
Bottom line The Logitech MX Master 2S is still the way to go if you want a premium productivity mouse, but it's also still quite expensive...
80%
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Polska 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech MX Master 2S Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI:
Disclaimer

Images are illustrative and may vary from actual product._x000D_
© 2017 Logitech. All rights reserved. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered._x000D_

The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc.
All other trademarks are the property of their respective owners.