Logitech logo

Logitech M330 SILENT PLUS

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
573322
Info modified on:
14 Jun 2024, 10:21:13
Bullet Points Logitech M330 SILENT PLUS:
  • - Quieter Click: Logitech’s SilentTouch Technology reduces over 90 per cent of clicking sounds while ensuring top performance, meaning you can feel every single click but hear virtually nothing
  • - Crafted for Comfort: With contoured grips made of soft rubber, the noiseless M330 SILENT PLUS mouse is built to give great comfort to right-handed users
  • - Long Life: This cordless mouse has a 24-month battery life , and automatically switches to sleep mode when not in use, allowing you to focus on your work without the hassle of changing batteries
  • - Advanced Optical Tracking: With a wireless range of up to 10 m , this silent computer mouse provides high-performance precision and smart cursor control on most surfaces
  • - Plug and Play: Plug the USB mini-receiver into your Windows, Mac, Chrome, OS, or Linux computer and forget about it; you can even add more compatible wireless devices without using multiple USB ports
  • - Compatible with Chromebook: This product is tested and certified as Works With Chromebook (4), which means it meets Google’s compatibility standards and works seamlessly with your Chromebook
Warranty:
2 years
Long product name Logitech M330 SILENT PLUS:

M330 SILENT PLUS

Logitech M330 SILENT PLUS:

With the same click feel and over 90% noise reduction* compared to classic mice, M330 SILENT PLUS offers a quiet experience for yourself and those around you. It has a long-lasting 24-month battery life with auto-sleep and a powerful 10-meter wireless range**. Plus, it’s designed with contoured grips made of soft rubber for total comfort. Just plug the tiny USB receiver and it works with Windows®, Mac, ChromeOS™ or Linux®. Finally, the Logitech® Advanced Optical Tracking guarantees smooth and precise moves on almost any surface.

*Sound level comparison between M330 SILENT PLUS and Logitech M170.Left click dBA measured by an independent lab at 1m.
**Actual wireless range may vary based on use, settings, and environmental conditions.

Short summary description Logitech M330 SILENT PLUS:

Logitech M330 SILENT PLUS, Right-hand, Mechanical, RF Wireless, 1000 DPI, Red

Long summary description Logitech M330 SILENT PLUS:

Logitech M330 SILENT PLUS. Form factor: Right-hand. Movement detection technology: Mechanical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Red

Reasons to buy
Video
Specs
Similar products
Distributors
Loading...
Disclaimer Logitech M330 SILENT PLUS 910-004911:
Images are illustrative and may vary from actual product.

© 2021 Logitech. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered. All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.