location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech M105 corded mice

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M105 corded mice
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-003114 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206035768 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech M105 corded mice
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1000 DPI Blue
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Cable 1.5 m
Warranty: 3 years
Long product name Logitech M105 corded mice :
The long product name of Logitech M105 corded mice. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB, 3 buttons, 1000 dpi, 60.6 x 100.6 x 33.5 mm, 73 g
More>>>
Logitech M105 corded mice:
The official description of Logitech M105 corded mice as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The cool, colorful corded mouse at a comfortable price.

Plug and play
Just plug the mouse into a USB port and it’s ready to use. No software or batteries required.

Logitech reliability
You get a mouse you can count on with the high quality and reliability that have made Logitech the global leader for mice—plus a three-year limited hardware warranty.

Smooth traveler
You’ll enjoy smooth cursor control, precise tracking and easy text selection.

Comfy, contoured shape
Your hand will be more comfortable than with your touchpad.

Short summary description Logitech M105 corded mice:
This short summary of the Logitech M105 corded mice data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech M105 corded mice, Ambidextrous, Optical, USB Type-A, 1000 DPI, Blue

Long summary description Logitech M105 corded mice:
This is an auto-generated long summary of Logitech M105 corded mice based on the first three specs of the first five spec groups.

Logitech M105 corded mice. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Blue

Plug and play

Just plug the mouse into a USB port and it’s ready to use. No software or batteries required.

Logitech reliability

You get a mouse you can count on with the high quality and reliability that have made Logitech the global leader for mice—plus a three-year limited hardware warranty.

Smooth traveler

You’ll enjoy smooth cursor control, precise tracking and easy text selection.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC
Design
Form factor *
Ambidextrous
Product colour *
Blue
Surface coloration
Image
Ergonomics
Cable length
1.5 m
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur
System requirements
Linux operating systems supported
Yes
Weight & dimensions
Width
60.6 mm
Depth
100.6 mm
Height
33.5 mm
Weight
73 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
83 mm
Package depth
126 mm
Package height
202 mm
Package weight
125.3 g
Packaging content
User guide
Yes
Other features
Compatible operating systems
Windows XP Windows Vista Windows 7 Mac OS X v10.5+ Linux 2.6+
USB required
Yes
Logistics data
Harmonized System (HS) code
84716070
Master (outer) case width
101 mm
Master (outer) case length
407 mm
Master (outer) case height
258 mm
Master (outer) case gross weight
1.44 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:29:56
Uk has collected 1 expert review for Logitech M105 corded mice but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Disclaimer Logitech M105 corded mice:
Disclaimer

©2012 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.
Microsoft, Windows Vista, Windows, and the Windows logo are trademarks of the Microsoft group of companies._x000D_
_x000D_
Mac and the Mac logo are trademarks of Apple Inc., registered in the U.S. and other countries._x000D_
_x000D_
Linux penguin “Tux” created by Larry Ewing and The Gimp.
Microsoft, Windows Vista, Windows, and the Windows logo are trademarks of the Microsoft group of companies. Mac and the Mac logo are trademarks of Apple Inc., registered in the U.S. and other countries. Linux penguin “Tux” created by Larry Ewing and The Gimp.All other trademarks are the property of their respective owners.