location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech V220 Cordless mouse RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V220 Cordless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-001464
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech V220 Cordless mouse RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 1000 DPI Pink
  • - RF Wireless
  • - Buttons quantity: 3
  • - 1 AA
Long product name Logitech V220 Cordless mouse RF Wireless Optical 1000 DPI :
The long product name of Logitech V220 Cordless mouse RF Wireless Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V220 Cordless Mouse
More>>>
Logitech V220 Cordless mouse RF Wireless Optical 1000 DPI:
The official description of Logitech V220 Cordless mouse RF Wireless Optical 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take comfort
Whether you’re in the living room or the coffee shop, your hand will love the natural shape and soft rubber grip.

Going places
A wireless mini-receiver and side-to-side scrolling plus zoom make navigating brick-and-mortar and click-and-mortar easy.

Always ready
Intelligent battery management and high-definition optical tracking keep you going.

Ergonomically designed
A natural shape and non-slip, rubber side panels provide extra comfort and control—even after long hours of use—while the ridged wheel provides a better grip for scrolling. Comfortable hands like comfortable mice.

Intelligent battery management
Delivers up to six months of use. An indicator light eliminates surprises, and automatic sleep mode turns off the mouse when you’re not using it.* Big on battery life? We are, too.

Wireless mini-receiver
The mini-receiver snaps into the mouse for easy transport—around your house or your office.

High-definition optical tracking
You’ll enjoy responsive and smooth cursor control with the high-definition optical tracking (1000 dpi).

Side-to-side scrolling plus zoom
The power is in your hands. You can scroll side-to-side in documents or zoom in and out of photos and spreadsheets with a flick of your finger.

Short summary description Logitech V220 Cordless mouse RF Wireless Optical 1000 DPI:
This short summary of the Logitech V220 Cordless mouse RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech V220 Cordless Mouse, Optical, RF Wireless, 1000 DPI, Pink

Long summary description Logitech V220 Cordless mouse RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Logitech V220 Cordless mouse RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

Logitech V220 Cordless Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons quantity: 3. Product colour: Pink

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Scroll
Yes
Buttons quantity *
3
Design
Product colour *
Pink
LED indicators
Yes
Power
Number of batteries supported
1
Battery type
AA
System requirements
Mac operating systems supported
Yes
Other features
Compatible operating systems
Mac X 10.4 + Win XP/Vista/7
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 02:25:30
Uk has collected 8 expert reviews for Logitech V220 Cordless mouse RF Wireless Optical 1000 DPI and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
hitechlegion.com
Updated:
2011-08-24 02:25:30
Behold the mighty mouse! For decades it has been a fundamental element of the computing experience. It has been, and still is, the primary means for selecting and manipulating on-screen information. Since its humble beginnings as a rough construct of...
Good Compact, ergonomic design, High definition optics for precise control, Programmable, Inexpensive, Cordless, Long battery life (6 months), Automatic power off by receiver...
Bad Horizontal scrolling unavailable unless software is installed. Default scroll wheel tilt settings must be adjusted for satisfactory horizontal scrolling.
Bottom line Overeall I found the Logitech V220 Cordless Optical Mouse to be well worth the price ($30). It seems to provide solid performance, in a small compact, convenient package. The mouse is responsive and accurate. Its ergonomic design fits comfortably in...
0%
hardwaresecrets.com
Updated:
2011-08-24 02:25:30
Logitech currently has the “Ferrari of notebook mice” – the VX Revolution – to which we’ve given a stellar review. It’s a great product, but sports a hefty price tag and it’s a little too big considering...
0%
mobilitysite.com
Updated:
2011-08-24 02:25:30
Press release with pictures: http://assets.logitech.com/logitechpress/index.cfm?template=node&node=1728 Product Description: http://www.logitech.com/index.cfm/mice_pointers/mice/devices/3295&cl=us,en This cordless laser mouse is designed to be easil...
0%
allthingsd.com
Updated:
2011-08-24 02:25:30
But overall, I found that the Logitech V220 offered the best combination of small size and usability. The Microsoft mouse was also comfortable to use, but its slightly bulkier size made it less portable...
0%
dvhardware.net
Updated:
2011-08-24 02:25:30
As laptops are growing ever more popular, more people are looking for a notebook mouse. Its perfectly possible to control a notebook with its trackpad but everyone who has used a notebook for a couple of hours will know that these trackpads arent rea...
Good Affordable, Ergonomic, Good tracking, Long battery life...
Bad No extra buttons...
Bottom line Size and ergonomics: The V220 is pretty small and should fit in your notebook bag without a problem. I have fairly big hands and found the V220 quite comfortable to use. Its not as convenient as a large desktop mouse but its better than some other no...
85%