location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech B110 mouse Office Ambidextrous USB Type-A Optical 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-001246 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206014893
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech B110 mouse Office Ambidextrous USB Type-A Optical 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 800 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Cable 1.8 m
Warranty: 3-year limited hardware warranty
Long product name Logitech B110 mouse Office Ambidextrous USB Type-A Optical 800 DPI :
The long product name of Logitech B110 mouse Office Ambidextrous USB Type-A Optical 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B110 Optical USB Mouse, USB Type-A
More>>>
Logitech B110 mouse Office Ambidextrous USB Type-A Optical 800 DPI:
The official description of Logitech B110 mouse Office Ambidextrous USB Type-A Optical 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Go with the mouse experts for built-in quality and durability. You’ll gain comfort and precision—and raise the bar on productivity.

More value.
-Precise cursor control: With 800 dpi sensitivity, you’ll get precise cursor control so you can edit documents and navigate the Web more efficiently.
-Built by Logitech®: This mouse comes with the quality and design we’ve built into more than a billion mice, more than any other manufacturer.

More comfort.
-Comfortable, ambidextrous shape: Feels good in either hand, so you feel more comfortable as you work—even at the end of the day.

More productivity.
-Side-to-side scrolling plus zoom: Instantly zoom in and out. Scroll horizontally and vertically. Perfect for working with spreadsheets and presentations.*
-Zero setup: Just plug it into your USB port and get started right away.

* Requires setup with Logitech® SetPoint™ software (Windows®) or Logitech® Control Center software (Mac OS® X), available for download in the Support section at www.logitech.com/business This function can vary by software application and may not work in Linux®.

Short summary description Logitech B110 mouse Office Ambidextrous USB Type-A Optical 800 DPI:
This short summary of the Logitech B110 mouse Office Ambidextrous USB Type-A Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech B110, Ambidextrous, Optical, USB Type-A, 800 DPI, Black

Long summary description Logitech B110 mouse Office Ambidextrous USB Type-A Optical 800 DPI:
This is an auto-generated long summary of Logitech B110 mouse Office Ambidextrous USB Type-A Optical 800 DPI based on the first three specs of the first five spec groups.

Logitech B110. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical/Horizontal
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
800 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Programmable mouse buttons
No
Buttons quantity *
3
Recommended usage
PC
Design
Form factor *
Ambidextrous
Product colour *
Black
Surface coloration
Monochromatic
Illumination
No
Ergonomics
Cable length
1.8 m
Retractable cable
No
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Packaging data
Quantity per pack *
1 pc(s)
Package width
41 mm
Package depth
78 mm
Package height
124 mm
Package weight
130 g
Logistics data
Master (outer) case width
233 mm
Master (outer) case length
390 mm
Master (outer) case height
543 mm
Master (outer) case gross weight
11.8 kg
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Logitech B110 mouse Office Ambidextrous USB Type-A Optical 800 DPI:
Disclaimer