location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech M205 mouse RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M205
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-001087
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech M205 mouse RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 1000 DPI
  • - RF Wireless
  • - Buttons quantity: 2
  • - 1 AA
Long product name Logitech M205 mouse RF Wireless Optical 1000 DPI :
The long product name of Logitech M205 mouse RF Wireless Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M205 - Wireless, 1000 dpi, USB
More>>>
Logitech M205 mouse RF Wireless Optical 1000 DPI:
The official description of Logitech M205 mouse RF Wireless Optical 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A wireless mouse—with an easy setup thanks to its snap-on mini-receiver—that’s ready to follow you anywhere.

Plug-and-play simplicity
With easy setup, you just plug the receiver into your USB port—it works right out of the box.

Snap-on mini-receiver
The mini-receiver snaps on to the mouse to make packing up fast and easy.

Compact design
The compact design makes it easy to slip the mouse into a bag when you’re on the go.

Short summary description Logitech M205 mouse RF Wireless Optical 1000 DPI:
This short summary of the Logitech M205 mouse RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech M205, Optical, RF Wireless, 1000 DPI

Long summary description Logitech M205 mouse RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Logitech M205 mouse RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

Logitech M205. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons quantity: 2

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Scroll
Yes
Buttons quantity *
2
Ergonomics
Plug and Play
Yes
Power
Number of batteries supported
1
Battery type
AA
System requirements
Mac operating systems supported
Yes
Other features
Compatible operating systems
Win XP, Vista, 7 Mac X 10.4+
Minimum system requirements
USB