location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MX518 mouse USB Type-A Optical 1800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX518
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-000616 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206007765
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 12:47:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech MX518 mouse USB Type-A Optical 1800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 1800 DPI
  • - USB Type-A
  • - Buttons quantity: 8
Warranty: 3-year
Long product name Logitech MX518 mouse USB Type-A Optical 1800 DPI :
The long product name of Logitech MX518 mouse USB Type-A Optical 1800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MX518 Optical Gaming Mouse, USB Type-A
More>>>
Logitech MX518 mouse USB Type-A Optical 1800 DPI:
The official description of Logitech MX518 mouse USB Type-A Optical 1800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PC gamers look to their mouse for a winning edge in a combat game. Now, gamers no longer need to choose between maximum speed and optimum precision for that edge. They can have it both ways with the new Logitech® MX™518 Gaming-Grade Optical Mouse.

Key features

Precision:
- 1800-dpi MX™ Optical Engine: Experience ultra-high resolution and pixel-precise tracking.
- Adjustable Sensitivity: Shift from pixel-precise targeting to high-G maneuvers, without pausing the action.
- 8-Button Design: Don’t skip a beat. Your favorite controller functions map directly to your MX 518.

Convenience:
- Forward/Back Buttons: Accelerate your gaming intelligence.
- Super-slick Feet: Glide effortlessly across almost any surface.
- PS/2 and PC Compatible: Play on your system of choice.

Comfort:
- Right-Handed Comfort Grip: Fits your hand naturally, reduces fatigue.
- Superior Grasp: Enjoy long-lasting comfort—even during the longest gaming sessions.

Short summary description Logitech MX518 mouse USB Type-A Optical 1800 DPI:
This short summary of the Logitech MX518 mouse USB Type-A Optical 1800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MX518, Optical, USB Type-A, 1800 DPI

Long summary description Logitech MX518 mouse USB Type-A Optical 1800 DPI:
This is an auto-generated long summary of Logitech MX518 mouse USB Type-A Optical 1800 DPI based on the first three specs of the first five spec groups.

Logitech MX518. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1800 DPI, Buttons quantity: 8

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1800 DPI
Scroll
Yes
Buttons quantity *
8
System requirements
Mac operating systems supported
No
Packaging data
Bundled software
SetPoint
Package width
69 mm
Packaging data
Package depth
203 mm
Package height
216 mm
Package weight
463 g
Other features
Compatible operating systems
Windows XP, Vista
USB 2.0 ports quantity
1
Logistics data
Master (outer) case width
216 mm
Master (outer) case length
576 mm
Master (outer) case height
235 mm
Master (outer) case gross weight
4.25 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 06:30:38
Uk has collected 57 expert reviews for Logitech MX518 mouse USB Type-A Optical 1800 DPI and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
itreviews.com
Updated:
2011-08-10 06:30:37
Sitting very much towards the budget end of the gaming mice market (having enjoyed a fair few price drops over its lifespan), the 2010 incarnation of Logitech's MX518 optical gaming mouse moves firmly into contention as a tidy little product - with a...
Bottom line Not the freshest rodent on the block, but at its new low price it more than worthy of attention...
0%
techradar.com
Updated:
2011-08-10 06:30:37
Logitech mice are becoming the epitome of the if it aint broke philosophy towards hardware design. This must be the 422nd mouse weve seen with the same smooth, curved chassis, and while were not sure that Logitech has necessarily solved ergonomics...
Good Smooth design, 1,600dpi native sensor-resolution...
Bad Hardly a revolution in mice...
Bottom line Logitech mice are becoming the epitome of the if it aint broke philosophy towards hardware design. This must be the 422nd mouse weve seen with the same smooth, curved chassis, and while were not sure that Logitech has necessarily solved ergonomics...
90%
techadvisor.co.uk
Updated:
2011-08-10 06:30:38
When it comes to peripherals, most punters like what theyve already got. To persuade the average Joe to part with cash, a mouse needs something special. Fortunately, the MX518 has just that. Its a little expensive but we think its target audience...
Bottom line It wont improve your su doku and its certainly not cheap, but if you are addicted to the kind of games that call for wrists like tree trunks and the reactions of a sprinter (plus the ability to stay up all night eating crisps), the MX518 might just...
80%
atomicmpc.com.au
Updated:
2011-11-05 13:32:57
The new MX518 shares the same wonderful shell design as the MX 5x, 7x and 1000 series meeces. Many of us at Atomic have used one or another of these for years and through work and gaming they are comfortable and extremely durable. The MX518 has the sam...
Bottom line Some may find this fiddly, but it works a treat. If you’re ready for a mouse upgrade, the MX518 comes highly recommended...
90%
overclockersclub.com
Updated:
2014-10-04 07:32:59
The Logitech MX518 Gaming-Grade Optical Mouse comes packed with all of the features that gamers crave for and then some! From the appearance, you may compare the MX518 to Logitechs MX500 or even MX510 mouse but the MX518 features a new optical engine...
Good Extremely comfortable, Onthefly sensitivity adjustments without software, Customizable sensitivity settings, Programmable buttons, Slick teflon feet, Awesome bullet dent design, Three year warranty...
Bad SetPoint software incompatible with Windows XP Pro 64Bit, Right handed users only...
Bottom line The Logitech MX518 Optical Mouse is easily, the ultimate right-handed gamer�s mouse. Notice I said, right-handed because the MX518 is only for right-handed users. There is currently not a left-handed MX518 and Logitech has no plans to make one. The M...
0%
hardwarelogic.com
Updated:
2011-08-10 06:30:37
So youve finally decided to take a step into the high-end mouse world? In this review, Ill be showing you the pros and cons of the Logitech MX518 8-Button Gaming Grade Optical Mouse...
Bottom line Overall, the Logitech MX518 is an excellent mouse. Its powerful, fully functional, and smoothly glides across surfaces with one of the highest dpi settings on the market, and feels great while doing so. Its buttons are easily accessible and well-plac...
95%
maximumcpu.net
Updated:
2011-08-10 06:30:37
While a “normal” optical mouse may be fine for most people, computer gamers require a higher performance mouse if they want to win. This is where the Logitech MX518 comes in. The MX518 boasts a resolution of 1600dpi, which is four times higher than the...
Good 1600dpi resolution, Sensitivity controls on mouse, No delay when clicking...
Bad Software is a waste of system resources...
Bottom line The Logitech MX518 is one of the best mice I have ever used. The high resolution and fast response time makes it ideal for almost any gamer. The software is useless for the most part but at least installing the software is optional and won’t affect...
100%
techpowerup.com
Updated:
2011-08-10 06:30:37
Serious gaming needs a serious mouse - The Logitech MX518 is sure to fulfil that requirement. At 1600 DPI and armed with eight buttons, its sure to please even the most hardcore of gamers. Using Logitechs precision MX laser technology, the MX518 didn...
Good Amazing performance, Lots of buttons, Good weight and feel, Nice look...
Bad Look might not appeal to some...
Bottom line If youre looking for a high quality gaming mouse, and are not willing to spend 80+ bucks on a Razor, you should definitely give the Logitech MX518 mouse a look. 1600 DPI is plenty for most people, including most high sensitivity gamers in my opinion...
97%
Howstuffworks.com
Updated:
2011-08-10 06:30:37
Logitechs MX518 gaming-grade optical mouse is a well-designed, comfortable controller. With just the click of a button, you can adjust its resolution from 1,600 dpi to as low as 400 dpi. This lets you match the cursors accuracy and speed to the curre...
Good Well-designed and comfortable for both gaming and general use. On-the-fly resolution switching gives you an edge in gaming.
Bad SetPoint software only runs with Windows XP, leaving some of the better features unavailable with other versions of Windows.
Bottom line Logitechs MX518 gaming-grade optical mouse is a well-designed, comfortable controller. With just the click of a button, you can adjust its resolution from 1,600 dpi to as low as 400 dpi. This lets you match the cursors accuracy and speed to the curr...
80%
laptopgamers.com
Updated:
2011-08-10 06:30:38
The MX518 puts quick-shift controls at gamers’ fingertips – with one click, gamers can instantly increase and decrease mouse resolution from as high as 1600 dots per inch (dpi) to as low as 400 dpi. And, no software is required. Many of today’s best-se...
0%
phoronix.com
Updated:
2011-08-10 06:30:38
Certainly, one of the items that most users will have to acquaint themselves with to proficiently using both mice is the increased sensitivity thanks to the high-end optical engine on the MX518 and laser engine used on the MX1000. For those that are a...
80%
topreviewshop.com
Updated:
2011-08-10 06:30:38
Background I have used the Logitech MX518 for a little over a month now, and it replaced my Intellimouse Explorer 3.0. I use it primarily for gaming ? mostly first-person-shooters but an occasional RTS as well. It also serves as my everyday mouse for s...
100%
NGOHQ.com
Updated:
2011-08-10 06:30:38
Today more than ever before we are fortunate to have quality mice geared toward gamers. The most recent Logitech product that is making headlines is the Logitech® MX?518 Gaming-Grade? Optical Mouse. Thanks to the staff at Logitech we are able to bring...
0%
Dreamstation.cc
Updated:
2011-08-10 06:30:38
Logitech MX 518 Gaming-Grade Optical Mouse I got the new Logitech MX 518 Gaming-Grade Optical Mouse a week or two ago, and have been using it in order to get a good feel for it. I’m a pretty picky hardware person ESPECIALLY with mice. I refuse to us...
40%
futurelooks.com
Updated:
2011-08-10 06:30:38
So what makes a gaming mouse different than a regular mouse? Well, for starters, for the most hardcore gamers, nothing beats a wired rat for responsiveness. But is there more? We attempt to find out with Logitechs MX518!...
0%
maximumpc.com
Updated:
2011-08-10 06:30:38
This variable-sensitivity gaming mouse will tickle your fancy Using a hyper-sensitive gaming mouse can be both a blessing and a curse. Sure, having lightning-quick turn speed and pixel-perfect accuracy are great in a hot-‘n’-heavy deathmatch, but when...
90%
trustedreviews.com
Updated:
2011-08-10 06:30:38
The humble mouse is an essential part of any PC setup, but most users tend to just stick with whatever rodent comes with their PC when they buy it. However, the difference between a bog standard mouse and the high-end pointing devices available is stark...
Bottom line At last, a gaming mouse that I can use. The size is perfect, the performance is exemplary and the software simple and effective. The Logitech MX518 is the best mouse that I've ever got my paws on...
90%
hardwareheaven.com
Updated:
2011-08-10 06:30:38
The biggest selling points of this mouse are the 1600dpi and its ?in game dpi sensitivity switching.? In absolute simplest laymen?s terms it means there are buttons on the mouse that make the cursor move faster and slower. The higher the DPI, the faste...
0%
tweaknews.net
Updated:
2011-08-10 06:30:38
LOGITECH MX518 1600DPI OPTICAL GAMING MOUSE (20-04-2005) Although at a MSRP of US$49.99 you might deem this mouse to be a little on the pricey side, but as with any higher end computer product, if you want to best, be prepared to pay for it. This mouse...
Good Excellent Quality, Very Comfortable, Looks Good, Superb Precision, Easy Installation...
Bad Availability (Will get better as time passes.), OntheFly Optical Resolution feature kind of useless, Price is a little high...
Bottom line Although at a MSRP of US$49.99 you might deem this mouse to be a little on the pricey side, but as with any higher end computer product, if you want to best, be prepared to pay for it. This mouse packs the precision, the features, the comfort and the...
0%
jivemagazine.com
Updated:
2011-08-10 06:30:38
Why upgrade your mouse when you could spend your money on so many other things. The question I ask you is, why not. This brings me to my review of the Logitech MX518 Gaming Grade Optical Mouse. When this mouse arrived on my desk, my first reaction was...
70%
ign.com
Updated:
2011-08-10 06:30:38
One of the best gaming mice on the market includes a nifty new feature.
0%
extremetech.com
Updated:
2011-08-10 06:30:38
Review: Logitech updates their MX510 mouse. The new MX518 offers 1600dpi optical resolution and the ability to change resolutions on the fly. Can the new features make you a better gamer?...
0%
everythingusb.com
Updated:
2011-08-10 06:30:38
At first the Logitech MX518 just seems like a silver Logitech MX510 with several dents on the top, but upon toying with the sensitivity settings a true gamer will appreciate the twitch turns at ludicrous speed followed immediately by precision sniping...
Good Speed holes, 1600 dpi, Responsive, Comfortable grip, Can switch sensitivity on-the-fly, Doesn't require drivers, Glides easily...
Bad Drivers for Windows XP only, Only one button set for all applications, For right-handed gamers only...
Bottom line Affordable yet powerful, the Logitech MX518 can seriously improve FPS gaming. Not for n00bs. Pros & ConsSpeed holes 1600 dpi Responsive Comfortable grip Can switch sensitivity on-the-fly Doesn't require drivers Glides easilyDrivers for Windows XP only...
0%
techspot.com
Updated:
2011-08-10 06:30:38
We have said it from day one in our reviews, buying guides, and even on the news when possible, spending a considerable amount of money in a good keyboard and mouse is not a waste of your hard earned cash. After all, those are the devices you will be i...
0%
Gamingnexus.com
Updated:
2019-11-24 07:20:19
The original Logitech MX518 mouse was a classic that many gamers loved using. A gaming variant of the MX510, the MX518 was the mouse I used the most back in the day before mine broke. In fact, I still know a few folks that use them today even though it ca...
90%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer Logitech MX518 mouse USB Type-A Optical 1800 DPI:
Disclaimer